- Width
- Series
- Type
- Height
- Material
- Manufacturer
- RoHS
- Type of accessory/spare part
- Accessory
- Spare part
- Length
- Packaging
Attribute column
Manufacturer
Eaton Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Material | Insert Material | Shape | Package Cooled | Material Finish | Accessory | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Base Product Number | Built-in depth | Contact Sizes | Content | Degree of protection (IP) | Degree of protection (IP), front side | Digital outputs configurable | Dimensions | Explosion safety category for dust | Explosion safety category for gas | Fieldbus connection over separate bus coupler possible | For Use With | Front built-in possible | Height of the front | Input current at signal 1 | IO link master | Lead Free Status / RoHS Status | Manufacturer | Mfr | Model | Mounting Styles | Number of buttons with LED | Number of colours of the display | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Operating Temp Range | Package | Permitted voltage at output | Product Depth (mm) | Product Status | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Screen diagonal | Short-circuit protection, outputs available | SIL according to IEC 61508 | Spare part | Suitable for safety functions | Supply voltage DC | Supporting protocol for ASI | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | System accessory | Type of accessory/spare part | Type of digital output | Type of display | Type of electric connection | Type of output voltage | Usage Level | Voltage type of supply voltage | Voltage, Rating | Wall mounting/direct mounting | Width of the front | With colour display | With optical interface | With touch screen | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Applications | Fastening Type | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Pin Count | Shell Size - Insert | Function | Housing Color | Note | Interface | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Shell Size, MIL | Accessory Type | Includes | Luminous Flux | Screening Level | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 208299 Eaton | In Stock | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Yes | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact set | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.378 (35.00mm) | 3.29°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | -- | - | - | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | ||
![]() 83094 ETS4-VS3 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DILK…, DILL…, DILM…, DILMF…, DILMP… | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electromechanical Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171291 SL7-L24 Eaton | 125 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.2 (Dia.) x 35 mm | - | - | - | - | - | - | - | - | - | - | - | 171291 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | 49 → 54 mA | - | - | - | - | - | - | - | - | - | - | - | - | Bulb | - | 0lm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XTOBXTSL Eaton | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20C to 70C | - | - | 2.5(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | 3.2(mm) | - | - | - | - | 0.75(mm) | - | ||
![]() XBAEB80DIKR Eaton | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20C to 70C | - | - | 5(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | COMMERCIALC | - | - | - | - | - | - | - | 7(mm) | - | - | - | - | 0.9(mm) | - | ||
![]() XTCEXFARC11 Eaton | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20C to 70C | - | - | 3.2(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | COMMERCIALC | - | - | - | - | - | - | - | 5(mm) | - | - | - | - | 0.75(mm) | - | ||
![]() XTPAXSR220VDC Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 140018 Eaton | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | -- | - | - | - | - | - | - | - | 25 | 22D | - | - | IP65 | - | - | - | - | - | - | - | 100 | - | No | -- | - | - | - | - | 0 | 65536 | - | - | 1 | 0 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | 320 | 240 | 1 | - | - | - | - | - | - | No | No | No | No | No | No | 3.5 | - | - | - | No | 20.4 - 28.8 | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | Yes | - | - | - | TFT | - | - | - | DC | - | No | 136 | Yes | - | Yes | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series II, JT | Active | -- | Receptacle Housing | For Female Sockets | 6 | - | Bayonet Lock | Crimp | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | Cadmium over Nickel | - | 8-35 | - | -- | Contacts Not Included | - | - | - | - | -- | - | -- | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | -- | ||
![]() 1860432 Eaton | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | - | -- | - | - | - | Yes | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | Active | -- | Plug Housing | For Male Pins | 10 | - | Bayonet Lock | Crimp | - | Z | Shielded | Environment Resistant | - | - | - | Cadmium | - | 12-10 | - | Olive Drab | Contacts Not Included | - | - | - | - | -- | - | -- | - | - | - | - | - | - | - | - | Coupling Nut, Ground | - | - | - | - | - | - | -- | ||
![]() 174726 Eaton | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | Plastic | - | - | - | - | No | No | - | - | 20 | - | IP69K | - | No | - | None | None | Yes | - | No | - | 4 | No | -- | - | - | - | - | - | - | 4 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | - | 20.4 - 28.8 | - | - | No | No | No | No | No | No | Yes | - | No | None | - | No | 0 - 28.8 | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | Yes | - | None | - | Screw connection | DC | - | DC | - | Yes | - | - | No | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-83723 Series III | Active | -- | Receptacle Housing | For Female Sockets | 61 | - | Bayonet Lock | Crimp | - | 6 | Unshielded | Environment Resistant | 98 | - | - | Electroless Nickel | - | 24-61 | - | Silver | Contacts Not Included | - | - | - | - | -- | - | -- | - | - | - | - | - | - | - | - | -- | - | - | 20.1 | - | 56.9 | - | -- | ||
![]() 103003055 Eaton | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | -- | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Eaton | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, LJT | Active | -- | Receptacle Housing | For Male Pins | 10 | - | Bayonet Lock | Crimp | - | N (Normal) | Unshielded | Environment Resistant | 230 | - | - | Cadmium over Nickel | - | 13-98 | - | -- | Contacts Not Included | - | - | - | - | -- | - | -- | - | - | - | - | - | - | - | - | -- | - | - | 70 | - | 200 | - | -- | ||
![]() 103006348-001 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Design Analysis | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 950 | - | 40 | - | - | ||
![]() XBACPT25 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP Semiconductors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XTCEXFBG31 Eaton | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | Rubber | - | - | - | - | - | - | FRCIR | - | 12 (4), 16 (6) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | CIR | - | - | Receptacle Housing | For Female Sockets | 10 | - | Bayonet Lock | Crimp | - | N (Normal) | Unshielded | - | - | - | - | Anodized | - | 28-19 | - | Black | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant | ||
![]() XBACQTT15 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 283149 PKZM0-XDM12 Eaton | 92 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PKZM0 + DILM12, PKZM0 + DILM15, PKZM0 + DILM7, PKZM0 + DILM9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spectre™ | Obsolete | - | - | - | - | General Purpose | - | - | 10 V ~ 30 V | - | - | - | - | - | 700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz | - | - | - | Router | - | - | I²C, RS-422/485, USB | - | - | - | - | Wiring Set | - | - | - | 19dBm | -85dBm | -- | CDMA, GSM, LTE | - | - | -- | - | - | - | - | - | - | - | ||
![]() 173459 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | 23 | - | - | ||
![]() 304418 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 184235 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 177320 Eaton | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fastening parts/-set | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 | - | 610 | - | - |