- Width
- Series
- Type
- Height
- Material
- Manufacturer
- RoHS
- Type of accessory/spare part
- Accessory
- Spare part
- Length
- Packaging
Attribute column
Manufacturer
Eaton Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Material | Accessory | Body Orientation | Contact Materials | Content | Dimensions | For Use With | Insert Arrangement | Manufacturer | Mounting | RoHS | Spare part | Termination Method | Type of accessory/spare part | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Composition | Applications | Gender | Power (Watts) | Voltage - Supply | Depth | Frequency | Function | Contact Gender | Failure Rate | Interface | Lead Style | Accessory Type | Size | Coating, Housing Type | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Features | Strain Relief | Product Length | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 172926 Eaton | In Stock | - | - | - | - | - | - | Yes | Straight | Beryllium Copper | - | - | - | 14-5 | - | Cable Mount | - | No | Crimp | Mounting set | - | -55 to 200 °C | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | No | 36.07 mm | - | - | - | - | ||
![]() GRFX219 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DE1-343D6FN-N20N Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSG480R24RM Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | PSG Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Redundancy Module | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 22 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 30 |
| - | Plug In | - | - | - | - | - | - | - | - | DILA Series, DILM7 to DILM15 Series, DILMP20 Series | - | - | - | - | - | - | - | 24 → 48 V ac | - | - | DILM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Varistor | 25 x 9 x 28mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 261232 - NZM1/2-XV4 Eaton | 68 |
| - | - | - | - | - | - | - | - | - | - | N1(S)(-4) Circuit Breaker, N2(S)(-4) Circuit Breaker, NZM1(-4) Series, NZM2(-4) Series, PN1(-4) Series, PN2(-4) Series | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Extension Shaft | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 281403 CI-PKZ01 Eaton | 39 |
| - | - | Axial, Box | Flanges | - | - | - | - | - | - | PKZM01 Series | - | - | - | - | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | ±20ppm/°C | - | 40 Ohms | Wirewound | - | - | 20W | - | - | - | - | - | R (0.01%) | - | Solder Lugs | Enclosure | - | Aluminum | - | - | - | - | Military, Moisture Resistant | - | - | - | 0.561 (14.25mm) | - | - | ||
![]() 281633 E-PKZ01 Eaton | 36 |
| - | - | Axial, Box | Flanges | - | - | - | - | - | - | PKZM01 Series | - | - | - | - | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | ±50ppm/°C | - | 3.32 Ohms | Wirewound | - | - | 20W | - | - | - | - | - | P (0.1%) | - | Solder Lugs | Enclosure | - | Aluminum | - | - | - | - | Military, Moisture Resistant | - | - | - | 0.561 (14.25mm) | - | - | ||
![]() 281407 CI-PKZ01-PVS Eaton | 38 |
| - | - | Axial, Box | Flanges | - | - | - | - | - | - | PKZM01 Series | - | - | - | - | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | ±20ppm/°C | - | 7.68 kOhms | Wirewound | - | - | 20W | - | - | - | - | - | R (0.01%) | - | Solder Lugs | Enclosure | - | Aluminum | - | - | - | - | Military, Moisture Resistant | - | - | - | 0.561 (14.25mm) | - | - | ||
![]() 281404 CI-PKZ01-G Eaton | 54 |
| - | - | Axial, Box | Flanges | - | - | - | - | - | 160 x 80 x 97 mm | PKZM01 Series | - | - | - | - | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | ±20ppm/°C | - | 301 Ohms | Wirewound | - | - | 20W | - | 97mm | - | - | - | R (0.01%) | - | Solder Lugs | Enclosure | - | Aluminum | - | - | - | - | Military, Moisture Resistant | - | - | - | 0.561 (14.25mm) | 160mm | - | ||
![]() 283185 PKZM0-XRM12 Eaton | 57 |
| - | - | - | - | - | - | - | - | - | - | PKZM0 + DILM12-01, PKZM0 + DILM7-01, PKZM0 + DILM9-01 | - | - | - | - | - | - | - | - | - | - | Spectre™ | - | - | Obsolete | - | - | - | - | General Purpose | - | - | 10 V ~ 30 V | - | 700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz | Router | - | - | I²C, USB | - | Wiring Set | - | - | 19dBm | -85dBm | -- | CDMA, GSM, LTE | -- | - | - | - | - | - | - | ||
![]() 022650 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | D-K150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ELC-CBPCGP3 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 284330 Eaton | In Stock | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | 680 | ||
![]() 205543 Eaton | In Stock | - | - | - | - | - | - | Yes | - | - | 1pc(s) | - | - | - | - | - | - | No | - | Device labeling system | - | - | - | - | - | - | - | - | ZFS74-T0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 002328 Eaton | In Stock | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 97 | - | - | 96 | ||
![]() 184131 Eaton | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B68766WEB Eaton | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | No | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 138387 Eaton | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | Contact protection rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |