- Width
- Series
- Type
- Height
- Material
- Manufacturer
- RoHS
- Type of accessory/spare part
- Accessory
- Spare part
- Length
- Packaging
Attribute column
Manufacturer
Eaton Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Accessory | Built-in depth | Degree of protection (IP), front side | For Use With | Height of the front | IO link master | Model | Mounting Styles | Number of buttons with LED | Number of colours of the display | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Operating Temp Range | Product Depth (mm) | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Screen diagonal | Spare part | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of accessory/spare part | Type of display | Usage Level | Voltage type of supply voltage | Voltage, Rating | Wall mounting/direct mounting | Width of the front | With colour display | Packaging | Series | Type | Power Rating | Depth | Current Rating | Pin Count | Output Voltage | Accessory Type | Size | Screening Level | VA Rating | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XTCEXFACC11 Eaton | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20C to 70C | 2(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | - | - | - | Bulk | - | - | - | - | - | 4 | - | - | - | Commercial | - | 1.6(mm) | - | - | - | 0.75(mm) | ||
![]() XTCEXFBG40 Eaton | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20C to 70C | 5(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | - | - | - | Bulk | - | - | - | - | - | 4 | - | - | - | Commercial | - | 7(mm) | - | - | - | 0.9(mm) | ||
![]() XTCEXCNG Eaton | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20C to 70C | 2(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | - | - | - | Bulk | - | - | - | - | - | 4 | - | - | - | Commercial | - | 1.6(mm) | - | - | - | 0.75(mm) | ||
![]() XIOC-TERM-18T Eaton | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20C to 70C | 2.5(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | - | - | - | Bulk | - | - | - | - | - | 4 | - | - | - | Commercial | - | 2(mm) | - | - | - | 0.75(mm) | ||
![]() XBACPU25D12 Eaton | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20C to 70C | 2.5(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | - | - | - | Bulk | - | - | - | - | - | 4 | - | - | - | Commercial | - | 3.2(mm) | - | - | - | 0.75(mm) | ||
![]() XTCEXFAGC22 Eaton | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20C to 70C | 3.2(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | - | - | - | Bulk | - | - | - | - | - | 4 | - | - | - | COMMERCIALC | - | 5(mm) | - | - | - | 0.75(mm) | ||
![]() XBACQT15D22 Eaton | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20C to 70C | 5(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | - | - | - | Bulk | - | - | - | - | - | 4 | - | - | - | Commercial | - | 7(mm) | - | - | - | 0.9(mm) | ||
![]() XTCEXSCN11 Eaton | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20C to 70C | 2.5(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | - | - | - | Bulk | - | - | - | - | - | 4 | - | - | - | Commercial | - | 2(mm) | - | - | - | 0.75(mm) | ||
![]() XTCEXFATC20 Eaton | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20C to 70C | 3.2(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | - | - | - | Bulk | - | - | - | - | - | 4 | - | - | - | Commercial | - | 5(mm) | - | - | - | 0.75(mm) | ||
![]() XBMKLM2 Eaton | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20C to 70C | 2(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | - | - | - | Bulk | - | - | - | - | - | 4 | - | - | - | Commercial | - | 1.6(mm) | - | - | - | 0.75(mm) | ||
![]() 121723 PKE-XTU-1,2 Eaton | 2152 |
| - | - | - | - | - | - | PKE12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | 0.3 → 1.2 A | - | - | Standard Trip Block | - | - | - | - | - | - | - | - | ||
![]() 171385 SL4-L230 Eaton | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230 V | - | - | - | - | Eaton Moeller | - | - | - | 30 mA | - | - | Bulb | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 15 |
| - | Plug In | - | - | - | - | DILK12 to DILK25 Series, DILL Series, DILM17 to DILM32 Series, DILMP32 to DILMP45 Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130 → 240 V ac | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | Varistor | 25 x 9 x 28mm | - | - | - | - | - | - | - | ||
![]() 179646 PKZM0-XDM15ME Eaton | 31 |
| - | - | - | - | - | - | DILM7-M15 Motor Starter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | Wiring Module | - | - | - | - | - | - | - | - | ||
![]() 9PXEBM72RT2U Eaton | In Stock | - | - | Rack Mount, Stand Alone | - | No | - | - | - | - | - | 9PX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery/accumulator | - | - | - | - | - | - | - | - | - | Extended Battery Module | 2.2kW | 440 | - | - | 72V | - | - | - | 2200VA | - | 86.5 | 440mm | 605 | - | ||
![]() 100422 DILM95-XCT Eaton | 2370 |
| - | - | - | - | - | - | DILM95 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Replacement Contact Pieces | - | - | - | - | - | - | - | - | ||
![]() 5PXEBM48RT2UG2 Eaton | 879 |
| - | Rack Mount, Stand Alone | - | Yes | - | - | - | - | - | 5PX G2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery/accumulator | - | - | - | - | - | - | - | - | - | UPS | - | 448 | - | - | 48V | - | - | - | - | - | 85.5 | - | 438 | - | ||
![]() 174621 DXE-EXT-SET Eaton | 24 |
| - | - | - | - | - | - | DE1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | Extension Parameter Set Module | - | - | - | - | - | - | - | - | ||
![]() 035129 SVB-PKZ0-CI Eaton | 39 |
| - | - | - | - | - | - | CI-K2-PKZ0-G(R)(V), CI-PKZ0-G(R)(V)M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | Enclosure | - | - | - | - | - | - | - | - | ||
![]() 171159 Eaton | In Stock | - | - | - | - | - | 25 | IP65 | - | 100 | No | - | - | 0 | 65536 | 1 | 0 | 0 | 0 | 0 | 1 | 0 | 1 | 0 | 0 | 320 | 240 | 1 | - | - | No | No | No | No | No | No | 3.5 | - | No | 20.4 - 28.8 | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | TFT | - | DC | - | No | 136 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |