- Series
- Features
- Lead Free Status / RoHS Status
- Moisture Sensitivity Level (MSL)
- Shielding
- Connector Type
- Number of Positions
- Part Status
- Color
- Length
- Cable Termination
- Contact Finish
Attribute column
Manufacturer
Eaton Battery Holders, Clips, Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Material | Housing Material | Insert Material | Shape | Package Cooled | Backshell Material, Plating | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Approvals | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Package | Primary Material | Product Status | Range | RoHS | Torque-Screw | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Capacitance | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Contact Finish | Housing Color | Output Type | Failure Rate | Lead Spacing | Wire Gauge | Note | Voltage | Number of Levels | Current | Shell Size, MIL | Lead Style | Cable Termination | Cable Opening | Usage | Pitch - Connector | Positions Per Level | Pitch - Cable | Mating Orientation | Wire Termination | Screw Thread | Includes | Connection Type | Features | Power Type | Diameter | Height Seated (Max) | Length | Width | Thickness (Max) | Contact Finish Thickness | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1055 Eaton | In Stock | - | - | - | Through Hole | - | - | - | - | - | Thermoplastic | - | - | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.2 Nm (1.7 Lb-In) | - | - | -40°C ~ 115°C | Bulk | YA | - | - | Active | - | - | - | - | - | - | Green | - | - | - | - | - | - | 0.150 (3.81mm) | - | - | - | - | - | - | - | - | - | - | 16-24 AWG | - | 150V | 3 | 10A | - | - | - | - | - | - | 4 | - | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | - | Interlocking (Side) | - | - | - | - | - | - | - | - | - | - | ||
![]() 207 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 155 Eaton | In Stock | - | - | Push Pin | - | - | - | - | - | Aluminium | - | - | Fins, Square | ASIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.9936 mm | 24.9936 mm | - | - | - | - | - | ||
![]() 208 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Obsolete | -- | - | - | Socket to Socket | - | 26 | Multiple, Ribbon | - | 2 | - | - | - | - | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | IDC | - | -- | 0.100 (2.54mm) | - | 0.050 (1.27mm) | - | - | - | - | - | Polarizing Key | - | - | - | 1.50 (457.20mm) | - | - | 30.0µin (0.76µm) | - | - | - | ||
![]() 98 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Obsolete | -- | - | - | Socket to Cable | - | 14 | Gray, Ribbon | - | 2 | - | - | - | - | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | IDC | - | -- | 0.100 (2.54mm) | - | 0.050 (1.27mm) | - | - | - | - | - | Polarizing Key, Strain Relief | - | - | - | 3.00 (914.40mm) | - | - | 15.0µin (0.38µm) | - | - | - | ||
![]() 154 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Obsolete | -- | - | - | Socket to Cable | - | 10 | Gray, Ribbon | - | 2 | - | - | - | - | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | IDC | - | -- | 0.100 (2.54mm) | - | 0.050 (1.27mm) | - | - | - | - | - | Strain Relief | - | - | - | 3.00 (914.40mm) | - | - | 30.0µin (0.76µm) | - | - | - | ||
![]() 1053 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCC Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | Carlo Gavazzi | ICS12LN08PCM1-FB | - | - | - | - | 8 mm | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | NC PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Pin Micro | - | DC | 12 mm | - | - | - | - | - | - | - | - | ||
![]() 292 Eaton | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Composite | - | - | Thermoplastic | - | - | - | - | - | - | - | CTVS06RF | Gold | Copper Alloy | - | - | - | - | Amphenol Aerospace Operations | Bulk | Composite | Active | - | - | - | - | - | -65°C ~ 200°C | - | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | Crimp | - | Plug, Male Pins | - | 28 | Silver | Aviation, Marine, Military | - | - | Threaded | - | - | - | C | Shielded | Environment Resistant | Electroless Nickel | 19-28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() 180 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Obsolete | -- | - | - | Socket to Socket | - | 14 | Gray, Ribbon | - | 2 | - | - | - | - | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | IDC | - | -- | 0.100 (2.54mm) | - | 0.050 (1.27mm) | - | - | - | - | - | Polarizing Key, Strain Relief | - | - | - | 0.500 (152.40mm, 6.00) | - | - | 15.0µin (0.38µm) | - | - | - | ||
![]() 590 Eaton | In Stock | - | - | Push Pin | - | - | - | - | - | Aluminium | - | - | Fins, Square | ASIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.005 mm | 40.005 mm | - | - | - | - | - | ||
![]() 197 Eaton | In Stock | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | - | - | - | - | - | - | - | - | - | 25V | - | -55°C ~ 125°C | Tape & Reel (TR) | VJ HIFREQ | 0.063 L x 0.032 W (1.60mm x 0.80mm) | ±20% | - | 1 (Unlimited) | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency | - | 36pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | 0.037 (0.94mm) | - | - | - | - | ||
![]() 150 Eaton | In Stock | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | 50V | - | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | - | 1 (Unlimited) | - | C0G, NP0 | - | - | - | - | Automotive | - | 82pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.057 (1.45mm) | - | - | - | AEC-Q200 | ||
![]() 293 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VG7241PT+423BGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 296 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 294 Eaton | In Stock | - | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Composite | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | 12 | -- | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, ACT | - | - | Active | -- | - | - | Receptacle Housing | For Female Sockets | 19 | - | - | - | - | Threaded | Crimp | - | - | B | Shielded | Environment Resistant | Chromate over Cadmium | 25-19 | - | Olive Drab | - | - | - | - | Contacts Not Included | - | - | - | J | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | - | - | - | -- | - | ||
![]() 1052 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Obsolete | -- | - | - | Socket to Socket | - | 20 | Gray, Ribbon | - | 2 | - | - | - | - | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | IDC | - | -- | 0.100 (2.54mm) | - | 0.050 (1.27mm) | - | - | - | - | - | -- | - | - | - | 0.500 (152.40mm, 6.00) | - | - | 15.0µin (0.38µm) | - | - | - | ||
![]() 99 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Obsolete | -- | - | - | Socket to Socket | - | 40 | Gray, Ribbon | - | 2 | - | - | - | - | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | IDC | - | -- | 0.100 (2.54mm) | - | 0.050 (1.27mm) | - | - | - | - | - | -- | - | - | - | 0.500 (152.40mm, 6.00) | - | - | 15.0µin (0.38µm) | - | - | - |