- Model
- Material
- Series
- Features
- Lead Free Status / RoHS Status
- Length
- Moisture Sensitivity Level (MSL)
- Part Status
- Type
- Color
- Connector Type
- Content
Attribute column
Manufacturer
Eaton Box Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Brand | Case Code - in | Case Code - mm | Colour front ring | Construction type lens | Content | Degree of protection (IP) | Degree of protection (NEMA) | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Lead Free Status / RoHS Status | Manufacturer | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Mounting Styles | NEMA Rating | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Part # Aliases | Product Status | RoHS-compliant | Type of electric connection | Unit Weight | Voltage, Rating | With front ring | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Color | Applications | Number of Rows | Subcategory | Power Rating | Technology | Shielding | Depth | Contact Finish | Termination Style | Panel Cutout Dimensions | Cable Termination | Usage | Pitch - Connector | Pitch - Cable | Product Type | Bushing, Grommet Type | Product | Features | Enclosure Type | Product Category | IP Rating | Height | Length | Width | Contact Finish Thickness | Diameter - Inside | Panel Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 900401 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 196905 Eaton | In Stock | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Door contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 186004 Eaton | In Stock | - | - | - | - | - | - | Chrome | Round | - | IP67/IP69K | Other | - | - | - | - | Metal | - | - | - | - | - | - | 0 | 1 | 0 | - | - | - | - | Other | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166660 Eaton | In Stock | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 110087 Eaton | In Stock | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 143966 Eaton | In Stock | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 140531 Eaton | In Stock | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 140533 Eaton | In Stock | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 172690 Eaton | In Stock | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 178127 Eaton | In Stock | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gas compression spring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 141843 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 4 | - | - | - | - | ||
![]() 51 Eaton | In Stock | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | - | - | - | - | - | Cable, Wires | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QuickSNAP™ | - | Active | -- | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | Bushing | - | Snap-Mount | - | - | - | - | - | - | - | -- | -- | -- | ||
![]() 900201 Eaton | In Stock | - | - | - | TE Connectivity / Holsworthy | 0603 | 1608 | - | - | - | - | - | 5000 | - | - | TE Connectivity | - | + 155 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | 1879207-8 | - | - | - | 0.000071 oz | 50 V | - | Cut Tape | RN73 | 0.1 % | - | - | 10 PPM / C | - | - | 237 kOhms | - | - | Industrial Controls | - | Resistors | 62.5 mW (1/16 W) | Thin Film | - | - | - | SMD/SMT | - | - | - | - | - | Thin Film Resistors | - | Precision Resistors Thin Film SMD | Tolerance down to 0.01% | - | Thin Film Resistors - SMD | - | 0.45 mm | 1.55 mm | 0.8 mm | - | - | - | - | ||
![]() 284713 Eaton | In Stock | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 138737 Eaton | In Stock | - | - | Metal | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | Door detent | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | DOOR-RET-CS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 172692 Eaton | In Stock | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2292 Eaton | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HS50-CI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mm | - | - | - | - | - | ||
![]() 690 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | Obsolete | -- | - | Socket to Plug | - | - | 40 | Gray, Ribbon | - | 2 | - | - | - | Unshielded | - | Gold | - | - | IDC | -- | 0.100 (2.54mm) | 0.050 (1.27mm) | - | - | - | Polarizing Key | - | - | - | - | 0.500 (152.40mm, 6.00) | - | 30.0µin (0.76µm) | - | - | - | ||
![]() EN1511N4LATCH Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | NEMA 4 | - | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Network Box | - | - | - | - | - | - | - | - | - | ||
![]() 262420 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |