- Width
- Height
- Circuit integrity
- Degree of protection (IP)
- Degree of protection (NEMA)
- Depth
- Surface protection
- Built-in depth
- Material housing
- Protection class
- With lock
- Color
Attribute column
Manufacturer
Eaton Racks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Housing Material | Body Material | (Ø) | Base Product Number | Built-in depth | Circuit integrity | Colour front ring | Connections | Construction type lens | Content | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Dim | Factory colour | Labelled | Lighting type | Manufacturer | Material front ring | Material housing | Mfr | NEMA Rating | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Package | Print motif | Product Status | Programmable | Protection class | Range | RoHS | Standard Frequency | Surface protection | With front ring | With lock | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Power (Watts) | Subcategory | Voltage - Supply | Depth | Current Rating | Frequency Stability | Output | Termination Style | Function | Output Type | Symmetry-Max | Failure Rate | Load Capacitance | Cable Length | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Product Type | Shielded | Maximum Pressure | Features | Enclosure Type | IP Rating | Height | Height Seated (Max) | Length | Width | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 216615 Eaton | In Stock | - | - | - | - | - | - | 29.7mm | - | - | - | Chrome | External contact | Round | 1pc(s) | - | IP67/IP69K | - | (Ø x H) 29.7 mm x 10 mm | White | No | None | - | Plastic | - | - | - | - | - | - | - | None | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | M22-DR-W | - | - | - | - | - | - | - | - | - | - | - | latch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | - | - | ||
![]() EPXM-DOOR-36 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 072147 Eaton | In Stock | - | - | - | - | - | - | - | - | 150 | Other | - | - | - | - | IP65 | - | Other | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | II | - | - | - | Other | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 175 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 | - | - | 250 | - | ||
![]() 091131 Eaton | In Stock | - | - | - | - | - | - | - | - | 150 | Other | - | - | - | - | Other | - | Other | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | II | - | - | - | Other | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 175 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 375 | - | - | 375 | - | ||
![]() 1864838 Eaton | In Stock | - | - | - | - | - | - | - | - | 100 | None | - | - | - | - | IP55 | - | Other | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | II | - | - | - | Untreated | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 365 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 205 | - | - | 275 | - | ||
![]() 034138 Eaton | In Stock | - | - | - | - | - | - | - | - | 150 | Other | - | - | - | - | IP65 | - | Other | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | II | - | - | - | Other | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 175 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 375 | - | - | 375 | - | ||
![]() 1860095 Eaton | In Stock | - | - | - | - | Plastic | - | - | - | 154 | None | - | - | - | - | IP66 | - | Other | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | II | - | - | - | Untreated | - | No | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | 365 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 205 | - | - | 185 | - | ||
![]() 1860893 Eaton | In Stock | - | - | - | - | - | - | - | - | 164 | None | - | - | - | - | Other | - | Other | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | II | - | - | - | Other | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 545 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 205 | - | - | 274 | - | ||
![]() 1967972 Eaton | In Stock | - | - | - | - | - | - | - | - | 72 | Other | - | - | - | - | IP3X | - | Other | - | - | - | - | Miscellaneous | - | Plastic | - | - | - | - | - | - | - | - | - | I | - | - | - | Other | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 335 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130 | - | - | 225 | - | ||
![]() 206881 CI-K1-95-TS Eaton | In Stock | - | - | - | - | - | Fibreglass Reinforced Polycarbonate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CI | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | IP65 | - | - | - | - | - | ||
![]() T9092B-CBSF Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 482.6 mm | - | - | ||
![]() T982A1-F-SS-009 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12A | - | - | - | - | - | - | - | - | 2.74 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 482.6 mm | - | ||
![]() RCP2500-AMP Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | - | - | - | - | - | - | - | 2.74 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 482.6 mm | - | ||
![]() E-PKZ01-PVT Eaton | In Stock | - | - | PQFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | - | - | - | No | - | - | - | 33 | - | - | - | - | Bulk | - | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | ±20(ppm) | - | - | - | - | 55(%) | - | 15(pF) | - | - | - | - | - | - | - | - | - | - | Industrial | IP55 | - | - | - | - | - | ||
![]() SRW12USDP Eaton | In Stock | - | - | 0402 (1005 Metric) | 0402 | - | - | - | SG73P1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | SG73P-RT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | - | 2 | ±200ppm/°C | - | 35.7 kOhms | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | - | - | - | 0.016 (0.40mm) | - | - | AEC-Q200 | ||
![]() EPXM-DOOR-48 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Racks & Rack Cabinets | - | - | - | - | - | - | - | - | - | - | ||
![]() XIOC-BP-EXT Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206885 CI-K3-160-TS Eaton | In Stock | - | - | Module Cube | -- | - | Fibreglass Reinforced Polycarbonate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CI | - | - | - | - | - | -40°C ~ 85°C | - | PPT2 | - | - | Active | - | - | - | - | - | - | - | - | 6 V ~ 34 V | - | - | - | 0 V ~ 5 V | Connector | - | Analog, RS-485 | - | - | - | - | ±0.0375% | ±20 PSI (±137.9 kPa) | Differential | Barbed, Threaded | Female - 1/8 (3.18mm) Swagelok™, Male - 0.13 (3.18mm) Tube | - | No | ±60 PSI (±413.69 kPa) | -- | - | IP65 | - | - | - | - | - | ||
![]() 093133 CI43E-125 Eaton | In Stock | - | - | Module Cube | -- | - | Fibreglass Reinforced Polycarbonate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CI | - | - | - | - | - | -40°C ~ 85°C | - | PPT2 | - | - | Active | - | - | - | - | - | - | - | - | 6 V ~ 34 V | - | - | - | 0 V ~ 5 V | Connector | - | Analog, RS-485 | - | - | - | - | ±0.0375% | ±50 PSI (±344.74 kPa) | Differential | Barbed | Male - 0.13 (3.18mm) Tube, Dual | - | No | ±150 PSI (±1034.21 kPa) | -- | - | IP65 | - | - | - | - | - | ||
![]() 9EZABB000000000 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Racks & Rack Cabinets | - | - | - | - | - | - | - | - | - | - |