- Width
- Height
- Circuit integrity
- Degree of protection (IP)
- Degree of protection (NEMA)
- Depth
- Surface protection
- Built-in depth
- Material housing
- Protection class
- With lock
- Color
Attribute column
Manufacturer
Eaton Racks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Housing Material | Body Material | Built-in depth | Circuit integrity | Colour front ring | Compatible with (details) | Construction type lens | Content | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Dim | Factory colour | For Use With | Labelled | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material front ring | Material housing | Protection class | Range | Recess diameter | RoHS-compliant | Surface protection | Switch/button features | With front ring | With lock | Operating Temperature | Series | Part Status | Type | Color | Voltage - Supply | Depth | Output | Termination Style | Function | Output Type | Input Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Shielded | Maximum Pressure | Features | IP Rating | Height | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 229305 CI-K2H-145-TS Eaton | In Stock | - | - | Cylinder | -- | - | - | Fibreglass Reinforced Polycarbonate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CI | - | - | - | - | - | - | -40°C ~ 105°C | MediaSensor™ | Active | - | - | 5V | - | 0.5 V ~ 4.5 V | M12, 4 Pin | - | Analog Voltage | - | ±0.5% | 750 PSI (5171.07 kPa) | Absolute | Threaded | Male - M12 x 1.0 | No | -- | Amplified Output, Temperature Compensated | IP65 | - | - | ||
![]() 289936 CI/E-PKZ01-XG Eaton | In Stock | - | - | Module Cube | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +L, +NHI-E, +U, A, NHI, PKZM01, VHI-PKZ01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 110°C | PPT2 | Active | - | - | 6 V ~ 34 V | - | 0 V ~ 5 V | Connector | - | Analog, RS-485 | - | ±0.075% | 50 PSI (344.74 kPa) | Gauge | Filtered, Threaded | Female - 1/8 (3.18mm) Swagelok™, Filter | - | 600 PSI (4136.85 kPa) | -- | - | - | - | ||
![]() 026690 Eaton | In Stock | - | - | - | - | - | Plastic | - | 250 | Other | - | - | - | - | IP65 | - | Other | - | - | - | - | - | - | - | - | Plastic | II | - | - | - | Other | - | - | No | - | - | - | - | Grey | - | 275 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 375 | 375 | ||
![]() 060282 Eaton | In Stock | - | - | - | - | Aluminum | - | - | 150 | Other | - | - | - | - | Other | - | Other | - | - | - | - | Grove Gear | - | EL-HM821-50-H1-56-16 | - | Plastic | II | - | - | - | Other | - | - | No | - | - | - | - | - | - | 100 | - | - | - | - | C-Face Coupled | - | - | - | - | - | - | - | - | - | 250 | 180 | ||
![]() 216631 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Black | - | Round | 1pc(s) | - | IP67/IP69K | - | - | - | - | Yes | - | - | - | Plastic | - | - | - | 22mm | - | - | Front ring (PVC) | Yes | - | - | - | - | M22S-DR-G-X1 | - | - | - | - | - | momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 017198 Eaton | In Stock | - | - | - | - | - | - | - | 150 | Other | - | - | - | - | Other | - | Other | - | - | - | - | - | - | - | - | Plastic | II | - | - | - | Other | - | - | No | - | - | - | - | - | - | 175 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 375 | 375 | ||
![]() 022643 Eaton | In Stock | - | - | - | - | - | Plastic | - | 200 | Other | - | - | - | - | IP65 | - | Other | - | - | - | - | - | - | - | - | Plastic | II | - | - | - | Other | - | - | No | - | - | - | - | Grey | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | 375 | ||
![]() 1860097 Eaton | In Stock | - | - | - | - | - | Plastic | - | 154 | None | - | - | - | - | IP66 | - | Other | - | - | - | - | - | - | - | - | Plastic | II | - | - | - | Untreated | - | - | No | - | - | - | - | Grey | - | 580 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 241 | 545 | ||
![]() 067401 Eaton | In Stock | - | - | - | - | Plastic | - | - | 250 | Other | - | Outdoor use,Lightning protection | - | 1pc(s) | IP65 | - | Other | (W x H x D) 375 x 375 x 125 mm | Grey | - | - | - | 067401 | - | - | Plastic | II | - | - | Yes | Other | - | - | No | - | - | - | U-CI44X | - | - | 125mm | - | - | - | - | - | - | - | - | - | - | - | - | closed | - | 375mm | 375mm | ||
![]() 065028 Eaton | In Stock | - | - | - | - | - | - | - | 200 | Other | - | - | - | - | Other | - | Other | - | - | - | - | - | - | - | - | Plastic | II | - | - | - | Other | - | - | No | - | - | - | - | - | - | 150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | 375 | ||
![]() 002238 Eaton | In Stock | - | - | - | - | - | Plastic | - | 125 | Other | - | - | - | - | IP65 | - | 4X | - | - | - | - | - | - | - | - | Plastic | II | - | - | - | Other | - | - | No | - | - | - | - | Grey | - | 150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | 375 | ||
![]() 015154 Eaton | In Stock | - | - | - | - | - | - | - | 150 | Other | - | - | - | - | IP65 | - | Other | - | - | - | - | - | - | - | - | Plastic | II | - | - | - | Other | - | - | No | - | - | - | - | - | - | 175 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | 187.5 | ||
![]() 1860932 Eaton | In Stock | - | - | - | - | - | - | - | 164 | None | - | - | - | - | IP66 | - | Other | - | - | - | - | - | - | - | - | Plastic | II | - | - | - | Untreated | - | - | No | - | - | - | - | - | - | 550 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 | 375 | ||
![]() 1860099 Eaton | In Stock | - | - | - | - | - | - | - | 154 | None | - | - | - | - | IP66 | - | Other | - | - | - | - | - | - | - | - | Plastic | II | - | - | - | Untreated | - | - | No | - | - | - | - | - | - | 545 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 730 | 223 | ||
![]() 1860096 Eaton | In Stock | - | - | - | - | - | Plastic | - | 154 | None | - | - | - | - | IP66 | - | Other | - | - | - | - | - | - | - | - | Plastic | II | - | - | - | Untreated | - | - | No | - | - | - | - | Grey | - | 365 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 365 | 205 | ||
![]() 1864832 Eaton | In Stock | - | - | - | - | - | - | - | 100 | None | - | - | - | - | Other | - | Other | - | - | - | - | - | - | - | - | Plastic | II | - | - | - | Other | - | - | No | - | - | - | - | - | - | 365 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 205 | 275 | ||
![]() 1860094 Eaton | In Stock | - | - | - | - | - | Plastic | - | 154 | None | - | - | - | - | IP66 | - | Other | - | - | - | - | - | - | - | - | Plastic | II | - | - | - | Untreated | - | - | No | - | - | - | - | Grey | - | 171 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 720 | 540 | ||
![]() 098208 Eaton | In Stock | - | - | - | - | - | Plastic | - | 125 | Other | - | - | - | - | Other | - | Other | - | - | - | - | - | - | - | - | Plastic | II | - | - | - | Other | - | - | No | - | - | - | - | Grey | - | 150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | 187.5 | ||
![]() 1860894 Eaton | In Stock | - | - | - | - | - | - | - | 164 | None | - | - | - | - | Other | - | Other | - | - | - | - | - | - | - | - | Plastic | II | - | - | - | Other | - | - | No | - | - | - | - | - | - | 540 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 216 | 360 | ||
![]() 038884 Eaton | In Stock | - | - | - | - | - | - | - | 250 | Other | - | - | - | - | Other | - | Other | - | - | - | - | - | - | - | - | Plastic | II | - | - | - | Other | - | - | No | - | - | - | - | - | - | 275 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 375 | 375 |