- Absolute Pull Range (APR)
- Base Resonator
- Current - Supply (Disable) (Max)
- Current - Supply (Max)
- Frequency
- Frequency Stability
- Function
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
Eaton Rack Thermal Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Degree of protection (IP) | Degree of protection (NEMA) | Mfr | Package | Product Status | Voltage type | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Depth | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height | Height Seated (Max) | Width | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRCOOL7KRM Eaton | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | Mercury United Electronics, Inc. | Strip | Active | - | -40°C ~ 85°C | QuikXO | 0.276 L x 0.197 W (7.00mm x 5.00mm) | VCTCXO | 2.5V | - | 16.367 MHz | ±1ppm | LVPECL | Amplitude Control | Crystal | 28mA (Typ) | 18mA (Typ) | - | ±8ppm | - | 0.102 (2.60mm) | - | - | ||
![]() 167275 Eaton | In Stock | - | - | Surface Mount | 4-SMD, No Lead | SG-8101 | IP54 | Other | EPSON | Tape & Reel (TR) | Active | AC | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V ~ 3.3V | 50 | 8.388 MHz | ±15ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | 100 | 0.055 (1.40mm) | 70 | - |