- Current Rating
- Mfr
- Package
- Product Status
- Series
- Voltage, Rating
- Operating Temperature
- Height Seated (Max)
- Package / Case
- Ratings
- Size / Dimension
- Base Product Number
Attribute column
Manufacturer
Eaton Barrel - Power Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | ElectricalLife | Mfr | Package | Product Status | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Current Rating (Amps) | Voltage - Supply | Ingress Protection | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Actuator Type | Circuit | Failure Rate | Switch Function | Panel Cutout Dimensions | Current - Supply (Disable) (Max) | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Spread Spectrum Bandwidth | Mechanical Life | Actuator Marking | Absolute Pull Range (APR) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P024-003-15D Eaton | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | SG-8101 | - | EPSON | Tape & Reel (TR) | Active | - | 120VAC | -40°C ~ 105°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | XO (Standard) | - | - | - | - | 1.8V ~ 3.3V | - | 15A | 68.736 MHz | ±20ppm | CMOS | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | ||
![]() P024-003-13A15D Eaton | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | SiTime | Tape & Reel (TR) | Active | - | 120VAC | -20°C ~ 70°C | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | XO (Standard) | - | - | - | - | 3.3V | - | 13A | 37.5 MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 33mA | - | - | - | - | - | 70µA | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | ||
![]() P024-010-15D Eaton | In Stock | - | - | - | 1206 (3216 Metric) | 1206 | SG73P2 | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Active | - | 120VAC | -55°C ~ 155°C | SG73P-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±2% | 2 | ±200ppm/°C | - | 36 Ohms | Thick Film | 0.333W, 1/3W | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | 0.028 (0.70mm) | AEC-Q200 | ||
![]() P024-001-13A15D Eaton | In Stock | - | - | - | 0805 (2012 Metric) | 0805 | RN73R2A | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 120VAC | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | 2 | ±50ppm/°C | - | 2.37 kOhms | Thin Film | 0.125W, 1/8W | - | - | - | 13A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.024 (0.60mm) | AEC-Q200 | ||
![]() P022-025-15D Eaton | In Stock | - | - | Panel Mount, Flange | - | - | - | 50,000 Cycles | Grayhill Inc. | Bulk | Active | 20 V | 120VAC | -30°C ~ 85°C | 47B | - | - | - | - | - | - | - | - | 0.4VA (AC/DC) | - | IP67 - Dust Tight, Waterproof | 10A | - | - | - | Solder Lug | - | - | - | Concave (Standard V) | DPDT | - | On-Off-On | - | - | Black | - | - | - | - | No Marking | - | - | - | - | ||
![]() P022-015-15D Eaton | In Stock | - | - | - | 0603 (1608 Metric) | 0603 | RN73R1J | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 120VAC | -55°C ~ 155°C | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.1% | 2 | ±5ppm/°C | - | 138 Ohms | Thin Film | 0.1W, 1/10W | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.022 (0.55mm) | AEC-Q200 | ||
![]() P024-006-15D Eaton | In Stock | - | - | - | - | - | - | - | PEI-Genesis | Bulk | Active | - | 120VAC | - | * | - | - | - | - | - | - | - | - | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |