- Connector Type A
- Connector Type B
- Mfr
- Package
- Product Status
- Series
- Base Product Number
- Color
- Contact Materials
- Contact Mating Finish
- Contact Tail Length
- Current-IEC
Attribute column
Manufacturer
Eaton D-Sub Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Base Product Number | Contact Materials | Current-IEC | Current-UL | Mfr | Package | Product Status | Torque-Screw | Voltage-UL | Operating Temperature | Series | Type | Number of Positions | Color | Pitch | Ingress Protection | Insulation Height | Termination Style | Contact Tail Length | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Connector Type A | Screw Size | Connector Type B | Features | Material Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P500-006 Eaton | In Stock | - | - | - | - | - | - | - | - | Glenair | Retail Package | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HD-15 Plug | - | HD-15 Receptacle | - | - | ||
![]() P502-010 Eaton | In Stock | - | - | - | - | - | - | - | - | Kamaya Inc. | Tape & Reel (TR) | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HD-15 Plug | - | HD-15 Plug | - | - | ||
![]() P450-006 Eaton | In Stock | - | - | Free Hanging (In-Line) | Thermoplastic | V808 | Copper | - | 20 A | Amphenol Anytek | Bulk | Active | 0.45 Nm (4.0 Lb-In) | 300 V | -40°C ~ 115°C | V8 | Plug, Male Pins | 8 | Green | 0.300 (7.62mm) | - | 0.591 (15.00mm) | Screw - Leaf Spring, Wire Guard | - | 1 | Tin | 12-24 AWG | 8 | 180° | - | - | 7-8mm | D Subminiature Socket, 9 Way | M3 | D Subminiature Socket, 9 Way | Mating Flange | UL94 V-0 |