- Mfr
- Package
- Product Status
- Series
- Connector Type A
- Connector Type B
- Base Product Number
- Mounting Type
- Operating Temperature
- Features
- Package / Case
- Type
Attribute column
Manufacturer
Eaton Video Cables (DVI, HDMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Material - Insulation | Terminal Screw Material | Base Product Number | Contact Materials | Current-IEC | Current-UL | Mfr | Package | Product Status | Torque-Screw | Voltage-UL | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Color | Number of Rows | Power (Watts) | Current Rating (Amps) | Pitch | Voltage - Supply | Ingress Protection | Insulation Height | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Wire Gauge | Current - Supply (Disable) (Max) | Contact Tail Length | Number of Circuits | Number of Levels | Spread Spectrum Bandwidth | Contact Mating Finish | Wire Gauge or Range - AWG | Terminal Block Type | Bottom Termination | Barrier Type | Positions Per Level | Top Termination | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Terminal Screw Finish | Connector Type A | Screw Size | Connector Type B | Number of Wire Entries | Absolute Pull Range (APR) | Features | Height Seated (Max) | Material Flammability Rating | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P583-006 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DisplayPort Plug | - | Mini DisplayPort Plug | - | - | - | - | - | - | ||
![]() P139-06N-DP Eaton | 35 |
| - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mini DisplayPort Plug | - | DisplayPort Receptacle | - | - | - | - | - | - | ||
![]() P560-010 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Chicago Pneumatic | Box | Active | - | - | - | - | - | - | - | - | - | Hose Whip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DVI-D Dual Link Plug | - | DVI-D Dual Link Plug | - | - | - | - | - | - | ||
![]() P580-006 Eaton | 67 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | SiTime | Strip | Active | - | - | - | -20°C ~ 70°C | SiT8008 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | - | - | 32 MHz | ±50ppm | HCMOS, LVCMOS | - | Enable/Disable | MEMS | 4.5mA | - | 4mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DisplayPort Plug | - | DisplayPort Plug | - | - | - | 0.031 (0.80mm) | - | - | ||
![]() P568-025-EZ Eaton | In Stock | - | - | - | 1206 (3216 Metric) | 1206 | - | - | - | RS73F2B | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 155°C | RS73 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.5% | 2 | ±25ppm/°C | - | 6.65 MOhms | - | Thick Film | - | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.028 (0.70mm) | - | AEC-Q200 | ||
![]() P136-000. Eaton | In Stock | - | - | Through Hole | - | - | Thermoplastic | - | - | VK16 | Copper | - | 15 A | Amphenol Anytek | Bulk | Active | - | 300 V | - | -40°C ~ 115°C | VK | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 16 | - | Green | - | - | - | 0.200 (5.08mm) | - | - | 0.571 (14.50mm) | - | - | - | Solder | - | - | - | - | - | 0.161 (4.10mm) | - | 1 | - | Tin | - | - | - | - | 16 | - | - | 45° | - | - | - | DisplayPort Plug | - | HDMI Receptacle | - | - | Mating Flange | - | UL94 V-0 | - | ||
![]() P583-003 Eaton | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (5x5) | - | - | - | CY22391 | - | - | - | Infineon Technologies | Tray | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DisplayPort Plug | - | Mini DisplayPort Plug | - | - | - | - | - | - | ||
![]() P568-050-EZ Eaton | 35 |
| - | Through Hole, Right Angle | - | - | - | Thermoplastic | Steel | YK401 | - | - | - | Amphenol Anytek | Bulk | Active | - | - | 300V | -40°C ~ 115°C | YK401 | - | - | - | - | - | - | - | - | Black | 1 | - | 20A | 0.325 (8.26mm) | - | - | - | - | - | - | - | - | - | - | 12-22 AWG | - | - | 8 | - | - | - | - | Barrier Block | PC Pin | 3 Wall (Tri) | - | Screws with Captive Plate | - | - | - | - | Zinc | HDMI Plug | - | HDMI Plug | 8 | - | - | - | UL94 V-0 | - |