- Width
- Height
- Material
- Depth
- Degree of protection (IP)
- Model
- Type
- Series
- Type of electrical connection of main circuit
- Length
- Type of control element
- Rated permanent current Iu
Attribute column
Manufacturer
Eaton Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Number of Pins | Material | Accessory | Adjustment range undelayed short-circuit release | Angle | Approvals | Cable entry | Cable Types | CoilResistance | Colour front ring | Connections | Construction type lens | Content | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Jacket Material | Manufacturer | Manufacturer Part Number | Material front ring | Material housing | Max. temperature | Maximum Voltage | Mfr | Min. temperature | Model | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Overload release current setting | Package | Phase failure sensitive | Product Status | Rail mounting possible | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated operation power NEMA | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | RoHS | Spare part | Switch off technique | Type of accessory/spare part | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Type of fastening | Voltage Rating (AC) | Voltage Rating (DC) | Voltage type for actuating | With front ring | With integrated auxiliary switch | With integrated under voltage release | With light source | With lock | With thermal protection | Packaging | Series | Tolerance | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power Rating | Depth | Current Rating | Function | Contact Style | Max Voltage Rating (AC) | Max Current Rating | Element Configuration | Throw Configuration | Viewing Angle | Max Voltage Rating (DC) | Sealable | Test Current | Forward Voltage | Thread Size | Operate Time | Coil Current | Gate to Source Voltage (Vgs) | Coil Voltage (DC) | Color Rendering Index (CRI) | Connection Type | IP Rating | Height | Length | Width | Radiation Hardening | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 226566 Eaton | In Stock | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GE | 97F9968 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | 250 | - | - | ||
![]() 192961 Eaton | In Stock | - | - | Production (Last Updated: 1 week ago) | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | IP31 | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | Yes | - | - | M32 | - | - | - | - | - | - | - | 244 | - | 595 | - | - | ||
![]() 191606 Eaton | In Stock | - | - | - | Through Hole | 8 | - | - | 2 - 15 | - | - | - | - | 1.56 kΩ | - | - | - | - | IP20 | - | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140 - 350 | - | Yes | - | - | - | - | - | 690 - 690 | - | - | 110 | 200 | - | 350 | 35 | Compliant | - | Electronic | - | Rocker lever | - | Screw connection | - | 115 V | 28 V | - | - | No | No | - | - | Yes | - | - | - | PC Pin | - | - | 125 °C | -65 °C | - | - | - | - | 10.29 mm | - | - | - | 115 V | - | - | DPDT | - | 28 V | - | - | - | - | 2 ms | 16.99 mA | - | 26.5 V | - | - | - | 275 | 9.4 mm | 140 | No | - | ||
![]() 192334 Eaton | In Stock | - | - | - | - | - | - | - | 2 - 18 | - | - | - | - | - | - | - | - | - | IP20 | - | - | Built-in device slide-in technique (withdrawable) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 - 250 | - | Yes | - | - | - | - | - | 690 - 690 | - | - | 75 | 132 | - | 250 | 35 | Non-Compliant | - | Electronic | - | Rocker lever | - | Other | - | - | - | - | - | No | No | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 346 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260 | - | 185 | - | - | ||
![]() 207076 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | Plastic | - | - | - | - | Reverser | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.5 | - | 4 | - | 20 | - | Non-Compliant | - | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 192250 Eaton | In Stock | - | - | - | - | - | - | - | 2 - 18 | - | - | - | - | - | - | - | - | - | IP20 | - | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | 20 - 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | Non-Compliant | - | - | - | Rocker lever | - | Screw connection | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 214655 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 6 | - | - | - | - | No | 0 - 0 | 0 - 0 | 24 - 24 | - | 9 | 9 | - | 4 | 3.7 | - | - | - | - | - | - | - | - | Screw connection | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reversing contactor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 192370 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | Other | PUR | - | - | - | - | - | - | IP20 | - | - | - | Murrelektronik | 7000-11061-2360150 | - | - | - | 250 VAC;250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | Rocker lever | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 1.5 Meters | - | - | - | ||
![]() 216566 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw terminals | - | 1pc(s) | - | - | - | - | - | - | - | - | - | +70°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Floor fastening | - | - | AC | - | - | - | Yes | - | - | - | - | - | - | M22-LEDC230-W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 196026 Eaton | In Stock | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | R4507-BL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1707 | - | 707 | - | - | ||
![]() 192876 Eaton | In Stock | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1107 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 82 | - | 682 | - | - | ||
![]() 184504 Eaton | In Stock | - | - | - | - | - | Nickel Plated Brass | Yes | - | Straight | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic | Adaptaflex, a Division of T & B | S63/61/C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Filter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compression | - | - | - | - | - | - | ||
![]() 236156 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | - | 5.62 kΩ | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 215036 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 982162 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 269006 Eaton | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | 1 A | - | - | 110 ° | - | - | 350 mA | 2.9 V | - | - | - | - | - | 70 | - | - | - | - | - | - | - | ||
![]() 216586 Eaton | In Stock | - | - | - | Through Hole | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | ||
![]() 181366 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Titanium | - | Round | - | IP67/IP69K | - | 12 | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | 0 | 0 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 185114 Eaton | In Stock | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | 682 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 61.5 | - | 1198 | - | - | ||
![]() 182906 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Front fastening | - | - | AC | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |