- Width
- Height
- Material
- Depth
- Degree of protection (IP)
- Model
- Type
- Series
- Type of electrical connection of main circuit
- Length
- Type of control element
- Rated permanent current Iu
Attribute column
Manufacturer
Eaton Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Built-in depth | Colour front ring | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Construction type lens | Content | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Labelled | Manufacturer | Material front ring | Material quality | Mfr | Model | Nominal cross section | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Overvoltage category | Package | Pollution degree | Product Status | Rated permanent current Iu | Recess diameter | Supporting protocol for ASI | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Surface protection | Switch/button features | Switching current (max.) | Type of control element | Type of electric connection | Type of fastening | Voltage type | With front ring | With optical interface | Operating Temperature | Series | Size / Dimension | Type | Depth | Frequency | Frequency Stability | Function | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 192916 Eaton | In Stock | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.5 | - | - | - | - | - | - | - | 67 | - | - | 795 | - | ||
![]() 193481 Eaton | In Stock | - | - | - | - | - | 75.5 | - | 1 - 25 | 1 - 25 | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 193486 Eaton | In Stock | - | - | - | - | - | 75.5 | - | 1 - 25 | 1 - 25 | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 193521 Eaton | In Stock | - | - | - | - | - | 75.5 | - | 1 - 25 | 1 - 25 | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 193526 Eaton | In Stock | - | - | - | - | - | 75.5 | - | 1 - 25 | 1 - 25 | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 193987 Eaton | In Stock | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic | - | Single rocker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | - | - | - | - | Engage (snap) | - | - | - | - | - | - | - | 76 | - | - | - | - | - | - | - | 13 | - | - | 59 | - | ||
![]() 192654 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blind plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 82 | - | - | - | - | - | - | - | 97 | - | - | 595 | - | ||
![]() 207106 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | IP65 | - | Surface mounted device | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | Toggle | - | - | - | - | - | - | - | - | T0-2-8231/I1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 193495 Eaton | In Stock | - | - | - | - | - | 75.5 | - | 1 - 25 | 1 - 25 | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 180606 Eaton | In Stock | - | - | - | - | - | 70.5 | - | 1.5 - 16 | 1.5 - 35 | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | 50/60 Hz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 216806 Eaton | In Stock | - | - | - | - | - | - | Chrome | - | - | Round | 1pc(s) | - | IP67/IP69K | - | - | Yes | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Front ring (PVC) | - | - | - | - | - | Yes | - | - | - | - | M22-DRLH-W-X0 | - | - | - | momentary | - | - | - | - | - | - | - | - | - | ||
![]() 216626 Eaton | In Stock | - | - | - | - | - | - | Chrome | - | - | Round | - | - | IP67/IP69K | - | - | No | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 193994 Eaton | In Stock | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic | - | Two-part rocker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | - | - | - | - | Engage (snap) | - | - | - | - | - | - | - | 55 | - | - | - | - | - | - | - | 7 | - | - | 55 | - | ||
![]() 193075 Eaton | In Stock | - | - | - | - | Steel | - | - | - | - | - | - | IP31 | - | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 | - | - | - | - | - | - | - | 1740 | - | - | 292 | - | ||
![]() 211827 Eaton | In Stock | - | - | - | - | - | 75 | - | 2.5 - 50 | 2.5 - 50 | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 215616 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 290 | - | - | ||
![]() 185627 Eaton | In Stock | - | - | - | - | - | - | Titanium | - | - | Round | - | IP67/IP69K | - | 12 | - | - | - | Plastic | - | - | - | - | 0 | 1 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 193241 Eaton | In Stock | - | - | - | - | Steel | - | - | - | - | - | - | IP55 | - | Other | - | - | Miscellaneous | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | 1027 | - | - | 405 | - | ||
![]() 184525 Eaton | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Connecting cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 60°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | 11.0592 MHz | ±30ppm | - | 250 Ohms | 17pF | Fundamental | ±20ppm | - | 0.031 (0.80mm) | - | - | - | ||
![]() 180665 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | Other | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | 4 | 0 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | - | Bulk | - | Active | - | - | No | No | Yes | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | - | - | - | - | - | - | No | - | * | - | - | 169 | - | - | - | - | - | - | - | 230 | - | - | 90 | - |