- Series
- Tolerance
- Capacitance
- Mounting Type
- Operating Temperature
- Lifetime @ Temp.
- Lead Spacing
- Package / Case
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Size / Dimension
- Termination
Attribute column
Manufacturer
Eaton Electric Double Layer Capacitors (EDLC), Supercapacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Capacitance Tolerance | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Type | Capacitance | Subcategory | Orientation | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Leakage Current | Product Type | Operating Temperature Range | ESR | Product | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TVA1635-3R0356-R Eaton - Electronics Division | In Stock | - | - | Through Hole | Radial, Can | -10%, +30% | - | 1000 Hrs @ 65°C | + 65 C | Eaton - Electronics Division | - 40 C | Bulk | Active | AEC-Q200 | - | - | 3 V | 3 VDC | -40°C ~ 65°C | - | ELX1087 | 0.650" Dia (16.50mm) | -10%, +30% | - | PC Pins | TVA Supercapacitor | 35 F | Capacitors | Vertical | Radial | 150mOhm | 0.295" (7.50mm) | 0.8 mm | 90 uA | Supercapacitors / Ultracapacitors | - | 0.015ohm | Supercapacitors | - | - | 16.5 mm | - | 1.496" (38.00mm) | 38 mm | - | 38mm | ||
![]() HSL1014-3R8106-R Eaton | In Stock | - | - | Through Hole | Radial, Can | - | - | 1000 Hrs @ 60°C | - | Eaton - Electronics Division | - | Strip | Obsolete | - | - | - | 3.8 V | - | -25°C ~ 60°C | - | HSL | 0.335 Dia (8.50mm) | ±20% | - | PC Pins | - | 10 F | - | - | - | 1.5Ohm | 0.138 (3.50mm) | - | - | - | - | - | - | - | - | - | - | 0.610 (15.50mm) | - | - | - | ||
![]() PM-5R0H305T-1 Eaton | In Stock | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B1020-2R5335-1 Eaton | In Stock | - | - | - | - | - | - | - | + 70 C | - | - 25 C | - | - | - | N | 0.015873 oz | - | 2.5 VDC | - | Bulk | B | - | - 20 %, + 80 % | - | - | Cylindrical | 3.3 F | - | Vertical | Radial | - | 5 mm | 0.6 mm | - | - | - 25 C to + 70 C | 150 mOhms | Electric Double Layer Capacitors | - | - | 10 mm | - | - | 20.5 mm | - | - | ||
![]() PHVL-3R9V255-R Eaton - Electronics Division | In Stock | - | - | Through Hole | Radial | -10%, +30% | - | 5000 Hrs @ 85°C | + 85 C | Eaton - Electronics Division | - 40 C | Bulk | Active | - | - | - | 3.9 V | 3.9 VDC | -40°C ~ 65°C | - | PHVL | 0.839" L x 0.433" W (21.30mm x 11.00mm) | -10%, +30% | - | PC Pins | Cylindrical Pack | 2.5 F | Capacitors | Vertical | Radial | 80mOhm | 0.209" (5.30mm) | 0.6 mm | 4 uA | Supercapacitors / Ultracapacitors | - | 0.08ohm | Electric Double Layer Capacitors | 21.3mm | 11mm | - | 23 mm | 0.906" (23.00mm) | 21.3 mm | 11 mm | 23mm | ||
![]() KVR-5R0C155-R Eaton - Electronics Division | In Stock | - | - | Through Hole | Radial, Can | - | - | 1000 Hrs @ 70°C | + 70 C | Eaton - Electronics Division | - 25 C | Tray | Active | - | - | - | 5 V | 5 VDC | -25°C ~ 70°C | - | KVR | 0.819" Dia (20.80mm) | -20%, +80% | - | PC Pins | Coin Cell | 1.5 F | Capacitors | Horizontal | Through Hole | 30Ohm | 0.197" (5.00mm) | - | - | Supercapacitors / Ultracapacitors | - | 30 Ohms | Supercapacitors | - | - | 20.8 mm | 8.1 mm | 0.319" (8.10mm) | - | - | - | ||
![]() XVM-315R9255-R Eaton | In Stock | - | - | - | - | - | - | - | + 65 C | - | - 40 C | - | - | - | Details | - | - | 315.9 VDC | - | - | XVM | - | - 5 %, + 20 % | - | - | Module | 2.56 F | - | Vertical | Screw | - | - | - | 23 mA | - | - | 530 mOhms | Electric Double Layer Capacitors | - | - | - | 60 mm | - | 440 mm | 377 mm | - | ||
![]() TV1020-3R0605-AP Eaton - Electronics Division | In Stock | - | - | Through Hole | Radial, Can | - | - | 1000 Hrs @ 65°C | - | Eaton - Electronics Division | - | Tape & Box (TB) | Active | - | - | - | 3 V | - | -40°C ~ 65°C | - | TV | 0.413" Dia (10.50mm) | -10%, +30% | - | PC Pins | - | 6 F | - | - | - | 35mOhm | 0.197" (5.00mm) | - | - | - | - | - | - | - | - | - | - | 0.878" (22.30mm) | - | - | - | ||
![]() PHVL-3R9H255-R Eaton - Electronics Division | In Stock | - | - | Through Hole | Radial | -10%, +30% | - | 5000 Hrs @ 85°C | + 85 C | Eaton - Electronics Division | - 40 C | Bulk | Active | - | - | - | 3.9 V | 3.9 VDC | -40°C ~ 65°C | - | PHVL | 0.839" L x 0.433" W (21.30mm x 11.00mm) | -10%, +30% | - | PC Pins | Cylindrical Pack | 2.5 F | Capacitors | Horizontal | Radial | 80mOhm | 0.209" (5.30mm) | 0.6 mm | 4 uA | Supercapacitors / Ultracapacitors | - | 0.08ohm | Electric Double Layer Capacitors | 23mm | 21.3mm | - | 23 mm | 0.906" (23.00mm) | 21.3 mm | 11 mm | 11mm | ||
![]() PTV-6R0H305-R Eaton - Electronics Division | In Stock | - | - | Through Hole | Radial | - | - | 1000 Hrs @ 65°C | + 85 C | Eaton - Electronics Division | - 40 C | Bulk | Active | - | - | - | 6 V | 6 VDC | -40°C ~ 65°C | - | PTV | 0.839" L x 0.433" W (21.30mm x 11.00mm) | -10%, +20% | - | PC Pins | Cylindrical Pack | 3 F | Capacitors | Horizontal | Radial | 70mOhm | 0.209" (5.30mm) | 0.6 mm | - | Supercapacitors / Ultracapacitors | - | 100 mOhms | Electric Double Layer Capacitors | - | - | - | 11 mm | 0.925" (23.50mm) | 32.5 mm | 21.3 mm | - | ||
![]() TV1245-3R0346-1 Eaton | In Stock | - | - | - | - | - | 50 | - | + 65 C | - | - 40 C | - | - | - | No -RoHS Version Available | - | - | 3 VDC | - | Bulk | TV | - | - 10 %, + 30 % | - | - | Cylindrical | 34 F | - | - | - | - | - | - | - | - | - | - | Electric Double Layer Capacitors | - | - | - | - | - | - | - | - | ||
![]() KVR-5R0V155-R Eaton - Electronics Division | In Stock | - | - | Through Hole | Axial, Can - Vertical | - | - | 1000 Hrs @ 70°C | + 70 C | Eaton - Electronics Division | - 25 C | Tray | Active | - | - | - | 5 V | 5 VDC | -25°C ~ 70°C | - | KVR | 0.752" Dia (19.10mm) | -20%, +80% | - | PC Pins | Coin Cell | 1.5 F | Capacitors | Vertical | Through Hole | 30Ohm | 0.197" (5.00mm) | - | - | Supercapacitors / Ultracapacitors | - | 30 Ohms | Supercapacitors | - | - | 19.1 mm | 20.5 mm | 0.807" (20.50mm) | - | - | - | ||
![]() HS1014-3R8106-R Eaton | In Stock | - | - | Through Hole | Radial, Can | - | - | 1000 Hrs @ 70°C | - | Eaton - Electronics Division | - | Strip | Obsolete | - | - | - | 3.8 V | - | -15°C ~ 70°C | - | HS | 0.335 Dia (8.50mm) | ±20% | - | PC Pins | - | 10 F | - | - | - | 1.5Ohm | 0.138 (3.50mm) | - | - | - | - | - | - | - | - | - | - | 0.610 (15.50mm) | - | - | - | ||
![]() XLHVS1020944C0B00 Eaton - Electronics Division | 651 |
| - | Chassis Mount | Module | - | - | 1500 Hrs @ 65°C | - | - | - | - | - | - | - | - | 102 V | - | -40°C ~ 65°C | Box | XLHV | 18.898" L x 19.094" W (480.00mm x 485.00mm) | 0%, +20% | Active | - | - | 94.4 F | - | - | - | 9.7mOhm | - | - | - | - | - | - | - | - | - | - | - | 6.142" (156.00mm) | - | - | - | ||
![]() PTV-6R0V165-R Eaton - Electronics Division | 231997 | - | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | 6 V | - | -40°C ~ 65°C | Bulk | PTV | 0.681" L x 0.354" W (17.30mm x 9.00mm) | - | Active | PC Pins | - | 1.65 F | - | - | - | 150mOhm | - | - | - | - | - | - | - | - | - | - | - | 0.866" (22.00mm) | - | - | - | ||
![]() PHVL-3R9V474-R Eaton - Electronics Division | In Stock | - | - | Through Hole | Radial | -10%, +30% | - | 5000 Hrs @ 85°C | + 85 C | Eaton - Electronics Division | - 40 C | Bulk | Active | - | - | - | 3.9 V | 3.9 VDC | -40°C ~ 65°C | - | PHVL | 0.681" L x 0.354" W (17.30mm x 9.00mm) | -10%, +30% | - | PC Pins | Cylindrical Pack | 470 mF | Capacitors | Vertical | Radial | 400mOhm | 0.465" (11.80mm) | 0.5 mm | 1 uA | Supercapacitors / Ultracapacitors | - | 0.4ohm | Electric Double Layer Capacitors | 17.3mm | 9mm | - | 14.5 mm | 0.571" (14.50mm) | 17.3 mm | 9 mm | 14.5mm | ||
![]() HV1625-2R7256-2 Eaton | In Stock | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TVA1625-3R0256-R Eaton - Electronics Division | In Stock | - | - | Through Hole | Radial, Can | -10%, +30% | - | 1000 Hrs @ 65°C | + 65 C | Eaton - Electronics Division | - 40 C | Bulk | Active | AEC-Q200 | - | - | 3 V | 3 VDC | -40°C ~ 65°C | - | ELX1087 | 0.650" Dia (16.50mm) | -10%, +30% | - | PC Pins | TVA Supercapacitor | 25 F | Capacitors | Vertical | Radial | 180mOhm | 0.295" (7.50mm) | 0.8 mm | 60 uA | Supercapacitors / Ultracapacitors | - | 0.018ohm | Supercapacitors | - | - | 16.5 mm | - | 1.118" (28.40mm) | 28.4 mm | - | 28.4mm | ||
![]() HS1025-3R8706-R Eaton - Electronics Division | In Stock | - | - | Through Hole | Radial, Can | ± 20% | - | 1000 Hrs @ 70°C | + 70 C | Eaton - Electronics Division | - 15 C | Bulk | Active | - | - | - | 3.8 V | 3.8 VDC | -15°C ~ 70°C | - | HS | 0.413" Dia (10.50mm) | ±20% | - | PC Pins | Cylindrical | 70 F | Capacitors | Vertical | Through Hole | 250mOhm | 0.197" (5.00mm) | - | - | Supercapacitors / Ultracapacitors | - | 0.25ohm | Hybrid Capacitors | - | - | 10.5 mm | 27 mm | 1.063" (27.00mm) | - | - | 27mm | ||
![]() XL60-3R0308W-R Eaton - Electronics Division | In Stock | - | - | Chassis Mount | Axial, Can | - | - | 1500 Hrs @ 65°C | + 85 C | Eaton - Electronics Division | - 40 C | Bulk | Active | - | - | - | 3 V | 3 VDC | -40°C ~ 65°C | - | XL60 | 2.390" Dia x 5.433" L (60.70mm x 138.00mm) | 0%, +20% | - | Weld Stud | Cylindrical | 3000 F | Capacitors | Horizontal | Screw | 0.23mOhm | - | - | - | Supercapacitors / Ultracapacitors | - | 230 uOhms | Electric Double Layer Capacitors | - | - | 60.3 mm | - | - | 138 mm | - | - |