- Capacitance
- Tolerance
- Voltage Rating DC
- Product Type
- Subcategory
- Termination Style
- Length
- Width
- Height
- Lead Spacing
- Dielectric
- Lead Style
Attribute column
Manufacturer
Eaton Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Pitch Spacing | Voltage Rating DC | Tolerance | Capacitance | Subcategory | Termination Style | Dielectric | Lead Spacing | Lead Style | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFDKS55K306E154BH Eaton | In Stock | - | - | 4 Pin | + 105 C | - 40 C | 10.2 mm | 550 VDC | 10 % | 30 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 44 mm | 42 mm | 24 mm | ||
![]() EFDKS55K107F034DH Eaton | In Stock | - | - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 550 VDC | 10 % | 0.01 pF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 50 mm | 57.5 mm | 35 mm | ||
![]() EFDKS45K806E174DH Eaton | In Stock | - | - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 450 VDC | 10 % | 80 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 50 mm | 42 mm | 35 mm | ||
![]() EFDKS45K756F024DH Eaton | In Stock | - | - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 450 VDC | 10 % | 75 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 45 mm | 57.5 mm | 30 mm | ||
![]() EFDKS45K506E144BH Eaton | In Stock | - | - | 4 Pin | + 105 C | - 40 C | 10.2 mm | 450 VDC | 10 % | 50 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 43 mm | 42 mm | 28 mm | ||
![]() EFDKS45K127F034DH Eaton | In Stock | - | - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 450 VDC | 10 % | 0.012 pF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 50 mm | 57.5 mm | 35 mm | ||
![]() EFDKS45K167F044DH Eaton | In Stock | - | - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 450 VDC | 10 % | 0.016 pF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 55 mm | 57.5 mm | 45 mm | ||
![]() EFDKS45K156D122LH Eaton | In Stock | - | - | 2 Pin | + 105 C | - 40 C | - | 450 VDC | 10 % | 15 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 33 mm | 32 mm | 18 mm | ||
![]() EFDKS45K505D032LH Eaton | In Stock | - | - | 2 Pin | + 105 C | - 40 C | - | 450 VDC | 10 % | 5 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 20 mm | 32 mm | 11 mm | ||
![]() EFDKS45K106D072LH Eaton | In Stock | - | - | 2 Pin | + 105 C | - 40 C | - | 450 VDC | 10 % | 10 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 24.5 mm | 32 mm | 15 mm | ||
![]() EFDKS45K117F034DH Eaton | In Stock | - | - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 450 VDC | 10 % | 0.011 pF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 50 mm | 57.5 mm | 35 mm | ||
![]() EFDKS1CK805E154BH Eaton | In Stock | - | - | 4 Pin | + 105 C | - 40 C | 10.2 mm | 1.2 kVDC | 10 % | 8 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 44 mm | 42 mm | 24 mm | ||
![]() EFDKS1CK505E102LH Eaton | In Stock | - | - | 2 Pin | + 105 C | - 40 C | - | 1.2 kVDC | 10 % | 5 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 32 mm | 42 mm | 19 mm | ||
![]() EFDKS1CK705E114BH Eaton | In Stock | - | - | 4 Pin | + 105 C | - 40 C | 10.2 mm | 1.2 kVDC | 10 % | 7 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 37 mm | 42 mm | 22 mm | ||
![]() EFDKS1CK456F064DH Eaton | In Stock | - | - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 1.2 kVDC | 10 % | 45 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 65 mm | 57.5 mm | 45 mm | ||
![]() EFDKS1CK406F064DH Eaton | In Stock | - | - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 1.2 kVDC | 10 % | 40 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 65 mm | 57.5 mm | 45 mm | ||
![]() EFDKS1CK505D132LH Eaton | In Stock | - | - | 2 Pin | + 105 C | - 40 C | - | 1.2 kVDC | 10 % | 5 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 37 mm | 32 mm | 22 mm | ||
![]() EFDKS1CK405D122LH Eaton | In Stock | - | - | 2 Pin | + 105 C | - 40 C | - | 1.2 kVDC | 10 % | 4 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 33 mm | 32 mm | 18 mm | ||
![]() EFDKS1CK205D072LH Eaton | In Stock | - | - | 2 Pin | + 105 C | - 40 C | - | 1.2 kVDC | 10 % | 2 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 24.5 mm | 32 mm | 15 mm | ||
![]() EFDKS1CK305D102LH Eaton | In Stock | - | - | 2 Pin | + 105 C | - 40 C | - | 1.2 kVDC | 10 % | 3 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 30 mm | 32 mm | 16 mm |