- Capacitance
- Tolerance
- Voltage Rating DC
- Product Type
- Subcategory
- Termination Style
- Length
- Width
- Height
- Lead Spacing
- Dielectric
- Lead Style
Attribute column
Manufacturer
Eaton Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Voltage Rating DC | Tolerance | Capacitance | Subcategory | Termination Style | Dielectric | Lead Spacing | Lead Style | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFX1S48K684C102LH Eaton | In Stock | - | - | 2 Pin | + 110 C | - 40 C | 480 VDC | 10 % | 0.68 uF | Capacitors | Radial | Polypropylene (PP) | 22.5 mm | Cut | Film Capacitors | General Film Capacitors | 14.5 mm | 26 mm | 29.5 mm | ||
![]() EFX1S53K105E072LH Eaton | In Stock | - | - | 2 Pin | + 110 C | - 40 C | 530 VDC | 10 % | 1 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | General Film Capacitors | 17 mm | 42 mm | 30 mm | ||
![]() EFX1S48K683C012LH Eaton | 37 |
| - | 2 Pin | + 110 C | - 40 C | 480 VDC | 10 % | 0.068 uF | Capacitors | Radial | Polypropylene (PP) | 22.5 mm | Cut | Film Capacitors | General Film Capacitors | 6 mm | 26 mm | 15.5 mm | ||
![]() EFX1S48K684E022LH Eaton | 50 |
| - | 2 Pin | + 110 C | - 40 C | 480 VDC | 10 % | 0.68 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | General Film Capacitors | 13 mm | 42 mm | 24 mm | ||
![]() EFX1S48K475E162LH Eaton | 37 |
| - | 2 Pin | + 110 C | - 40 C | 480 VDC | 10 % | 4.7 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | General Film Capacitors | 30 mm | 42 mm | 45 mm | ||
![]() EFX1S48K474E022LH Eaton | In Stock | - | - | 2 Pin | + 110 C | - 40 C | 480 VDC | 10 % | 0.47 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | General Film Capacitors | 13 mm | 42 mm | 24 mm | ||
![]() EFX1S48K333B012LH Eaton | In Stock | - | - | 2 Pin | + 110 C | - 40 C | 480 VDC | 10 % | 0.033 uF | Capacitors | Radial | Polypropylene (PP) | 15 mm | Cut | Film Capacitors | General Film Capacitors | 5 mm | 18 mm | 11 mm | ||
![]() EFX1S48K185D132LH Eaton | 141 |
| - | 2 Pin | + 110 C | - 40 C | 480 VDC | 10 % | 1.8 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | General Film Capacitors | 22 mm | 32 mm | 37 mm | ||
![]() EFX1S48K185E092LH Eaton | 50 |
| - | 2 Pin | + 110 C | - 40 C | 480 VDC | 10 % | 1.8 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | General Film Capacitors | 17 mm | 42 mm | 32 mm | ||
![]() EFX1S48K105D092LH Eaton | 29 |
| - | 2 Pin | + 110 C | - 40 C | 480 VDC | 10 % | 1 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | General Film Capacitors | 18 mm | 32 mm | 28 mm | ||
![]() EFX1S48K154C022LH Eaton | 37 |
| - | 2 Pin | + 110 C | - 40 C | 480 VDC | 10 % | 0.15 uF | Capacitors | Radial | Polypropylene (PP) | 22.5 mm | Cut | Film Capacitors | General Film Capacitors | 7 mm | 26 mm | 16.5 mm | ||
![]() EFX1S48K105E022LH Eaton | In Stock | - | - | 2 Pin | + 110 C | - 40 C | 480 VDC | 10 % | 1 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | General Film Capacitors | 13 mm | 42 mm | 24 mm | ||
![]() EFX1S48K103B012LH Eaton | In Stock | - | - | 2 Pin | + 110 C | - 40 C | 480 VDC | 10 % | 0.01 uF | Capacitors | Radial | Polypropylene (PP) | 15 mm | Cut | Film Capacitors | General Film Capacitors | 5 mm | 18 mm | 11 mm | ||
![]() EFX1S48K104B092LH Eaton | In Stock | - | - | 2 Pin | + 110 C | - 40 C | 480 VDC | 10 % | 0.1 uF | Capacitors | Radial | Polypropylene (PP) | 15 mm | Cut | Film Capacitors | General Film Capacitors | 8.5 mm | 18 mm | 14.5 mm | ||
![]() EFX1S35K684C062LH Eaton | In Stock | - | - | 2 Pin | + 110 C | - 40 C | 350 VDC | 10 % | 0.68 uF | Capacitors | Radial | Polypropylene (PP) | 22.5 mm | Cut | Film Capacitors | General Film Capacitors | 12 mm | 26 mm | 22 mm | ||
![]() EFX1S35K334C032LH Eaton | In Stock | - | - | 2 Pin | + 110 C | - 40 C | 350 VDC | 10 % | 0.33 uF | Capacitors | Radial | Polypropylene (PP) | 22.5 mm | Cut | Film Capacitors | General Film Capacitors | 8.5 mm | 26 mm | 17 mm | ||
![]() EFX1S35K474D022LH Eaton | In Stock | - | - | 2 Pin | + 110 C | - 40 C | 350 VDC | 10 % | 0.47 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | General Film Capacitors | 9 mm | 32 mm | 18 mm | ||
![]() EFX1S35K225D122LH Eaton | In Stock | - | - | 2 Pin | + 110 C | - 40 C | 350 VDC | 10 % | 2.2 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | General Film Capacitors | 18 mm | 32 mm | 33 mm | ||
![]() EFX1S35K474C042LH Eaton | In Stock | - | - | 2 Pin | + 110 C | - 40 C | 350 VDC | 10 % | 0.47 uF | Capacitors | Radial | Polypropylene (PP) | 22.5 mm | Cut | Film Capacitors | General Film Capacitors | 10 mm | 26 mm | 19 mm | ||
![]() EFX1S35K335D132LH Eaton | In Stock | - | - | 2 Pin | + 110 C | - 40 C | 350 VDC | 10 % | 3.3 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | General Film Capacitors | 22 mm | 32 mm | 37 mm |