- Capacitance
- Tolerance
- Voltage Rating DC
- Product Type
- Subcategory
- Termination Style
- Length
- Width
- Height
- Lead Spacing
- Dielectric
- Lead Style
Attribute column
Manufacturer
Eaton Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Pitch Spacing | Voltage Rating DC | Tolerance | Capacitance | Subcategory | Termination Style | Dielectric | Lead Spacing | Lead Style | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFDKS90K106D134BH Eaton | 268 |
| - | 4 Pin | + 105 C | - 40 C | 10.2 mm | 900 VDC | 10 % | 10 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 37 mm | 32 mm | 22 mm | ||
![]() EFDKS90K105D022LH Eaton | 315 |
| - | 2 Pin | + 105 C | - 40 C | - | 900 VDC | 10 % | 1 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 18 mm | 32 mm | 9 mm | ||
![]() EFDKS80K905D122LH Eaton | 372 |
| - | 2 Pin | + 105 C | - 40 C | - | 800 VDC | 10 % | 9 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 33 mm | 32 mm | 18 mm | ||
![]() EFDKS80K705D102LH Eaton | 29 |
| - | 2 Pin | + 105 C | - 40 C | - | 800 VDC | 10 % | 7 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 30 mm | 32 mm | 16 mm | ||
![]() EFDKS80K706F044DH Eaton | In Stock | - | - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 800 VDC | 10 % | 70 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 55 mm | 57.5 mm | 45 mm | ||
![]() EFDKS80K606E194DH Eaton | 29 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 800 VDC | 10 % | 60 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 60 mm | 42 mm | 45 mm | ||
![]() EFDKS80K556F034DH Eaton | 81 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 800 VDC | 10 % | 55 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 50 mm | 57.5 mm | 35 mm | ||
![]() EFDKS80K505D072LH Eaton | 353 |
| - | 2 Pin | + 105 C | - 40 C | - | 800 VDC | 10 % | 5 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 24.5 mm | 32 mm | 15 mm | ||
![]() EFDKS80K456E184DH Eaton | 64 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 800 VDC | 10 % | 45 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 55 mm | 42 mm | 40 mm | ||
![]() EFDKS80K506E184DH Eaton | 76 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 800 VDC | 10 % | 50 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 55 mm | 42 mm | 40 mm | ||
![]() EFDKS80K356E174DH Eaton | 50 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 800 VDC | 10 % | 35 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 50 mm | 42 mm | 35 mm | ||
![]() EFDKS80K256E154BH Eaton | 98 |
| - | 4 Pin | + 105 C | - 40 C | 10.2 mm | 800 VDC | 10 % | 25 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 44 mm | 42 mm | 24 mm | ||
![]() EFDKS80K146D132LH Eaton | 128 |
| - | 2 Pin | + 105 C | - 40 C | - | 800 VDC | 10 % | 14 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 37 mm | 32 mm | 22 mm | ||
![]() EFDKS80K126D134BH Eaton | 169 |
| - | 4 Pin | + 105 C | - 40 C | 10.2 mm | 800 VDC | 10 % | 12 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 37 mm | 32 mm | 22 mm | ||
![]() EFDKS80K126D132LH Eaton | 261 |
| - | 2 Pin | + 105 C | - 40 C | - | 800 VDC | 10 % | 12 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 37 mm | 32 mm | 22 mm | ||
![]() EFDKS80K117F064DH Eaton | 80 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 800 VDC | 10 % | 0.011 pF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 65 mm | 57.5 mm | 45 mm | ||
![]() EFDKS80K146D134BH Eaton | 74 |
| - | 4 Pin | + 105 C | - 40 C | 10.2 mm | 800 VDC | 10 % | 14 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 37 mm | 32 mm | 22 mm | ||
![]() EFDKS70K905D102LH Eaton | 29 |
| - | 2 Pin | + 105 C | - 40 C | - | 700 VDC | 10 % | 9 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 30 mm | 32 mm | 16 mm | ||
![]() EFDKS70K806F034DH Eaton | 73 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 700 VDC | 10 % | 80 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 50 mm | 57.5 mm | 35 mm | ||
![]() EFDKS70K856E194DH Eaton | In Stock | - | - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 700 VDC | 10 % | 85 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 60 mm | 42 mm | 45 mm |