- Capacitance
- Tolerance
- Voltage Rating DC
- Product Type
- Subcategory
- Termination Style
- Length
- Width
- Height
- Lead Spacing
- Dielectric
- Lead Style
Attribute column
Manufacturer
Eaton Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Pitch Spacing | Voltage Rating DC | Tolerance | Capacitance | Subcategory | Termination Style | Dielectric | Lead Spacing | Lead Style | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFDKS70K706F034DH Eaton | 91 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 700 VDC | 10 % | 70 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 50 mm | 57.5 mm | 35 mm | ||
![]() EFDKS70K706E184DH Eaton | 87 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 700 VDC | 10 % | 70 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 55 mm | 42 mm | 40 mm | ||
![]() EFDKS70K806E194DH Eaton | 50 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 700 VDC | 10 % | 80 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 60 mm | 42 mm | 45 mm | ||
![]() EFDKS70K656F034DH Eaton | 80 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 700 VDC | 10 % | 65 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 50 mm | 57.5 mm | 35 mm | ||
![]() EFDKS70K606E184DH Eaton | 76 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 700 VDC | 10 % | 60 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 55 mm | 42 mm | 40 mm | ||
![]() EFDKS70K805D082LH Eaton | 270 |
| - | 2 Pin | + 105 C | - 40 C | - | 700 VDC | 10 % | 8 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 28 mm | 32 mm | 14 mm | ||
![]() EFDKS70K606F024DH Eaton | In Stock | - | - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 700 VDC | 10 % | 60 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 45 mm | 57.5 mm | 30 mm | ||
![]() EFDKS70K505D042LH Eaton | 85 |
| - | 2 Pin | + 105 C | - 40 C | - | 700 VDC | 10 % | 5 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 22 mm | 32 mm | 13 mm | ||
![]() EFDKS70K506E174DH Eaton | 37 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 700 VDC | 10 % | 50 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 50 mm | 42 mm | 35 mm | ||
![]() EFDKS70K406F014BH Eaton | 37 |
| - | 4 Pin | + 105 C | - 40 C | 10.2 mm | 700 VDC | 10 % | 40 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 45 mm | 57.5 mm | 25 mm | ||
![]() EFDKS70K256E134BH Eaton | In Stock | - | - | 4 Pin | + 105 C | - 40 C | 10.2 mm | 700 VDC | 10 % | 25 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 40 mm | 42 mm | 20 mm | ||
![]() EFDKS70K356E164DH Eaton | 178 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 700 VDC | 10 % | 35 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 45 mm | 42 mm | 30 mm | ||
![]() EFDKS70K186D132LH Eaton | 297 |
| - | 2 Pin | + 105 C | - 40 C | - | 700 VDC | 10 % | 18 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 37 mm | 32 mm | 22 mm | ||
![]() EFDKS70K106E072LH Eaton | 37 |
| - | 2 Pin | + 105 C | - 40 C | - | 700 VDC | 10 % | 10 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 30 mm | 42 mm | 17 mm | ||
![]() EFDKS60K806F034DH Eaton | 74 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 600 VDC | 10 % | 80 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 50 mm | 57.5 mm | 35 mm | ||
![]() EFDKS60K856E194DH Eaton | 37 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 600 VDC | 10 % | 85 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 60 mm | 42 mm | 45 mm | ||
![]() EFDKS60K806E194DH Eaton | 37 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 600 VDC | 10 % | 80 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 60 mm | 42 mm | 45 mm | ||
![]() EFDKS60K756E194DH Eaton | 29 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 600 VDC | 10 % | 75 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 60 mm | 42 mm | 45 mm | ||
![]() EFDKS60K705D072LH Eaton | 528 |
| - | 2 Pin | + 105 C | - 40 C | - | 600 VDC | 10 % | 7 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 24.5 mm | 32 mm | 15 mm | ||
![]() EFDKS60K505D042LH Eaton | 237 |
| - | 2 Pin | + 105 C | - 40 C | - | 600 VDC | 10 % | 5 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 22 mm | 32 mm | 13 mm |