- Capacitance
- Tolerance
- Voltage Rating DC
- Product Type
- Subcategory
- Termination Style
- Length
- Width
- Height
- Lead Spacing
- Dielectric
- Lead Style
Attribute column
Manufacturer
Eaton Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Pitch Spacing | Voltage Rating DC | Series | Tolerance | Capacitance | Subcategory | Termination Style | Dielectric | Lead Spacing | Lead Style | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFY2A30K473B092LH Eaton | In Stock | - | - | - | - | - | - | 305 VDC | EFY2A | 10 % | 0.047 uF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFY2A30K472A032LH Eaton | In Stock | - | - | - | - | - | - | 305 VDC | EFY2A | 10 % | 4700 pF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFY2A30K183B022LH Eaton | In Stock | - | - | - | - | - | - | 305 VDC | EFY2A | 10 % | 0.018 uF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFY2A30K105E132LH Eaton | In Stock | - | - | - | - | - | - | 305 VDC | EFY2A | 10 % | 1 uF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFY2A30K223B022LH Eaton | In Stock | - | - | - | - | - | - | 305 VDC | EFY2A | 10 % | 0.022 uF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFY2S30K562B012LH Eaton | In Stock | - | - | 2 Pin | + 110 C | - 40 C | - | 305 VDC | EFY2S | 10 % | 5600 pF | Capacitors | Radial | Polypropylene (PP) | 15 mm | Cut | Film Capacitors | DC Link Film Capacitors | 5 mm | 18 mm | 11 mm | ||
![]() EFY2A30K103A032LH Eaton | In Stock | - | - | - | - | - | - | 305 VDC | EFY2A | 10 % | 0.01 uF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFY2A30K473C012LH Eaton | In Stock | - | - | - | - | - | - | 305 VDC | EFY2A | 10 % | 0.047 uF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFY2A30K472B012LH Eaton | In Stock | - | - | - | - | - | - | 305 VDC | EFY2A | 10 % | 4700 pF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFY2A30K682A032LH Eaton | In Stock | - | - | - | - | - | - | 305 VDC | EFY2A | 10 % | 6800 pF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFX2S35K155C102LH Eaton | In Stock | - | - | 2 Pin | + 110 C | - 40 C | - | 350 VDC | EFX2S | 10 % | 1.5 uF | Capacitors | Radial | Polypropylene (PP) | 22.5 mm | Cut | Film Capacitors | General Film Capacitors | 14.5 mm | 26 mm | 29.5 mm | ||
![]() EFX2S30K685E112LH Eaton | 19 |
| - | 2 Pin | + 110 C | - 40 C | - | 305 VDC | EFX2S | 10 % | 6.8 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | General Film Capacitors | 22 mm | 42 mm | 37 mm | ||
![]() EFX2S30K474B112LH Eaton | 35 |
| - | 2 Pin | + 110 C | - 40 C | - | 305 VDC | EFX2S | 10 % | 0.47 uF | Capacitors | Radial | Polypropylene (PP) | 15 mm | Cut | Film Capacitors | General Film Capacitors | 10 mm | 18 mm | 16 mm | ||
![]() EFX2S30K275D092LH Eaton | 32 |
| - | 2 Pin | + 110 C | - 40 C | - | 305 VDC | EFX2S | 10 % | 2.7 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | General Film Capacitors | 18 mm | 32 mm | 28 mm | ||
![]() EFX2S30K684D022LH Eaton | 168 |
| - | 2 Pin | + 110 C | - 40 C | - | 305 VDC | EFX2S | 10 % | 0.68 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | General Film Capacitors | 9 mm | 32 mm | 18 mm | ||
![]() EFX2S30K475D132LH Eaton | 8643 |
| - | 2 Pin | + 110 C | - 40 C | - | 305 VDC | EFX2S | 10 % | 4.7 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | General Film Capacitors | 22 mm | 32 mm | 37 mm | ||
![]() EFX2S35K395D132LH Eaton | In Stock | - | - | 2 Pin | + 110 C | - 40 C | - | 350 VDC | EFX2S | 10 % | 3.9 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | General Film Capacitors | 22 mm | 32 mm | 37 mm | ||
![]() EFX2S30K106E152LH Eaton | In Stock | - | - | 2 Pin | + 110 C | - 40 C | - | 305 VDC | EFX2S | 10 % | 10 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | General Film Capacitors | 24 mm | 42 mm | 44 mm | ||
![]() EFX2S30K105D032LH Eaton | 340 |
| - | 2 Pin | + 110 C | - 40 C | - | 305 VDC | EFX2S | 10 % | 1 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | General Film Capacitors | 11 mm | 32 mm | 20 mm | ||
![]() EFX2S30K274B092LH Eaton | In Stock | - | - | 2 Pin | + 110 C | - 40 C | - | 305 VDC | EFX2S | 10 % | 0.27 uF | Capacitors | Radial | Polypropylene (PP) | 15 mm | Cut | Film Capacitors | General Film Capacitors | 8.5 mm | 18 mm | 14.5 mm |