- Capacitance
- Tolerance
- Voltage Rating DC
- Product Type
- Subcategory
- Termination Style
- Length
- Width
- Height
- Lead Spacing
- Dielectric
- Lead Style
Attribute column
Manufacturer
Eaton Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Pitch Spacing | Voltage Rating DC | Series | Tolerance | Capacitance | Subcategory | Termination Style | Dielectric | Lead Spacing | Lead Style | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFDKA80K406E174DH Eaton | 93 |
| - | - | - | - | - | 800 VDC | EFDKA | 10 % | 40 uF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFX2A30K274B092LH Eaton | 20 |
| - | - | - | - | - | 305 VDC | EFX2A | 10 % | 0.27 uF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFDKA1BK605D134BH Eaton | 172 |
| - | - | - | - | - | 1.1 kVDC | EFDKA | 10 % | 6 uF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFDKA1AK105D022LH Eaton | 1405 |
| - | - | - | - | - | 1 kVDC | EFDKA | 10 % | 1 uF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFX1S48K224B172LH Eaton | In Stock | - | - | 2 Pin | + 110 C | - 40 C | - | 480 VDC | EFX1S | 10 % | 0.22 uF | Capacitors | Radial | Polypropylene (PP) | 15 mm | Cut | Film Capacitors | General Film Capacitors | 12.5 mm | 18 mm | 22 mm | ||
![]() EFX1S48K154D022LH Eaton | 36 |
| - | 2 Pin | + 110 C | - 40 C | - | 480 VDC | EFX1S | 10 % | 0.15 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | General Film Capacitors | 9 mm | 32 mm | 18 mm | ||
![]() EFX1S48K154B162LH Eaton | In Stock | - | - | 2 Pin | + 110 C | - 40 C | - | 480 VDC | EFX1S | 10 % | 0.15 uF | Capacitors | Radial | Polypropylene (PP) | 15 mm | Cut | Film Capacitors | General Film Capacitors | 11 mm | 18 mm | 19 mm | ||
![]() EFX2A30M225C102LH Eaton | 319 |
| - | - | - | - | - | 305 VDC | EFX2A | 20 % | 2.2 uF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFY2S30K104D022LH Eaton | In Stock | - | - | 2 Pin | + 110 C | - 40 C | - | 305 VDC | EFY2S | 10 % | 0.1 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 9 mm | 32 mm | 18 mm | ||
![]() EFDKS90K556F044DH Eaton | 29 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 900 VDC | EFDKS | 10 % | 55 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 55 mm | 57.5 mm | 45 mm | ||
![]() EFDKS80K356F014BH Eaton | 20 |
| - | 4 Pin | + 105 C | - 40 C | 10.2 mm | 800 VDC | EFDKS | 10 % | 35 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 45 mm | 57.5 mm | 25 mm | ||
![]() EFX2S35K125C092LH Eaton | In Stock | - | - | 2 Pin | + 110 C | - 40 C | - | 350 VDC | EFX2S | 10 % | 1.2 uF | Capacitors | Radial | Polypropylene (PP) | 22.5 mm | Cut | Film Capacitors | General Film Capacitors | 15 mm | 26 mm | 25 mm | ||
![]() EFX1S53K683B142LH Eaton | In Stock | - | - | 2 Pin | + 110 C | - 40 C | - | 530 VDC | EFX1S | 10 % | 0.068 uF | Capacitors | Radial | Polypropylene (PP) | 15 mm | Cut | Film Capacitors | General Film Capacitors | 9 mm | 18 mm | 18 mm | ||
![]() EFDKS80K156E134BH Eaton | 36 |
| - | 4 Pin | + 105 C | - 40 C | 10.2 mm | 800 VDC | EFDKS | 10 % | 15 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 40 mm | 42 mm | 20 mm | ||
![]() EFDKS70K107F044DH Eaton | In Stock | - | - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 700 VDC | EFDKS | 10 % | 0.01 pF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 55 mm | 57.5 mm | 45 mm | ||
![]() EFDKS70K906F044DH Eaton | 20 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 700 VDC | EFDKS | 10 % | 90 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 55 mm | 57.5 mm | 45 mm | ||
![]() EFX2A30K684D022LH Eaton | 342 |
| - | - | - | - | - | 305 VDC | EFX2A | 10 % | 0.68 uF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFX1S53M155E092LH Eaton | In Stock | - | - | 2 Pin | + 110 C | - 40 C | - | 530 VDC | EFX1S | 20 % | 1.5 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | General Film Capacitors | 17 mm | 42 mm | 32 mm | ||
![]() EFDKS55K506E174DH Eaton | 31 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 550 VDC | - | 10 % | 50 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 50 mm | 42 mm | 35 mm | ||
![]() EFDKS55K505D042LH Eaton | 238 |
| - | 2 Pin | + 105 C | - 40 C | - | 550 VDC | - | 10 % | 5 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 22 mm | 32 mm | 13 mm |