- Capacitance
- Tolerance
- Voltage Rating DC
- Product Type
- Subcategory
- Termination Style
- Length
- Width
- Height
- Lead Spacing
- Dielectric
- Lead Style
Attribute column
Manufacturer
Eaton Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Pitch Spacing | Voltage Rating DC | Tolerance | Capacitance | Subcategory | Termination Style | Dielectric | Lead Spacing | Lead Style | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFDKS1BK306F034DH Eaton | 88 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 1.1 kVDC | 10 % | 30 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 50 mm | 57.5 mm | 35 mm | ||
![]() EFDKS1BK146E164DH Eaton | 94 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 1.1 kVDC | 10 % | 14 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 45 mm | 42 mm | 30 mm | ||
![]() EFDKS1AK805D132LH Eaton | 412 |
| - | 2 Pin | + 105 C | - 40 C | - | 1 kVDC | 10 % | 8 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 37 mm | 32 mm | 22 mm | ||
![]() EFDKS1AK805D134BH Eaton | 424 |
| - | 4 Pin | + 105 C | - 40 C | 10.2 mm | 1 kVDC | 10 % | 8 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 37 mm | 32 mm | 22 mm | ||
![]() EFDKS1AK705D134BH Eaton | 460 |
| - | 4 Pin | + 105 C | - 40 C | 10.2 mm | 1 kVDC | 10 % | 7 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 37 mm | 32 mm | 22 mm | ||
![]() EFDKS1AK356F024DH Eaton | In Stock | - | - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 1 kVDC | 10 % | 35 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 45 mm | 57.5 mm | 30 mm | ||
![]() EFDKS1AK405D102LH Eaton | In Stock | - | - | 2 Pin | + 105 C | - 40 C | - | 1 kVDC | 10 % | 4 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 30 mm | 32 mm | 16 mm | ||
![]() EFDKS1AK206F014BH Eaton | In Stock | - | - | 4 Pin | + 105 C | - 40 C | 10.2 mm | 1 kVDC | 10 % | 20 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 45 mm | 57.5 mm | 25 mm | ||
![]() EFDKS1AK205D042LH Eaton | 295 |
| - | 2 Pin | + 105 C | - 40 C | - | 1 kVDC | 10 % | 2 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 22 mm | 32 mm | 13 mm | ||
![]() EFDKS1AK305D072LH Eaton | 640 |
| - | 2 Pin | + 105 C | - 40 C | - | 1 kVDC | 10 % | 3 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 24.5 mm | 32 mm | 15 mm | ||
![]() EFDKS1AK106E134BH Eaton | 22 |
| - | 4 Pin | + 105 C | - 40 C | 10.2 mm | 1 kVDC | 10 % | 10 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 40 mm | 42 mm | 20 mm | ||
![]() EFDKA90K805E102LH Eaton | In Stock | - | - | - | - | - | - | 900 VDC | 10 % | 8 uF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFDKA90K805D132LH Eaton | 460 |
| - | - | - | - | - | 900 VDC | 10 % | 8 uF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFDKA90K656F044DH Eaton | 104 |
| - | - | - | - | - | 900 VDC | 10 % | 65 uF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFDKA90K605D122LH Eaton | 548 |
| - | - | - | - | - | 900 VDC | 10 % | 6 uF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFDKA90K506F034DH Eaton | 141 |
| - | - | - | - | - | 900 VDC | 10 % | 50 uF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFDKA90K506E194DH Eaton | 39 |
| - | - | - | - | - | 900 VDC | 10 % | 50 uF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFDKA90K505D102LH Eaton | 260 |
| - | - | - | - | - | 900 VDC | 10 % | 5 uF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFDKA90K456F034DH Eaton | 93 |
| - | - | - | - | - | 900 VDC | 10 % | 45 uF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFDKA90K556F044DH Eaton | 80 |
| - | - | - | - | - | 900 VDC | 10 % | 55 uF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - |