- Capacitance
- Tolerance
- Voltage Rating DC
- Product Type
- Subcategory
- Termination Style
- Length
- Width
- Height
- Lead Spacing
- Dielectric
- Lead Style
Attribute column
Manufacturer
Eaton Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Pitch Spacing | Voltage Rating DC | Tolerance | Capacitance | Subcategory | Termination Style | Dielectric | Lead Spacing | Lead Style | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFDKS45K107F034DH Eaton | 112 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 450 VDC | 10 % | 0.01 pF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 50 mm | 57.5 mm | 35 mm | ||
![]() EFDKS45K406E124BH Eaton | 131 |
| - | 4 Pin | + 105 C | - 40 C | 10.2 mm | 450 VDC | 10 % | 40 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 37 mm | 42 mm | 28 mm | ||
![]() EFDKS45K806F024DH Eaton | 31 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 450 VDC | 10 % | 80 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 45 mm | 57.5 mm | 30 mm | ||
![]() EFDKS1CK905E154BH Eaton | 236 |
| - | 4 Pin | + 105 C | - 40 C | 10.2 mm | 1.2 kVDC | 10 % | 9 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 44 mm | 42 mm | 24 mm | ||
![]() EFDKS45K306E134BH Eaton | 164 |
| - | 4 Pin | + 105 C | - 40 C | 10.2 mm | 450 VDC | 10 % | 30 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 40 mm | 42 mm | 20 mm | ||
![]() EFDKS45K506E164DH Eaton | 123 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 450 VDC | 10 % | 50 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 45 mm | 42 mm | 30 mm | ||
![]() EFDKS45K256D132LH Eaton | 197 |
| - | 2 Pin | + 105 C | - 40 C | - | 450 VDC | 10 % | 25 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 37 mm | 32 mm | 22 mm | ||
![]() EFDKS1CK605E134BH Eaton | 31 |
| - | 4 Pin | + 105 C | - 40 C | 10.2 mm | 1.2 kVDC | 10 % | 6 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 40 mm | 42 mm | 20 mm | ||
![]() EFDKS1CK356F044DH Eaton | 39 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 1.2 kVDC | 10 % | 35 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 55 mm | 57.5 mm | 45 mm | ||
![]() EFDKS1CK256E194DH Eaton | In Stock | - | - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 1.2 kVDC | 10 % | 25 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 60 mm | 42 mm | 45 mm | ||
![]() EFDKS1CK256F034DH Eaton | 71 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 1.2 kVDC | 10 % | 25 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 50 mm | 57.5 mm | 35 mm | ||
![]() EFDKS1CK206E184DH Eaton | 97 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 1.2 kVDC | 10 % | 20 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 55 mm | 42 mm | 40 mm | ||
![]() EFDKS1CK126F014BH Eaton | 39 |
| - | 4 Pin | + 105 C | - 40 C | 10.2 mm | 1.2 kVDC | 10 % | 12 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 45 mm | 57.5 mm | 25 mm | ||
![]() EFDKS1CK126E164DH Eaton | 94 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 1.2 kVDC | 10 % | 12 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 45 mm | 42 mm | 30 mm | ||
![]() EFDKS1BK605D132LH Eaton | 460 |
| - | 2 Pin | + 105 C | - 40 C | - | 1.1 kVDC | 10 % | 6 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 37 mm | 32 mm | 22 mm | ||
![]() EFDKS1BK556F064DH Eaton | 134 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 1.1 kVDC | 10 % | 55 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 65 mm | 57.5 mm | 45 mm | ||
![]() EFDKS1BK505D132LH Eaton | 274 |
| - | 2 Pin | + 105 C | - 40 C | - | 1.1 kVDC | 10 % | 5 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 37 mm | 32 mm | 22 mm | ||
![]() EFDKS1BK505D134BH Eaton | 87 |
| - | 4 Pin | + 105 C | - 40 C | 10.2 mm | 1.1 kVDC | 10 % | 5 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 37 mm | 32 mm | 22 mm | ||
![]() EFDKS1BK356F044DH Eaton | In Stock | - | - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 1.1 kVDC | 10 % | 35 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 55 mm | 57.5 mm | 45 mm | ||
![]() EFDKS1BK306E194DH Eaton | 39 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 1.1 kVDC | 10 % | 30 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 60 mm | 42 mm | 45 mm |