- Capacitance
- Tolerance
- Voltage Rating DC
- Product Type
- Subcategory
- Termination Style
- Length
- Width
- Height
- Lead Spacing
- Dielectric
- Lead Style
Attribute column
Manufacturer
Eaton Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Pitch Spacing | Voltage Rating DC | Tolerance | Capacitance | Subcategory | Termination Style | Dielectric | Lead Spacing | Lead Style | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFDKS90K106E134BH Eaton | In Stock | - | - | 4 Pin | + 105 C | - 40 C | 10.2 mm | 900 VDC | 10 % | 10 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 40 mm | 42 mm | 20 mm | ||
![]() EFDKS80K756F044DH Eaton | 50 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 800 VDC | 10 % | 75 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 55 mm | 57.5 mm | 45 mm | ||
![]() EFDKS80K656F044DH Eaton | 50 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 800 VDC | 10 % | 65 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 55 mm | 57.5 mm | 45 mm | ||
![]() EFDKS80K805D122LH Eaton | 455 |
| - | 2 Pin | + 105 C | - 40 C | - | 800 VDC | 10 % | 8 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 33 mm | 32 mm | 18 mm | ||
![]() EFDKS80K806F044DH Eaton | In Stock | - | - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 800 VDC | 10 % | 80 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 55 mm | 57.5 mm | 45 mm | ||
![]() EFDKS80K456F024DH Eaton | 37 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 800 VDC | 10 % | 45 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 45 mm | 57.5 mm | 30 mm | ||
![]() EFDKS80K556E194DH Eaton | In Stock | - | - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 800 VDC | 10 % | 55 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 60 mm | 42 mm | 45 mm | ||
![]() EFDKS80K406E174DH Eaton | In Stock | - | - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 800 VDC | 10 % | 40 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 50 mm | 42 mm | 35 mm | ||
![]() EFDKS80K405D062LH Eaton | 440 |
| - | 2 Pin | + 105 C | - 40 C | - | 800 VDC | 10 % | 4 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 24.5 mm | 32 mm | 13 mm | ||
![]() EFDKS80K506F034DH Eaton | 60 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 800 VDC | 10 % | 50 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 50 mm | 57.5 mm | 35 mm | ||
![]() EFDKS80K305D032LH Eaton | 261 |
| - | 2 Pin | + 105 C | - 40 C | - | 800 VDC | 10 % | 3 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 20 mm | 32 mm | 11 mm | ||
![]() EFDKS80K206E154BH Eaton | 72 |
| - | 4 Pin | + 105 C | - 40 C | 10.2 mm | 800 VDC | 10 % | 20 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 44 mm | 42 mm | 24 mm | ||
![]() EFDKS80K306E164DH Eaton | 98 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 800 VDC | 10 % | 30 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 45 mm | 42 mm | 30 mm | ||
![]() EFDKS80K146E102LH Eaton | 37 |
| - | 2 Pin | + 105 C | - 40 C | - | 800 VDC | 10 % | 14 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 32 mm | 42 mm | 19 mm | ||
![]() EFDKS80K205D022LH Eaton | 225 |
| - | 2 Pin | + 105 C | - 40 C | - | 800 VDC | 10 % | 2 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 18 mm | 32 mm | 9 mm | ||
![]() EFDKS80K126E102LH Eaton | 50 |
| - | 2 Pin | + 105 C | - 40 C | - | 800 VDC | 10 % | 12 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 32 mm | 42 mm | 19 mm | ||
![]() EFDKS80K107F064DH Eaton | 62 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 800 VDC | 10 % | 0.01 pF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 65 mm | 57.5 mm | 45 mm | ||
![]() EFDKS80K106D132LH Eaton | 142 |
| - | 2 Pin | + 105 C | - 40 C | - | 800 VDC | 10 % | 10 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 37 mm | 32 mm | 22 mm | ||
![]() EFDKS80K106E102LH Eaton | 50 |
| - | 2 Pin | + 105 C | - 40 C | - | 800 VDC | 10 % | 10 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 32 mm | 42 mm | 19 mm | ||
![]() EFDKS80K106D134BH Eaton | 151 |
| - | 4 Pin | + 105 C | - 40 C | 10.2 mm | 800 VDC | 10 % | 10 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 37 mm | 32 mm | 22 mm |