- Capacitance
- Tolerance
- Voltage Rating DC
- Product Type
- Subcategory
- Termination Style
- Length
- Width
- Height
- Lead Spacing
- Dielectric
- Lead Style
Attribute column
Manufacturer
Eaton Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Pitch Spacing | Voltage Rating DC | Tolerance | Capacitance | Subcategory | Termination Style | Dielectric | Lead Spacing | Lead Style | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFX2S30K684C042LH Eaton | 314 |
| - | 2 Pin | + 110 C | - 40 C | - | 305 VDC | 10 % | 0.68 uF | Capacitors | Radial | Polypropylene (PP) | 22.5 mm | Cut | Film Capacitors | General Film Capacitors | 10 mm | 26 mm | 19 mm | ||
![]() EFX2S30K564B162LH Eaton | 37 |
| - | 2 Pin | + 110 C | - 40 C | - | 305 VDC | 10 % | 0.56 uF | Capacitors | Radial | Polypropylene (PP) | 15 mm | Cut | Film Capacitors | General Film Capacitors | 11 mm | 18 mm | 19 mm | ||
![]() EFX2S30K334B092LH Eaton | 3203 |
| - | 2 Pin | + 110 C | - 40 C | - | 305 VDC | 10 % | 0.33 uF | Capacitors | Radial | Polypropylene (PP) | 15 mm | Cut | Film Capacitors | General Film Capacitors | 8.5 mm | 18 mm | 14.5 mm | ||
![]() EFX2A35M475D132LH Eaton | In Stock | - | - | - | - | - | - | 350 VDC | 20 % | 4.7 uF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFX2S30K155C072LH Eaton | In Stock | - | - | 2 Pin | + 110 C | - 40 C | - | 305 VDC | 10 % | 1.5 uF | Capacitors | Radial | Polypropylene (PP) | 22.5 mm | Cut | Film Capacitors | General Film Capacitors | 13 mm | 26 mm | 23 mm | ||
![]() EFX2A35M335D122LH Eaton | In Stock | - | - | - | - | - | - | 350 VDC | 20 % | 3.3 uF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFX2A35K475E102LH Eaton | In Stock | - | - | - | - | - | - | 350 VDC | 10 % | 4.7 uF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFX2A35K474C032LH Eaton | In Stock | - | - | - | - | - | - | 350 VDC | 10 % | 0.47 uF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFX2A30K126E162LH Eaton | 29 |
| - | - | - | - | - | 305 VDC | 10 % | 12 uF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFX1S76K824E102LH Eaton | In Stock | - | - | 2 Pin | + 110 C | - 40 C | - | 760 VDC | 10 % | 0.82 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | General Film Capacitors | 19 mm | 42 mm | 32 mm | ||
![]() EFX2A30K125C062LH Eaton | 37 |
| - | - | - | - | - | 305 VDC | 10 % | 1.2 uF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFX2A30K155D062LH Eaton | 50 |
| - | - | - | - | - | 305 VDC | 10 % | 1.5 uF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFX2A30K104B012LH Eaton | 340 |
| - | - | - | - | - | 305 VDC | 10 % | 0.1 uF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFX1S76K683D022LH Eaton | In Stock | - | - | 2 Pin | + 110 C | - 40 C | - | 760 VDC | 10 % | 0.068 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | General Film Capacitors | 9 mm | 32 mm | 18 mm | ||
![]() EFX1S76K684D132LH Eaton | In Stock | - | - | 2 Pin | + 110 C | - 40 C | - | 760 VDC | 10 % | 0.68 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | General Film Capacitors | 22 mm | 32 mm | 37 mm | ||
![]() EFX1S76K822B012LH Eaton | In Stock | - | - | 2 Pin | + 110 C | - 40 C | - | 760 VDC | 10 % | 8200 pF | Capacitors | Radial | Polypropylene (PP) | 15 mm | Cut | Film Capacitors | General Film Capacitors | 5 mm | 18 mm | 11 mm | ||
![]() EFX1S76K224C072LH Eaton | In Stock | - | - | 2 Pin | + 110 C | - 40 C | - | 760 VDC | 10 % | 0.22 uF | Capacitors | Radial | Polypropylene (PP) | 22.5 mm | Cut | Film Capacitors | General Film Capacitors | 13 mm | 26 mm | 23 mm | ||
![]() EFX1S76K155E152LH Eaton | In Stock | - | - | 2 Pin | + 110 C | - 40 C | - | 760 VDC | 10 % | 1.5 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | General Film Capacitors | 24 mm | 42 mm | 44 mm | ||
![]() EFX1S76K153B022LH Eaton | In Stock | - | - | 2 Pin | + 110 C | - 40 C | - | 760 VDC | 10 % | 0.015 uF | Capacitors | Radial | Polypropylene (PP) | 15 mm | Cut | Film Capacitors | General Film Capacitors | 6 mm | 18 mm | 12 mm | ||
![]() EFX1S76K123B022LH Eaton | In Stock | - | - | 2 Pin | + 110 C | - 40 C | - | 760 VDC | 10 % | 0.012 uF | Capacitors | Radial | Polypropylene (PP) | 15 mm | Cut | Film Capacitors | General Film Capacitors | 6 mm | 18 mm | 12 mm |