- Capacitance
- Tolerance
- Voltage Rating DC
- Product Type
- Subcategory
- Termination Style
- Length
- Width
- Height
- Lead Spacing
- Dielectric
- Lead Style
Attribute column
Manufacturer
Eaton Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Pitch Spacing | Voltage Rating DC | Series | Tolerance | Capacitance | Subcategory | Termination Style | Dielectric | Lead Spacing | Lead Style | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFDKS55K117F034DH Eaton | 59 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 550 VDC | EFDKS | 10 % | 0.011 pF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 50 mm | 57.5 mm | 35 mm | ||
![]() EFDKS55K177F064DH Eaton | 72 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 550 VDC | EFDKS | 10 % | 0.017 pF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 65 mm | 57.5 mm | 45 mm | ||
![]() EFDKS1CK156E174DH Eaton | In Stock | - | - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 1.2 kVDC | EFDKS | 10 % | 15 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 50 mm | 42 mm | 35 mm | ||
![]() EFDKS1AK706F064DH Eaton | 32 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 1 kVDC | EFDKS | 10 % | 70 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 65 mm | 57.5 mm | 45 mm | ||
![]() EFDKA90K605E072LH Eaton | 360 |
| - | - | - | - | - | 900 VDC | EFDKA | 10 % | 6 uF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFDKA90K805D134BH Eaton | 400 |
| - | - | - | - | - | 900 VDC | EFDKA | 10 % | 8 uF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFDKS55K406E164DH Eaton | 17 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 550 VDC | EFDKS | 10 % | 40 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 45 mm | 42 mm | 30 mm | ||
![]() EFDKS1AK356E184DH Eaton | 61 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 1 kVDC | EFDKS | 10 % | 35 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 55 mm | 42 mm | 40 mm | ||
![]() EFDKS1BK705E134BH Eaton | 7 |
| - | 4 Pin | + 105 C | - 40 C | 10.2 mm | 1.1 kVDC | EFDKS | 10 % | 7 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 40 mm | 42 mm | 20 mm | ||
![]() EFDKS1AK556F044DH Eaton | 14 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 1 kVDC | EFDKS | 10 % | 55 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 55 mm | 57.5 mm | 45 mm | ||
![]() EFDKA90K305D042LH Eaton | 648 |
| - | - | - | - | - | 900 VDC | EFDKA | 10 % | 3 uF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFDKS55K226D132LH Eaton | 68 |
| - | 2 Pin | + 105 C | - 40 C | - | 550 VDC | EFDKS | 10 % | 22 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 37 mm | 32 mm | 22 mm | ||
![]() EFDKA90K256E164DH Eaton | 91 |
| - | - | - | - | - | 900 VDC | EFDKA | 10 % | 25 uF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFDKA90K905D134BH Eaton | 288 |
| - | - | - | - | - | 900 VDC | EFDKA | 10 % | 9 uF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFDKS1BK155D042LH Eaton | 267 |
| - | 2 Pin | + 105 C | - 40 C | - | 1.1 kVDC | EFDKS | 10 % | 1.5 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 22 mm | 32 mm | 13 mm | ||
![]() EFDKA90K156F014BH Eaton | 80 |
| - | - | - | - | - | 900 VDC | EFDKA | 10 % | 15 uF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFDKA80K606E194DH Eaton | 14 |
| - | - | - | - | - | 800 VDC | EFDKA | 10 % | 60 uF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFDKA80K656E194DH Eaton | 7 |
| - | - | - | - | - | 800 VDC | EFDKA | 10 % | 65 uF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - | ||
![]() EFDKS1AK406F034DH Eaton | 60 |
| - | 4 Pin | + 105 C | - 40 C | 20.3 mm | 1 kVDC | EFDKS | 10 % | 40 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 50 mm | 57.5 mm | 35 mm | ||
![]() EFDKA90K406E184DH Eaton | 46 |
| - | - | - | - | - | 900 VDC | EFDKA | 10 % | 40 uF | Capacitors | Radial | - | - | - | Film Capacitors | - | - | - | - |