- Capacitance
- Tolerance
- Voltage Rating DC
- Product Type
- Subcategory
- Termination Style
- Length
- Width
- Height
- Lead Spacing
- Dielectric
- Lead Style
Attribute column
Manufacturer
Eaton Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Dielectric Material | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Pitch Spacing | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Applications | Capacitance | Subcategory | Termination Style | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Style | Product Type | Product | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFX1S53K683B142LH Eaton | In Stock | - | - | - | - | 2 Pin | - | + 110 C | - | - 40 C | - | 530 VDC | - | - | EFX1S | - | 10 % | - | - | - | 0.068 uF | Capacitors | Radial | Polypropylene (PP) | - | 15 mm | Cut | Film Capacitors | General Film Capacitors | 9 mm | - | 18 mm | 18 mm | - | ||
![]() EFDKS80K156E134BH Eaton | In Stock | - | - | - | - | 4 Pin | - | + 105 C | - | - 40 C | 10.2 mm | 800 VDC | - | - | EFDKS | - | 10 % | - | - | - | 15 uF | Capacitors | Radial | Polypropylene (PP) | - | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 40 mm | - | 42 mm | 20 mm | - | ||
![]() EFDKS70K107F044DH Eaton | In Stock | - | - | - | - | 4 Pin | - | + 105 C | - | - 40 C | 20.3 mm | 700 VDC | - | - | EFDKS | - | 10 % | - | - | - | 0.01 pF | Capacitors | Radial | Polypropylene (PP) | - | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 55 mm | - | 57.5 mm | 45 mm | - | ||
![]() EFDKS70K906F044DH Eaton | In Stock | - | - | - | - | 4 Pin | - | + 105 C | - | - 40 C | 20.3 mm | 700 VDC | - | - | EFDKS | - | 10 % | - | - | - | 90 uF | Capacitors | Radial | Polypropylene (PP) | - | 52.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 55 mm | - | 57.5 mm | 45 mm | - | ||
![]() EFX2A30K684D022LH Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 305 VDC | - | - | EFX2A | - | 10 % | - | - | - | 0.68 uF | Capacitors | Radial | - | - | - | - | Film Capacitors | - | - | - | - | - | - | ||
![]() EFX1S53M155E092LH Eaton | In Stock | - | - | - | - | 2 Pin | - | + 110 C | - | - 40 C | - | 530 VDC | - | - | EFX1S | - | 20 % | - | - | - | 1.5 uF | Capacitors | Radial | Polypropylene (PP) | - | 37.5 mm | Cut | Film Capacitors | General Film Capacitors | 17 mm | - | 42 mm | 32 mm | - | ||
![]() EFDKS1CK505D134BH Eaton | In Stock | - | - | - | - | 4 Pin | - | + 105 C | - | - 40 C | 10.2 mm | 1.2 kVDC | - | - | EFDKS | - | 10 % | - | - | - | 5 uF | Capacitors | Radial | Polypropylene (PP) | - | 27.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 37 mm | - | 32 mm | 22 mm | - | ||
![]() EFY2A30K334C092LH Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 305 VDC | - | - | EFY2A | - | 10 % | - | - | - | 0.33 uF | Capacitors | Radial | - | - | - | - | Film Capacitors | - | - | - | - | - | - | ||
![]() EFDKA1CK405D122LH Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 1.2 kVDC | - | - | EFDKA | - | 10 % | - | - | - | 4 uF | Capacitors | Radial | - | - | - | - | Film Capacitors | - | - | - | - | - | - | ||
![]() EFX1A53M823C012LH Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 530 VDC | - | - | EFX1A | - | 20 % | - | - | - | 0.082 uF | Capacitors | Radial | - | - | - | - | Film Capacitors | - | - | - | - | - | - | ||
![]() EFX1S76K333B092LH Eaton | In Stock | - | - | - | - | 2 Pin | - | + 110 C | - | - 40 C | - | 760 VDC | - | - | EFX1S | - | 10 % | - | - | - | 0.033 uF | Capacitors | Radial | Polypropylene (PP) | - | 15 mm | Cut | Film Capacitors | General Film Capacitors | 8.5 mm | - | 18 mm | 14.5 mm | - | ||
![]() EFDKS1CK186E174DH Eaton | In Stock | - | - | - | - | 4 Pin | - | + 105 C | - | - 40 C | 20.3 mm | 1.2 kVDC | - | - | EFDKS | - | 10 % | - | - | - | 18 uF | Capacitors | Radial | Polypropylene (PP) | - | 37.5 mm | Cut | Film Capacitors | DC Link Film Capacitors | 50 mm | - | 42 mm | 35 mm | - | ||
![]() EFPLA2AK222B012LH Eaton - Electronics Division | 20 |
| - | Through Hole | Radial | - | Polypropylene (PP), Metallized | - | Eaton - Electronics Division | - | - | 2000V (2kV) | -55°C ~ 105°C | Bulk | EFPLA | 0.709" L x 0.197" W (18.00mm x 5.00mm) | ±10% | Active | PC Pins | Automotive; High Frequency, Switching; High Pulse, DV/DT | 2200 pF | - | - | - | 300 mOhms | 0.591" (15.00mm) | - | - | - | - | 0.453" (11.50mm) | - | - | AEC-Q200 |