- Circuit Protection Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Built-in depth
- Connectable conductor cross section multi-wired
- Connectable conductor cross section solid-core
- Degree of protection (IP)
- Frequency
Attribute column
Manufacturer
Eaton Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Material | Approvals | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Overvoltage category | Package Description | Part Life Cycle Code | Pollution degree | Risk Rank | RoHS | Rohs Code | Voltage type | Termination | Additional Feature | Reach Compliance Code | Frequency | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Actuator Type | Environmental Characteristics | Number of Poles | Rated Current | Circuit Protection Type | Blow Characteristic | Rated Voltage(DC) | Rated Breaking Capacity | Rated Voltage(AC) | Circuit Function | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FAZ-Z63/1 Eaton | In Stock | - | - | DIN Rail | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Screw | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() NZMN1-M100 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAZ-Z25/4 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242658 Eaton | In Stock | - | - | - | - | - | - | - | - | 70.5 | 1 - 25 | 1 - 25 | IP20 | - | - | - | - | - | 3 | - | - | 2 | - | - | - | AC | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242677 Eaton | In Stock | - | - | - | - | - | - | - | - | 70.5 | 1 - 25 | 1 - 25 | IP20 | - | - | - | - | - | 3 | - | - | 2 | - | - | - | AC | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242649 Eaton | In Stock | - | - | - | - | - | - | - | - | 70.5 | 1 - 25 | 1 - 25 | IP20 | - | - | - | - | - | 3 | - | - | 2 | - | - | - | AC | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAZ-D30/1-SP Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | EATON CORP | Eaton Corporation | FAZ-D30/1-SP | - | - | - | - | Active | - | 5.51 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | THERMAL MAGNETIC | - | - | - | - | - | - | ||
![]() QC3040H Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAZ-D30/2-NA Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | EATON CORP | Eaton Corporation | FAZ-D30/2-NA | - | - | - | - | Active | - | 5.52 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | THERMAL MAGNETIC | - | - | - | - | - | - | ||
![]() FD3100 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAZ-Z20/4 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAZ-D2/2-NA Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | EATON CORP | Eaton Corporation | FAZ-D2/2-NA | - | - | - | - | Active | - | 5.51 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | THERMAL MAGNETIC | - | - | - | - | - | - | ||
![]() FAZ-C8/1-NA-SP Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | EATON CORP | Eaton Corporation | FAZ-C8/1-NA-SP | - | - | - | - | Active | - | 5.53 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | THERMAL MAGNETIC | - | - | - | - | - | - | ||
![]() 1244C52G01 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAZ-S16/1 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | EATON CORP | Eaton Corporation | FAZ-S16/1 | - | - | - | - | Active | - | 5.53 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | THERMAL MAGNETIC | - | - | - | - | - | - | ||
![]() FAZ-Z3/1 Eaton | In Stock | - | - | - | NO | SNAP ON | DIN-RAIL MOUNT | - | - | - | - | - | - | EATON CORP | Eaton Corporation | FAZ-Z3/1 | 75 °C | -40 °C | - | - | Active | - | 5.57 | - | - | - | - | RATED BREAKING CAPACITY AT 400 VAC | compliant | - | CE; CSA; EN; IEC; UL | 80 mm | 17.5 mm | 80mm x 17.5mm x 65.5mm | - | IP20; IP40 | 1 | 3 A | THERMAL MAGNETIC | - | 60 V | 10000 A | 240 V | TRIP | 65.5 mm | ||
![]() FAZ-C8/1-SP Eaton | In Stock | - | - | - | NO | SCREW | DIN RAIL | - | - | - | - | - | - | EATON CORP | Eaton Corporation | FAZ-C8/1-SP | 75 °C | -40 °C | - | ROHS COMPLIANT | Active | - | 5.51 | - | Yes | - | - | - | compliant | - | CCC; CE; CSA; IEC; UL; VDE | - | - | - | TOGGLE | IP20 | 1 | 8 A | THERMAL MAGNETIC | SHORT | 48 V | 15000 A | 277 V | MANUAL ON/OFF | - | ||
![]() FN02C Eaton | In Stock | - | - | - | - | - | - | Porcelain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAZ-Z2/4 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAZ-S20/1 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |