- Circuit Protection Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Built-in depth
- Connectable conductor cross section multi-wired
- Connectable conductor cross section solid-core
- Degree of protection (IP)
- Frequency
Attribute column
Manufacturer
Eaton Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Overvoltage category | Package Description | Part Life Cycle Code | Pollution degree | Risk Rank | Rohs Code | Voltage type | Reach Compliance Code | Current Rating | Frequency | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Actuator Type | Environmental Characteristics | Number of Poles | Rated Current | Circuit Protection Type | Blow Characteristic | Rated Voltage(DC) | Rated Breaking Capacity | Rated Voltage(AC) | Circuit Function | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FAZ-C40/2 Eaton | In Stock | - | - | NO | SCREW | DIN RAIL | - | - | - | - | EATON CORP | Eaton Corporation | FAZ-C40/2 | - | 75 °C | -40 °C | - | ROHS COMPLIANT | Active | - | 5.52 | Yes | - | compliant | 40A | - | CCC; CE; CSA; IEC; UL; VDE | - | - | - | TOGGLE | IP20 | 2 | 40 A | THERMAL MAGNETIC | SHORT | 96 V | 15000 A | 480 V | MANUAL ON/OFF | - | ||
![]() FAZ-D16/1-NA-SP Eaton | In Stock | - | - | - | - | - | - | - | - | - | EATON CORP | Eaton Corporation | FAZ-D16/1-NA-SP | - | - | - | - | - | Active | - | 5.55 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | THERMAL MAGNETIC | - | - | - | - | - | - | ||
![]() INK400 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAZ-Z25/3 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAZ-Z25/2 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAZ-Z32/1 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 006-10417 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAZ-D10/1-SP Eaton | In Stock | - | - | - | - | - | - | - | - | - | EATON CORP | Eaton Corporation | FAZ-D10/1-SP | - | - | - | - | - | Active | - | 5.53 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | THERMAL MAGNETIC | - | - | - | - | - | - | ||
![]() FAZ-D3/1-SP Eaton | In Stock | - | - | - | - | - | - | - | - | - | EATON CORP | Eaton Corporation | FAZ-D3/1-SP | - | - | - | - | - | Active | - | 5.53 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | THERMAL MAGNETIC | - | - | - | - | - | - | ||
![]() 242684 Eaton | In Stock | - | - | - | - | - | 70.5 | 1 - 25 | 1 - 25 | IP20 | - | - | - | - | - | - | 3 | - | - | 2 | - | - | AC | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242651 Eaton | In Stock | - | - | - | - | - | 70.5 | 1 - 25 | 1 - 25 | IP20 | - | - | - | - | - | - | 3 | - | - | 2 | - | - | AC | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242655 Eaton | In Stock | - | - | - | - | - | 70.5 | 1 - 25 | 1 - 25 | IP20 | - | - | - | - | - | - | 3 | - | - | 2 | - | - | AC | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242659 Eaton | In Stock | - | - | - | - | - | 70.5 | 1 - 25 | 1 - 25 | IP20 | - | - | - | - | - | - | 3 | - | - | 2 | - | - | AC | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242656 Eaton | In Stock | - | - | - | - | - | 70.5 | 1 - 25 | 1 - 25 | IP20 | - | - | - | - | - | - | 3 | - | - | 2 | - | - | AC | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAZ-S6/1 Eaton | In Stock | - | - | - | - | - | - | - | - | - | EATON CORP | Eaton Corporation | FAZ-S6/1 | - | - | - | - | - | Active | - | 5.52 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | THERMAL MAGNETIC | - | - | - | - | - | - | ||
![]() FAZ-D10/1-NA-SP Eaton | In Stock | - | - | NO | SCREW AND SNAP ON | DIN RAIL | - | - | - | - | EATON CORP | Eaton Corporation | FAZ-D10/1-NA-SP | FAZ | - | - | - | - | Active | - | 1.93 | - | - | compliant | 10A | - | CSA; IEC; UL | - | - | - | TOGGLE | - | 1 | 10 A | THERMAL MAGNETIC | - | - | 10000 A | 480 V | SHUNT TRIP/TRIP FREE | - | ||
![]() FAZ-D13/1-NA-SP Eaton | In Stock | - | - | - | - | - | - | - | - | - | EATON CORP | Eaton Corporation | FAZ-D13/1-NA-SP | - | - | - | - | - | Active | - | 5.53 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | THERMAL MAGNETIC | - | - | - | - | - | - | ||
![]() QBHW3030H Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAZ-S4/1 Eaton | In Stock | - | - | NO | WIDE TERMINALS | DIN RAIL | - | - | - | - | EATON CORP | Eaton Corporation | FAZ-S4/1 | - | 75 °C | -40 °C | - | - | Active | - | 5.52 | - | - | compliant | - | - | CSA; UL | 80 mm | 17.7 mm | 80mm x 17.7mm x 60mm | MANUAL ON/OFF | - | 1 | 4 A | THERMAL CIRCUIT BREAKER | - | 48 V | 10000 A | 277 V | MANUAL ON/OFF | 60 mm | ||
![]() EHD3040 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |