- Circuit Protection Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Built-in depth
- Connectable conductor cross section multi-wired
- Connectable conductor cross section solid-core
- Degree of protection (IP)
- Frequency
Attribute column
Manufacturer
Eaton Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Supplier Device Package | Material | Housing Material | Insert Material | Adjustment range undelayed short-circuit release | Approvals | Base Product Number | Body Length (mm) | Characteristic | Degree of protection (IP) | Device construction | For Use With/Related Products | Interrupt Rating | Manufacturer | Manufacturer Part Number | Mfr | Model | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Package | Package Type | Phase failure sensitive | Product Status | Rated operating voltage | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | RoHS | Switch off technique | Type of control element | Type of electrical connection of main circuit | Voltage Rated | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Applications | Power (Watts) | Capacitance | Supply Voltage | Depth | Current Rating | Failure Rate | Lead Spacing | Lead Style | Accessory Type | Specifications | Bearing Type | Coating, Housing Type | Legend | Background Color | Overall Length | Language | Connection Type | Features | Overall Depth | IP Rating | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KD3400S29 Eaton | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | VJ0402 | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | 16V | - | - | - | -55°C ~ 150°C | - | VJ | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±20% | - | - | X7R | - | - | - | - | General Purpose | - | 6800 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() FDB2150B06 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-UL-25/1P-1M/57 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Obsolete | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | Probe Accessory Kit | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GD3020DA3 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 027044 Eaton | In Stock | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | ||
![]() HMCPS007C0A12 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider | 136924 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | ||
![]() 278479 PKZM01-1 Eaton | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER50 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | - | ±50ppm/°C | - | 18.7 Ohms | Wirewound | - | - | 20W | - | 690 V ac | - | 0.63 → 1 A | P (0.1%) | - | Solder Lugs | - | - | - | Aluminum | - | - | 93mm | - | - | Military, Moisture Resistant, Non-Inductive | 90.5mm | - | - | 0.561 (14.25mm) | - | - | - | - | ||
![]() 243427 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GDB2045V Eaton | In Stock | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.5% | Active | 2 | ±50ppm/°C | - | 397 Ohms | Metal Film | - | - | 0.1W, 1/10W | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | - | - | - | ||
![]() 285762 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 113555 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 700 - 4900 | - | - | - | - | IP20 | Built-in device slide-in technique (withdrawable) | - | - | - | - | - | - | - | - | 175 - 350 | - | - | No | - | - | - | - | 350 | - | - | - | Rocker lever | Screw connection | - | No | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 346 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260 | - | - | 185 | - | - | ||
![]() 112770 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 8 - 14 | - | - | - | - | IP20 | Built-in device plug-in technique | - | - | - | - | - | - | - | - | 0 - 0 | - | - | No | - | 690 - 690 | 18.5 | 30 | 63 | 35 | - | Magnetic | Rocker lever | Other | - | No | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 201 | - | - | 95 | - | - | ||
![]() 039423 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 248 - 248 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | 10 - 16 | - | - | Yes | - | 690 - 690 | 4 | 7.5 | 16 | 50 | - | Thermomagnetic | Turn button | Screw connection | - | Yes | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 76 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 93 | - | - | 54 | - | - | ||
![]() 266778 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 259127 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 3000 - 3000 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | 0 | 0 | 125 - 250 | - | - | - | - | - | - | - | 250 | - | - | - | Rocker lever | Screw connection | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ND3800T77W Eaton | In Stock | - | - | Front Mount | - | - | 8 | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | Turck | UX08087 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | 2 m | - | - | - | ||
![]() QCF2015T Eaton | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | Brady | 115540 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Traffic/Parking Signs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | One Hour Parking | White | - | English | - | - | - | - | - | - | - | - | - | - | ||
![]() FAZPLOFF Eaton | In Stock | - | - | - | - | - | - | - | - | Cast Iron | 52100 Steel;Black Oxide | - | - | - | - | - | - | - | - | - | Sealmaster | ST-12TC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Take Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAZ-C4/3-RT Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-10A6-2+B056+K454 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAZ-D30/2-RT Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | 127 mm | Time Delay | - | - | - | 300 kA @ 600 V | Littelfuse | FLSR.250TXID | - | - | - | - | - | - | Cartridge | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |