- Circuit Protection Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Built-in depth
- Connectable conductor cross section multi-wired
- Connectable conductor cross section solid-core
- Degree of protection (IP)
- Frequency
Attribute column
Manufacturer
Eaton Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Approvals | Manufacturer | Manufacturer Part Number | Mounting | Mounting Method | Mounting Styles | RoHS | Shaft Type | Slot Width | Timing Range | Voltage, Rating | Operating Temperature | Termination | Connector Type | Color | Gender | Style | Current Rating | Output Voltage | Output Type | Number of Poles | Protections | Terminal Type | Coil Voltage | Legend | Motor Type | Background Color | Mode of Operation | Language | Connection Type | Input Voltage | Contacts | Bearings | IP Rating | Mating Connector | Length | Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FDC4020L Eaton | In Stock | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EHD2040A08 Eaton | In Stock | - | - | - | 5 | - | - | Turck | U2-16214 | - | - | - | - | - | - | - | 30 Volts | - | - | Terminating Plug | - | Female | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | ||
![]() JD3150CVH08 Eaton | In Stock | - | - | - | - | - | - | Name Brand Replacements™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FDB2070 Eaton | In Stock | - | - | - | - | - | - | Name Brand Replacements™ | DT001-103 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JDB3200 Eaton | In Stock | - | - | Surface | - | - | CE, CSA, UL | SSAC | KRPDA2424RXE-SSAC | - | - | - | - | - | - | 0 | - | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | - | - | - | 24-240 VAC, 24-240 VDC | - | - | - | Repeat Cycle | - | - | - | SPDT | - | - | - | - | - | ||
![]() FD3070V Eaton | In Stock | - | - | - | - | Polyester | - | Brady | 104952 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Smoking Is Prohibited. Washington Clean Air Act - Rcw 70.160 | - | Green | - | English | - | - | - | - | - | - | - | - | ||
![]() HFD4045L Eaton | In Stock | - | - | - | - | - | - | NorthStar - Danaher Controls | H5600101423 | - | - | Shafted | - | Single Ended | - | - | - | -40 to 85 Degrees C | Pluggable Screw Terminal Connector | - | - | - | - | - | 5~26 VDC | Differential | - | - | - | - | - | 56C | - | - | - | - | 5~26 VDC | - | Yes | IP66 | Included | - | - | ||
![]() GDB3060DS101 Eaton | In Stock | - | - | - | - | - | CE, CSA, UL | Thomas & Betts | TY25X2WPG6 | - | DIN Standard Mounting Holes | - | Yes | - | 0.3 | - | - | - | - | - | Gray | - | Slotted, Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | 305 mm | ||
![]() GDB3060V Eaton | In Stock | - | - | - | - | - | - | Johnson Controls | VG18A5GT+94NGGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flanged | - | - | - | - | - | - | - | ||
![]() FD3060BP10 Eaton | In Stock | - | - | - | - | - | CSA, IEC, UL | ABB | XT2NU4060FFF50NXXX | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 A | - | - | - | Branch Circuit | Bolt-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FD3175LA04 Eaton | In Stock | - | - | - | - | - | - | Kop-Flex | 304 KD 20 LL1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GD3040C Eaton | In Stock | - | - | Back Mount | 5 | - | CSA, UL | Turck | U8112-11 | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 2 m | - | ||
![]() FDC3175VWH09S22 Eaton | In Stock | - | - | - | - | - | CSA, IEC, UL | ABB | XT2NU4060JFF000XXX | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 A | - | - | - | Motor | Bolt-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JD2250A02D11S45 Eaton | In Stock | - | - | - | - | - | - | Technologies Lanka | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFD3040LA02 Eaton | In Stock | - | - | - | - | - | - | Carlo Gavazzi | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GD3040D Eaton | In Stock | - | - | - | 4 | - | UL;CSA | Turck | U2-17335 | - | - | - | - | - | - | - | 250 Volts | - | - | Right Angle Adapter | - | Male to Female | - | 9 Amps | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | ||
![]() JD3225VCA02S30 Eaton | In Stock | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JD3150M01 Eaton | In Stock | - | - | - | - | - | - | Thomas & Betts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EHD1020Y Eaton | In Stock | - | - | - | - | - | - | Agastat | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FDE316036W Eaton | In Stock | - | - | - | - | - | - | Cully-Minerallac | CP3HS6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |