- Applications
- Series
- Breaking capacity
- Fuse Type
- Mfr
- Mounting Type
- Product Status
- Voltage type
- Size / Dimension
- Package / Case
- Current Rating (Amps)
- Approval Agency
Attribute column
Manufacturer
Eaton Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Class | Fuse Size / Group | Interrupt Rating | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Resistance | Applications | Current Rating (Amps) | Current Rating | Approval Agency | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance | Blow Characteristic | Fuse Current | Product | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TR-1245UMFT4-R Eaton - Electronics Division | 3055 | - | - | Surface Mount | 2-SMD, Square End Block | - | - | 12.1 mm x 4.5 mm | 100 A at 250 VAC | + 125 C | Eaton - Electronics Division | - 40 C | - | Active | 250 V | - | -40°C ~ 125°C | 1245UMFT | 0.476" L x 0.177" W x 0.177" H (12.10mm x 4.50mm x 4.50mm) | 20 mOhms | Electrical, Industrial | 4A | 4 A | cURus | Slow Blow | Board Mount | 100A | 62 | 0.02 Ohms | Time Delay | 4A | Surface Mount Fuse | - | ||
![]() TR-1245UMFT2-R Eaton - Electronics Division | 4000 | - | - | Surface Mount | 2-SMD, Square End Block | - | - | 12.1 mm x 4.5 mm | 100 A at 250 VAC | + 125 C | Eaton - Electronics Division | - 40 C | - | Active | 250 V | - | -40°C ~ 125°C | 1245UMFT | 0.476" L x 0.177" W x 0.177" H (12.10mm x 4.50mm x 4.50mm) | 42 mOhms | Electrical, Industrial | 2A | 2 A | cURus | Slow Blow | Board Mount | 100A | 11 | 0.042 Ohms | Time Delay | 2A | Surface Mount Fuse | - | ||
![]() TR-1245UMFT6-3-R Eaton - Electronics Division | 2485 | - | - | Surface Mount | 2-SMD, Square End Block | - | - | 12.1 mm x 4.5 mm | 100 A at 250 VAC | + 125 C | Eaton - Electronics Division | - 40 C | - | Active | 250 V | - | -40°C ~ 125°C | 1245UMFT | 0.476" L x 0.177" W x 0.177" H (12.10mm x 4.50mm x 4.50mm) | 11 mOhms | Electrical, Industrial | 6.3A | 6.3 A | cURus | Slow Blow | Board Mount | 100A | 160 | 0.011 Ohms | Time Delay | 6.3A | Surface Mount Fuse | - | ||
![]() SCF9550-45-16L Eaton - Electronics Division | 35 |
| - | Surface Mount | Nonstandard SMD | SCF9550 | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | Active | - | 80 V | -20°C ~ 60°C | SCF9550 | 0.374" L x 0.197" W x 0.091" H (9.50mm x 5.00mm x 2.30mm) | - | Battery Protection | 45A | 45 A | cURus | Fast Blow | Board Mount | 120A | - | 0.0015 Ohms | - | - | Surface Mount Fuse | 41.6 ~ 59.2V Triggerable | ||
![]() SCF4030-22-07 Eaton - Electronics Division | 35 |
| - | Surface Mount | Nonstandard SMD | SCF4030 | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | Active | - | 48 V | -20°C ~ 60°C | SCF4030 | 0.157" L x 0.118" W x 0.035" H (4.00mm x 3.00mm x 0.90mm) | - | Battery Protection | 22A | - | cURus | Fast Blow | Board Mount | 200A | - | 0.0018 Ohms | - | - | - | 24 ~ 32V Triggerable | ||
![]() SCF4030-22-04 Eaton - Electronics Division | 7647 |
| - | Surface Mount | Nonstandard SMD | - | - | 1612 (4030 metric) | 200 A at 48 VDC | + 60 C | Eaton - Electronics Division | - 20 C | - | Active | - | 48 V | -20°C ~ 60°C | SCF4030 | 0.157" L x 0.118" W x 0.039" H (4.00mm x 3.00mm x 1.00mm) | 1.8 mOhms | Battery Protection | 22A | 22 A | cURus | Fast Blow | Board Mount | 200A | - | 0.0008 Ohms | - | - | Surface Mount Fuse | 12 ~ 18.5V Triggerable | ||
![]() SCF9550-45-03 Eaton - Electronics Division | 22 |
| - | Surface Mount | Nonstandard SMD | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | Active | - | 80 V | -20°C ~ 60°C | SCF9550 | 0.374" L x 0.197" W x 0.091" H (9.50mm x 5.00mm x 2.30mm) | - | Battery Protection | 45A | 45 A | cURus | Fast Blow | Board Mount | 120A | - | 0.0005 Ohms | - | - | Surface Mount Fuse | 9.8 ~ 13.5V Triggerable | ||
![]() SCF5432-15-04 Eaton - Electronics Division | 4970 |
| - | Surface Mount | - | SCF5432 | - | 2112 (5432 metric) | 50 A at 36 VDC | + 60 C | Eaton - Electronics Division | - 20 C | - | Active | - | 36 V | - | SCF5432 | 0.213" L x 0.126" W x 0.053" H (5.40mm x 3.20mm x 1.35mm) | 3 mOhms | Battery Protection | 15A | 15 A | cURus | - | Board Mount | 50A | - | 1 mOhms | - | - | Surface Mount Fuse | 10.5 ~ 19.6V Triggerable | ||
![]() SCF9550-30-17L Eaton - Electronics Division | 35 |
| - | Surface Mount | Nonstandard SMD | SCF9550 | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | Active | - | 80 V | -20°C ~ 60°C | SCF9550 | 0.374" L x 0.197" W x 0.091" H (9.50mm x 5.00mm x 2.30mm) | - | Battery Protection | 30A | 30 A | cURus | Fast Blow | Board Mount | 80A | - | 0.0025 Ohms | - | - | Surface Mount Fuse | 42.5 ~ 62.9V Triggerable | ||
![]() SCF9550-45-20L Eaton - Electronics Division | 35 |
| - | Surface Mount | Nonstandard SMD | SCF9550 | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | Active | - | 80 V | -20°C ~ 60°C | SCF9550 | 0.374" L x 0.197" W x 0.091" H (9.50mm x 5.00mm x 2.30mm) | - | Battery Protection | 45A | - | cURus | Fast Blow | Board Mount | 120A | - | 0.0015 Ohms | - | - | - | 50 ~ 74V Triggerable | ||
![]() SCF9550-30-14L Eaton - Electronics Division | 22 |
| - | Surface Mount | Nonstandard SMD | SCF9550 | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | Active | - | 80 V | -20°C ~ 60°C | SCF9550 | 0.374" L x 0.197" W x 0.091" H (9.50mm x 5.00mm x 2.30mm) | - | Battery Protection | 30A | 30 A | cURus | Fast Blow | Board Mount | 80A | - | 0.0025 Ohms | - | - | Surface Mount Fuse | 35 ~ 51.8V Triggerable | ||
![]() SCF5432-30-05 Eaton - Electronics Division | 4920 |
| - | Surface Mount | Nonstandard SMD | SCF5432 | - | 2112 (5432 metric) | 80 A at 62 VDC | + 60 C | Eaton - Electronics Division | - 20 C | - | Active | - | 62 V | -20°C ~ 60°C | SCF5432 | 0.213" L x 0.126" W x 0.053" H (5.40mm x 3.20mm x 1.35mm) | 2.5 mOhms | Battery Protection | 30A | 30 A | cURus | Fast Blow | Board Mount | 80A | - | 0.0005 Ohms | - | - | Surface Mount Fuse | 17.1 ~ 23.5V Triggerable | ||
![]() SCF9550-45-17L Eaton - Electronics Division | 22 |
| - | Surface Mount | Nonstandard SMD | SCF9550 | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | Active | - | 80 V | -20°C ~ 60°C | SCF9550 | 0.374" L x 0.197" W x 0.091" H (9.50mm x 5.00mm x 2.30mm) | - | Battery Protection | 45A | 45 A | cURus | Fast Blow | Board Mount | 120A | - | 0.0015 Ohms | - | - | Surface Mount Fuse | 44.2 ~ 62.9V Triggerable | ||
![]() SCF5432-12-13 Eaton - Electronics Division | In Stock | - | - | Surface Mount | Nonstandard SMD | SCF5432 | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | Active | - | 62 V | -20°C ~ 60°C | SCF5432 | 0.213" L x 0.126" W x 0.053" H (5.40mm x 3.20mm x 1.35mm) | - | Battery Protection | 12A | - | - | Fast Blow | Board Mount | 50A | - | 1 mOhms | - | - | - | 36.4 ~ 59.8V Triggerable | ||
![]() SCF5432-30-07 Eaton - Electronics Division | 180 |
| - | Surface Mount | Nonstandard SMD | SCF5432 | - | 2112 (5432 metric) | 80 A at 62 VDC | + 60 C | Eaton - Electronics Division | - 20 C | - | Active | - | 62 V | -20°C ~ 60°C | SCF5432 | 0.213" L x 0.126" W x 0.053" H (5.40mm x 3.20mm x 1.35mm) | 2.5 mOhms | Battery Protection | 30A | 30 A | cURus | Fast Blow | Board Mount | 80A | - | 0.0005 Ohms | - | - | Surface Mount Fuse | 23 ~ 31.5V Triggerable | ||
![]() SCF4030-15-03 Eaton - Electronics Division | 4385 |
| - | Surface Mount | 1612 (4030 Metric) | - | - | 1612 (4030 metric) | 50 A at 36 VDC | + 60 C | Eaton - Electronics Division | - 20 C | - | Active | - | 36 V | -20°C ~ 60°C | SCF4030 | 0.157" L x 0.118" W x 0.035" H (4.00mm x 3.00mm x 0.90mm) | 3 mOhms | Battery Protection | 15A | 15 A | cURus | Fast Blow | Board Mount | 50A | - | 0.001 Ohms | - | - | Surface Mount Fuse | 7.4 ~ 13.8V Triggerable | ||
![]() SCF5432-30-14 Eaton - Electronics Division | 13963 |
| - | Surface Mount | Nonstandard SMD | SCF5432 | - | 2112 (5432 metric) | 80 A at 62 VDC | + 60 C | Eaton - Electronics Division | - 20 C | - | Active | - | 62 V | -20°C ~ 60°C | SCF5432 | 0.213" L x 0.126" W x 0.053" H (5.40mm x 3.20mm x 1.35mm) | 2.5 mOhms | Battery Protection | 30A | 30 A | cURus | Fast Blow | Board Mount | 80A | - | 0.0005 Ohms | - | - | Surface Mount Fuse | 45.2 ~ 62V Triggerable | ||
![]() SCF9550-30-01 Eaton - Electronics Division | In Stock | - | - | Surface Mount | Nonstandard SMD | SCF9550 | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | Active | - | 62 V | -20°C ~ 60°C | SCF9550 | 0.374" L x 0.197" W x 0.091" H (9.50mm x 5.00mm x 2.30mm) | - | Battery Protection | 30A | 30 A | cURus | Fast Blow | Board Mount | 80A | - | 0.0025 Ohms | - | - | Surface Mount Fuse | 4 ~ 6.6V Triggerable | ||
![]() SCF4030-12-06 Eaton - Electronics Division | In Stock | - | - | Surface Mount | Nonstandard SMD | SCF4030 | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | Active | - | 36 V | -20°C ~ 60°C | SCF4030 | 0.157" L x 0.118" W x 0.035" H (4.00mm x 3.00mm x 0.90mm) | - | Battery Protection | 12A | 12 A | cURus | Fast Blow | Board Mount | 50A | - | 0.0035 Ohms | - | - | Surface Mount Fuse | 15.6 ~ 27V Triggerable | ||
![]() SCF5432-15-03 Eaton - Electronics Division | 7671 |
| - | Surface Mount | Nonstandard SMD | SCF5432 | - | 2112 (5432 metric) | 50 A at 36 VDC | + 60 C | Eaton - Electronics Division | - 20 C | - | Active | - | 36 V | -20°C ~ 60°C | SCF5432 | 0.213" L x 0.126" W x 0.053" H (5.40mm x 3.20mm x 1.35mm) | 3 mOhms | Battery Protection | 15A | 15 A | cURus | Fast Blow | Board Mount | 50A | - | 1 mOhms | - | - | Surface Mount Fuse | 7.4 ~ 13.8V Triggerable |