- Applications
- Series
- Breaking capacity
- Fuse Type
- Mfr
- Mounting Type
- Product Status
- Voltage type
- Size / Dimension
- Package / Case
- Current Rating (Amps)
- Approval Agency
Attribute column
Manufacturer
Eaton Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Body Diameter | Body Length | Breaking capacity | Class | Degree of protection (IP) | Degree of protection (NEMA) | Device construction | Interrupt Rating | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Modular version | Mounting Styles | Package | Product Status | Rated frequency | Voltage Rating DC | Voltage type | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Resistance | Applications | Current Rating (Amps) | Depth | Current Rating | Termination Style | Approval Agency | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | DC Cold Resistance | Overall Length | Product | Features | Standard | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 170M6254 Eaton | In Stock | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170M6827 Eaton | In Stock | - | - | - | - | - | - | 125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 200CFM Eaton | In Stock | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 400P20 Eaton | In Stock | - | - | - | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 80MJ30-7 Eaton | 51 |
| - | - | - | 30.9mm | 40.5mm | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 415V ac | - | Bussmann | - | - | - | - | - | 80A | - | - | - | - | - | - | 110mm | - | - | - | - | - | - | - | ||
![]() AHCF-V-30-R Eaton | 5 |
| - | Through Hole | 3AB, 3AG, 1/4 x 1-1/4 (Axial) | - | - | - | - | - | - | - | 20 kA | + 125 C | Eaton - Electronics Division | - 55 C | - | Board Mount | Case | Active | - | 500 V | - | - | -55°C ~ 125°C | AHCF | 0.266 Dia x 1.292 L (6.76mm x 32.82mm) | 3.3 mOhms | Electrical, Industrial | 30A | - | 30 A | Axial | cURus | Fast Blow | Cartridge, Ceramic | 20kA | 0.0033 Ohms | - | Ceramic Fuse | - | - | - | - | - | - | ||
![]() 100MJ27-7 Eaton | In Stock | - | - | - | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170E7435 Eaton | In Stock | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170M2011 Eaton | In Stock | - | - | - | - | - | - | 110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TR-AHCF-V-30-R Eaton | 17 |
| - | Through Hole | 3AB, 3AG, 1/4 x 1-1/4 (Axial) | - | - | - | - | - | - | - | 20 kA | + 125 C | Eaton - Electronics Division | - 55 C | - | Board Mount | Tape & Reel (TR) | Active | - | 500 V | - | - | -55°C ~ 125°C | AHCF | 0.266 Dia x 1.292 L (6.76mm x 32.82mm) | 3.3 mOhms | Electrical, Industrial | 30A | - | 30 A | Axial | cURus | Fast Blow | Cartridge, Ceramic | 20kA | 0.0033 Ohms | - | Ceramic Fuse | - | - | - | - | - | - | ||
![]() 011596 Eaton | In Stock | - | - | - | - | - | - | - | - | IP65 | 12 | Front installation | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 221510 Eaton | In Stock | - | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 91 | - | - | - | - | - | - | - | - | - | - | - | - | 112 | - | 106 | ||
![]() 15CLPT-1-2 Eaton | In Stock | - | - | Requires Holder | Cartridge, Non-Standard | - | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | Electrical, Industrial | 500mA | - | - | - | - | - | Cartridge | - | - | - | - | - | - | - | - | - | - | ||
![]() 12BDGN6B50 Eaton | In Stock | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 50 | - | AC | - | - | - | - | - | Primary side transformer protection | - | - | - | - | - | - | - | - | - | - | - | - | British Standard | 51 | - | 510 | - | ||
![]() 12BFGHD80 Eaton | In Stock | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 50 | - | AC | - | - | - | - | - | Primary side transformer protection | - | - | - | - | - | - | - | - | - | - | - | - | British Standard | 76 | - | 461 | - | ||
![]() 12FDLNJ10 Eaton | In Stock | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 50 | - | AC | - | - | - | - | - | Primary side transformer protection | - | - | - | - | - | - | - | - | - | - | - | - | DIN | 51 | - | 360 | - | ||
![]() 12OEFMA75 Eaton | In Stock | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | AC | - | - | - | - | - | Primary side transformer protection | - | - | - | - | - | - | - | - | - | - | - | - | British Standard | 63.5 | - | 254 | - | ||
![]() 36ADIHA25 Eaton | In Stock | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 50 | - | AC | - | - | - | - | - | Primary side transformer protection | - | - | - | - | - | - | - | - | - | - | - | - | British Standard | 51 | - | 565 | - | ||
![]() 7.2ABCN223.15 Eaton | In Stock | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 50 | - | AC | - | - | - | - | - | Auxiliary transformer protection | - | - | - | - | - | - | - | - | - | - | - | - | IEC | 25.4 | - | 195 | - | ||
![]() 3.6WDOH7125 Eaton | In Stock | - | - | - | - | - | - | 0.05 | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 50 | - | AC | - | - | - | - | - | Motor protection | - | - | - | - | - | - | - | - | - | - | - | - | British Standard | 51 | - | 192 | - |