- Product
- Type
- Body Style
- Mounting Styles
- Termination Style
- Series
- Body Height
- Body Length or Diameter
- Built-in Feature
- Circuit Protection Type
- ECCN Code
- Factory Lead Time
Attribute column
Manufacturer
Eaton Fuseholders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Body Material | Contact Materials | For Use With/Related Products | Mfr | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Seated Plane Height | Shaft Type | Voltage, Rating | Packaging | Series | Temperature Coefficient | Type | Resistance | Power Rating | Current Rating (Amps) | Orientation | Resistor Type | Current Rating | Contact Finish | Termination Style | Function | Voltage | Number of Circuits | Number of Poles | Fuse Type | Resistance Tolerance | Fuse Size | Fuseholder Type | Product | Product Length | Product Width | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HHC-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200.0000 ppm/°C | - | 18 Ohm | 0.1 W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1.6 | 0.8 | - | - | ||
![]() 1A1853 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HHL-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1A1119-02 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1A5940 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1A1119-09-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ppm/K | - | 16.9 kOhm | 0.1 W | - | - | General Purpose | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ||
![]() HTB-86M-SP Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1A4534-06-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ppm/K | - | 9.09 kOhm | 0.0625 W | - | - | General Purpose | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ||
![]() 15600-12-10 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HTB-62M-SP Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 ppm/K | - | 68 Ohm | 0.1 W | - | - | General Purpose | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | ||
![]() HHJ-A Eaton | In Stock | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | Not Required(mm) | 6.35(mm) | - | - | - | - | - | - | - | - | Fuse Holder | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | Not Required(mm) | ||
![]() 3531BS Eaton | In Stock | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HTB-92M-R Eaton | In Stock | - | - | - | Thermoplastic | - | - | - | - | Panel | -55C to 85C | 85C | -55C | - | Not Required(mm) | - | - | AEC-Q200 | Not Required(mm) | - | 250V | Box | - | 25 ppm/°C | Fuse Holder | 10 Ohm | 0.15 W | - | - | Precision | 16@(CSA/UL)(A) | - | Quick Connect | - | - | - | - | - | 0.1 | 5 X 20MM | - | - | 1.62 mm | 0.81 mm | 46.85(mm) | Not Required(mm) | ||
![]() SL3 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CHCC3DIU-H Eaton | 2472 |
| - | DIN Rail | - | - | Class CC | Eaton - Bussmann Electrical Division | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | CHCC | - | - | - | - | 30 A | Vertical | - | - | - | Screw Terminal | - | 600V | 3 | - | Cartridge | - | 0.406 Dia x 1.500 L (10.30mm x 38.10mm) | Holder | - | - | - | - | - | ||
![]() 019-0337-001 Eaton | In Stock | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLQ-5 Eaton | In Stock | - | - | - | Thermoplastic | - | - | - | - | Through Hole | - | - | - | - | Not Required(mm) | 15.9(mm) | - | - | - | Rejecting | 300VAC | - | - | - | Fuse Holder | - | - | - | - | - | 5(A) | - | WIRE | - | - | - | 1 Pole | - | - | 57.15 X 15.9MM | - | Fuse Holders | - | - | Not Required(mm) | 57.15(mm) | ||
![]() HKT Eaton | In Stock | - | - | Panel Mount | - | Steel | 3AG, 1/4 x 1-1/4 (SFE-20) | Eaton - Electronics Division | - | Panel | - | - | - | Bulk | - | Not Required(mm) | Obsolete | - | - | - | 22VAC | - | HK | - | Fuse Holder | - | - | 20 A | Horizontal | - | 20(A) | - | Quick Connect | - | 22V | 1 | - | Cartridge | - | 6.35 X 31.75MM | Holder | - | - | - | - | 71.4(mm) | ||
![]() HKP-W-HH Eaton | In Stock | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Bayonet Knob Release | 250 V | - | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | - | 1 Pole | - | - | - | - | Fuse Holders | - | - | - | - | ||
![]() S-8101-4 Eaton | In Stock | - | - | - | Thermoplastic | - | - | - | Bolt-On | BOLT | - | - | - | - | 54.8(mm) | Not Required(mm) | - | - | Not Required(mm) | - | 300VDC/300VAC | - | S-8000 | - | Fuse Block | - | - | - | - | - | 20@UL/13@CSA(A) | - | Quick Connect | Fuse Block | - | - | - | - | - | 6.3 X 32MM | - | - | - | - | 50.8(mm) | 14.3(mm) |