- Product
- Type
- Body Style
- Mounting Styles
- Termination Style
- Series
- Body Height
- Body Length or Diameter
- Built-in Feature
- Circuit Protection Type
- ECCN Code
- Factory Lead Time
Attribute column
Manufacturer
Eaton Fuseholders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Weight | Material - Frame | Material - Blade | 1st Contact Gender | 2nd Contact Gender | Approvals | Base Product Number | Cable Types | Class | Contact Materials | For Use With/Related Products | Frequency-Max | Fuse Size / Group | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of I/Os | Overall Impedance | Package | Product Status | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Capacitance | Power Rating | Current Rating (Amps) | Voltage - Supply | Orientation | Ingress Protection | Style | Current Rating | Frequency | Frequency Stability | Base Part Number | Output | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Approval Agency | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Voltage | Number of Circuits | Lead Style | Number of Poles | Spread Spectrum Bandwidth | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Number of Logic Elements/Cells | RPM | 1st Connector | Bearing Type | 2nd Connector | Fan Type | Total RAM Bits | Air Flow | Noise | Number of LABs/CLBs | Voltage Range | Static Pressure | Absolute Pull Range (APR) | Fuse Size | Fuseholder Type | Product | Features | Body Style | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BK/AGC-10WX Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CHSF-150 Eaton | 2199 |
| - | Bolt Mount | Cylindrical, Blade Terminal (Bolt) | - | - | - | - | - | - | - | - | - | - | aR | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | - | - | - | Bulk | Active | - | 500 V | 500 V | 150 V | - | CH | 0.984 Dia x 2.087 L (25.00mm x 53.00mm) | 1 % | - | - | - | 100 ppm/°C | - | 13.7 Ω | 155 °C | -55 °C | Thin Film | - | Electrical, Industrial | - | - | 500 mW | 150A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | - | - | Cartridge | 200kA AC, 50kA DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() HEB-P15V-AA Eaton | 49 |
| - | Free Hanging (In-Line) | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | - | RN73R1J | - | - | Copper | HEB Fuses | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | -55°C ~ 155°C | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | 2 | - | ±25ppm/°C | - | 193 kOhms | - | - | Thin Film | - | - | 0.1W, 1/10W | - | - | 15 A | - | Horizontal | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | 600V | 1 | - | - | - | - | Cartridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.394 Dia x 1.496 L (10mm x 38mm) | Holder | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.022 (0.55mm) | - | - | - | AEC-Q200 | ||
![]() XBPT25WH Eaton | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SiTime | - | - | - | - | Strip | Active | - | - | - | - | -40°C ~ 85°C | SiT8008 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V | - | - | - | - | 28.63636 MHz | ±25ppm | - | HCMOS, LVCMOS | - | - | Standby (Power Down) | MEMS | 3.9mA | - | - | - | 1.3µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
![]() BK/F03A-30A Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | Holder | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | Hi-Rel Fuse | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | - | Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Specialty Fuses | - | Cartridge Fuses | - | - | - | - | - | - | ||
![]() BK/F01A-4AS Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Holder | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | Hi-Rel Fuse | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Specialty Fuses | - | Cartridge Fuses | - | - | - | - | - | - | ||
![]() BK/F02A-3AS Eaton | In Stock | - | - | - | 1210 (3225 Metric) | 1210 | - | - | - | - | - | - | - | RN73H2E | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | Holder | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | -55°C ~ 155°C | RN73H | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±0.25% | - | 2 | - | ±25ppm/°C | Hi-Rel Fuse | 4.42 kOhms | - | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Specialty Fuses | Automotive AEC-Q200, Moisture Resistant | Cartridge Fuses | - | 0.028 (0.70mm) | - | - | - | AEC-Q200 | ||
![]() BK/FM01A-2A Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BK/FM01A-5A Eaton | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | EPSON | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 6.5 MHz | ±15ppm | - | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
![]() BK/IFH-AMI-M5 Eaton | In Stock | - | - | Surface Mount | 780-BBGA, FCBGA | 780-FBGA (29x29) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 488 | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Stratix® III E | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.86 V ~ 1.15 V | - | - | - | - | - | - | EP3SE50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47500 | - | - | - | - | - | 5760000 | - | - | 1900 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BK/JM60400-1MW26 Eaton | In Stock | - | - | - | - | - | - | -- | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | CE, CUR, TUV, UL | - | - | - | - | - | - | Class J | + 120 C | - | - 40 C | Panel Mount | - | - | - | - | 12VDC | - | - | 600 V | 14 ~ 158°F (-10 ~ 70°C) | CFM-60 | Square - 60mm L x 60mm H | - | Active | - | 3 Wire Leads | - | Power Distribution | - | - | - | - | - | - | 2.64W | - | - | - | - | - | -- | - | 0.170A | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5100 RPM | - | Ball | - | Tubeaxial | - | 27.5 CFM (0.770m³/min) | 39.0 dB(A) | - | 6 ~ 13.8VDC | 0.228 in H2O (56.8 Pa) | - | - | - | Fuse Blocks | Locked Rotor Sensor | - | - | - | - | 15.40mm | - | - | ||
![]() 15306-4-0-4 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MINI | + 125 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | 1530x | - | - | - | - | - | - | Power Distribution | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuse Panels | - | - | - | - | - | - | - | - | ||
![]() F61C500V15A Eaton | In Stock | - | - | Requires Holder | 1206 (3216 Metric) | 1206 | - | - | - | - | - | - | - | CRCW1206 | - | - | - | - | - | - | - | Vishay Dale | - | - | - | - | Tape & Reel (TR) | Active | - | 500 V | - | - | -55°C ~ 155°C | CRCW-C | 0.120 L x 0.061 W (3.05mm x 1.55mm) | ±5% | - | 2 | - | ±200ppm/°C | - | 8.2 MOhms | - | - | Thick Film | - | Electrical, Industrial | 0.25W, 1/4W | - | - | 15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Blow | Cartridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() 15600-06-01 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15306-6-0-4 Eaton | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | 565BCA | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tape & Reel (TR) | Not For New Designs | - | - | - | - | -40°C ~ 85°C | Ultra™ Si565 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | - | 1.8V, 2.5V, 3.3V | - | - | - | - | 320 MHz | ±20ppm | - | LVDS | - | - | Enable/Disable | Crystal | 167mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±20ppm | - | - | - | - | - | - | 0.056 (1.43mm) | - | - | - | - | ||
![]() 15602-04-12-20 Eaton | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | CDR31 | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | - | Bulk | Active | 100V | - | - | - | -55°C ~ 125°C | Military, MIL-PRF-55681, CDR31 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | - | - | - | BP | - | - | - | - | - | - | High Reliability | - | 220 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | ||
![]() CFH-GLE Eaton | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bulk | Obsolete | - | 63V | 100V | - | -55°C ~ 100°C | BF | 0.295 L x 0.098 W (7.50mm x 2.50mm) | ±5% | - | - | PC Pins | - | - | - | - | - | - | - | General Purpose | - | 4700 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.200 (5.08mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.256 (6.50mm) | - | - | - | - | ||
![]() HMG-250 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15602-08-12-10 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Male | Male | - | Q-0K01O0 | RG-316 DB | - | - | - | 4 GHz | ATC | - | Amphenol Custom Cable | - | Panel Mount | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | - | Blade Fuse | - | - | - | - | Copper | - | - | - | - | - | - | - | - | BNC to MMCX | 30 A | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | 20 Pole | - | - | - | - | - | - | BNC Plug | - | MMCX Plug, Right Angle | - | - | - | - | - | - | - | - | - | - | Fuse Panels | Shielded | - | - | - | 9.843 (250.00mm) | - | - | - | ||
![]() CFH-ELS Eaton | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | RWR81 | - | - | - | - | - | - | - | Vishay Dale | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 250°C | Military, MIL-PRF-39007, RWR81N | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±1% | - | 2 | - | ±20ppm/°C | - | 69.8 Ohms | - | - | Wirewound | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Non-Inductive | - | - | - | - | - | - | - |