- Product
- Type
- Body Style
- Mounting Styles
- Termination Style
- Series
- Body Height
- Body Length or Diameter
- Built-in Feature
- Circuit Protection Type
- ECCN Code
- Factory Lead Time
Attribute column
Manufacturer
Eaton Fuseholders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Body Material | Material - Frame | Material - Blade | Approvals | Class | Contact Materials | For Use With/Related Products | Fuse Size / Group | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | Seated Plane Height | Shaft Type | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Part Status | Termination | Type | Applications | Power (Watts) | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Approval Agency | Wire Gauge | Voltage | Number of Circuits | Number of Poles | Response Time | Terminal and Terminal Block Type | Fuse Type | Breaking Capacity @ Rated Voltage | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Fuse Size | Fuseholder Type | Fuse Current | Product | Features | Product Length (mm) | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1A4533-01 Eaton | In Stock | - | Datasheet | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | 8.13(mm) | Not Required(mm) | - | - | 10.4(mm) | - | - | - | - | - | - | - | - | Fuse Clip | - | - | - | - | - | - | 15(A) | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4IN (DIA) | - | - | - | - | 7.11(mm) | - | 10.4(mm) | ||
![]() HMG Eaton | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | SFE6 | - | - | - | - | - | IN LINE | - | - | Not Required(mm) | 17.5(mm) | - | - | - | Bayonet Knob Release | - | 32VAC | - | - | - | - | - | Fuse Holder | - | - | - | - | - | - | 20(A) | - | WIRE | - | - | - | - | 1 Pole | - | - | - | - | - | - | - | - | - | - | - | 55.6 X 17.5MM | - | - | Fuse Holders | - | Not Required(mm) | - | 55.6(mm) | ||
![]() 3967 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | 3967 | - | - | - | - | - | Contact Manufacturer | - | - | - | 5.72 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | 10 AWG | - | - | - | - | RING TERMINAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BK/JM60400-1MW26 Eaton | In Stock | - | - | - | - | -- | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, CUR, TUV, UL | - | - | - | Class J | - | - | + 120 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | 12VDC | 600 V | 14 ~ 158°F (-10 ~ 70°C) | CFM-60 | Square - 60mm L x 60mm H | Active | 3 Wire Leads | Power Distribution | - | 2.64W | - | - | -- | - | 0.170A | - | Solder Lug | - | - | - | - | - | - | - | - | - | 5100 RPM | Ball | Tubeaxial | 27.5 CFM (0.770m³/min) | 39.0 dB(A) | 6 ~ 13.8VDC | 0.228 in H2O (56.8 Pa) | - | - | - | Fuse Blocks | Locked Rotor Sensor | - | 15.40mm | - | ||
![]() BK-HVP-LW-HH-R Eaton - Electronics Division | 33 |
| - | Panel Mount | - | - | - | - | - | - | - | Brass | 3AG, 1/4" x 1-1/4" (SFE-20) | 6.3 mm x 32 mm | - | - | + 150 C | Eaton - Electronics Division | - | Panel Mount | Bulk | - | - | - | Active | - | - | Bayonet Knob Release | - | 480V | - | HVP | - | - | - | High Voltage | - | - | 15 A | Horizontal and Vertical | - | - | 30A | Tin | Quick Connect - 0.250" (6.3mm) | - | - | 480V | 1 | 1 Pole | - | - | Cartridge | - | - | - | - | - | - | - | - | 0.25" Dia x 1.26" L (6.35mm x 32mm) | Holder | - | Fuse Holders | - | - | - | - | ||
![]() F02A250V4A Eaton | In Stock | - | - | Requires Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | - | - | - | - | - | - | - | 3AG (6.3 mm x 32 mm) | - | - | - | Eaton - Bussmann Electrical Division | - | Holder / Clip | Bulk | - | - | - | Active | - | - | - | - | 250 V | - | MIL-F-15160 | 0.250 Dia x 1.250 L (6.35mm x 31.75mm) | - | - | Miniature | Electrical, Industrial | - | 4A | - | - | - | 4 A | - | - | - | - | - | - | - | Fast Blow | - | Cartridge | - | - | - | - | - | - | - | - | - | - | - | Glass Fuse | - | - | - | - | ||
![]() FHL18G1-5 Eaton | 2258 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3515BS Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BK4-HTC-518M Eaton - Electronics Division | 4302 |
| - | Through Hole | - | - | - | - | - | - | - | Copper Alloy | 5mm Dia | 5 mm x 20 mm | - | - | - | Eaton - Electronics Division | - | PCB Mount | Bulk | - | - | - | Active | - | - | - | - | 250V | - | HTC | - | - | - | Cartridge | - | - | 15 A | Horizontal and Vertical | - | - | 15A | Nickel | PC Pin | - | - | 250V | 1 | 1 Pole | - | - | Cartridge | - | - | - | - | - | - | - | - | 0.197" Dia (5mm) | Clip | 15A | Fuse Blocks | - | - | - | - | ||
![]() FHL11G Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3562BS Eaton | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 A | Horizontal | - | - | - | - | Screw Terminal | - | - | 700V | 1 | - | - | - | Bolt Down | - | - | - | - | - | - | - | - | - | Block | - | - | - | - | - | - | ||
![]() FHL18G1-4 Eaton | 2913 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | Panel Mount | Bulk | - | - | - | Obsolete | - | - | Bayonet Knob Release | - | 60 V | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | - | - | - | - | 1 Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuse Holders | - | - | - | - | ||
![]() HME Eaton | 2866 |
| - | - | - | - | - | - | - | - | - | - | - | SFE7-1/2 | - | - | - | - | - | In-Line | - | - | - | - | - | - | - | Bayonet Knob Release | - | 32 V | - | - | - | - | - | Rejecting | - | - | - | - | - | - | 20 A | - | Wire Leads | - | - | - | - | 1 Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuse Holders | - | - | - | - | ||
![]() BK/JM60400-1MW22 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Class J | - | - | + 120 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | - | - | Power Distribution | - | - | - | - | - | - | 400 A | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuse Blocks | - | - | - | - | ||
![]() 4423BS Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15310-2-1 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | Chassis Mount | - | - | - | - | - | - | - | - | - | 12 VDC, 24 VDC | - | - | - | - | - | Distributor | - | - | - | - | - | - | 60 A | - | Threaded Stud | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuse Modules | - | - | - | - | ||
![]() RM25060-1MW24 Eaton | 24 |
| - | DIN Rail | - | - | - | - | - | - | - | Tin | Class R Fuses | Class R | - | - | - | Eaton - Bussmann Electrical Division | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 A | Vertical | - | - | - | Tin | Screw Terminal | - | - | 600V | 1 | - | - | - | Cartridge | - | - | - | - | - | - | - | - | 0.811 Dia x 3.000 L (20.60mm x 76.20mm) | Block | - | - | - | - | - | - | ||
![]() HM60030-3CHR Eaton | 2247 |
| - | DIN Rail, Panel Mount | - | - | - | - | - | - | - | - | Class H(K) Fuses | Class H | - | - | - | Eaton - Bussmann Electrical Division | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | Horizontal | - | - | - | - | Box Lug | - | - | 600V | 3 | - | - | - | Cartridge | - | - | - | - | - | - | - | - | - | Block | - | - | - | - | - | - | ||
![]() S-8301-6 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 130 C | - | 0 C | Panel Mount | - | - | - | - | - | - | - | - | - | 300 V | - | S-8000 | - | - | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | - | - | 6 Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuse Blocks | - | - | - | - | ||
![]() S-8102-1X Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 130 C | - | 0 C | Panel Mount | - | - | - | - | - | - | - | - | - | 300 V | - | S-8000 | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | - | - | - | - | 1 Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuse Blocks | - | - | - | - |