- Built-in depth
- Connectable conductor cross section multi-wired
- Connectable conductor cross section solid-core
- Degree of protection (IP)
- Frequency
- Overvoltage category
- Pollution degree
- Voltage type
- Series
- Type
- Attachment Method
- Diameter
Attribute column
Manufacturer
Eaton Ground Fault Circuit Interrupter (GFCI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Mfr | Overvoltage category | Package | Pollution degree | Product Status | Voltage type | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Frequency | Failure Rate | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Diameter | Height Seated (Max) | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 236709 Eaton | In Stock | - | - | Axial | Axial | - | - | - | - | 69.5 | 1 - 25 | 1 - 25 | IP20 | Stackpole Electronics Inc | 3 | Bulk | 2 | Active | AC | -55°C ~ 155°C | RNS | 0.094 Dia x 0.236 L (2.40mm x 6.00mm) | ±1% | - | 2 | ±100ppm/°C | - | 12.1 Ohms | Metal Film | 1W | 50 Hz | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | ||
![]() KD1-1.75 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 236645 Eaton | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 69.5 | 1 - 25 | 1 - 25 | IP20 | - | 3 | - | 2 | - | AC | - | pushPIN™ | - | - | Active | - | - | Top Mount | - | - | - | 50 Hz | - | Push Pin | 0.394 (10.00mm) | 10.48°C/W @ 100 LFM | -- | -- | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 168222 Eaton | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 70 | 1 - 25 | 1 - 25 | IP20 | - | 3 | - | 2 | - | AC | - | pushPIN™ | - | - | Active | - | - | Top Mount | - | - | - | 50 Hz | - | Push Pin | 0.394 (10.00mm) | 10.48°C/W @ 100 LFM | -- | -- | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 167510 Eaton | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 70 | 1 - 25 | 1 - 25 | IP20 | - | 3 | - | 2 | - | AC | - | pushPIN™ | - | - | Active | - | - | Top Mount | - | - | - | 50 Hz | - | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | -- | -- | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 236452 Eaton | In Stock | - | - | - | - | - | - | - | - | 69.5 | 1 - 25 | 1 - 25 | IP20 | - | 3 | - | 2 | - | AC | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 236669 Eaton | In Stock | - | - | - | - | - | - | - | - | 69.5 | 1 - 25 | 1 - 25 | IP20 | - | 3 | - | 2 | - | AC | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 167509 Eaton | In Stock | - | - | - | - | - | - | - | - | 70 | 1 - 25 | 1 - 25 | IP20 | - | 3 | - | 2 | - | AC | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 168225 Eaton | In Stock | - | - | - | - | - | - | - | - | 70 | 1 - 25 | 1 - 25 | IP20 | - | 3 | - | 2 | - | AC | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 168226 Eaton | In Stock | - | - | - | - | - | - | - | - | 70 | 1 - 25 | 1 - 25 | IP20 | - | 3 | - | 2 | - | AC | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 168256 Eaton | In Stock | - | - | - | - | - | - | - | - | 70 | 1 - 25 | 1 - 25 | IP20 | - | 3 | - | 2 | - | AC | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 236573 Eaton | In Stock | - | - | - | - | - | - | - | - | 69.5 | 1 - 25 | 1 - 25 | IP20 | - | 3 | - | 2 | - | AC | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 236697 Eaton | In Stock | - | - | - | - | - | - | - | - | 60 | 1 - 25 | 1 - 25 | IP20 | - | 3 | - | 2 | - | AC | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 236340 Eaton | In Stock | - | - | - | - | - | - | - | - | 70 | 1 - 25 | 1 - 25 | IP20 | - | 3 | - | 2 | - | AC | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 236338 Eaton | In Stock | - | - | - | - | - | - | - | - | 70 | 1 - 25 | 1 - 25 | IP20 | - | 3 | - | 2 | - | AC | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 168199 Eaton | In Stock | - | - | - | - | - | - | - | - | 70 | 1 - 25 | 1 - 25 | IP20 | - | 3 | - | 2 | - | AC | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 168204 Eaton | In Stock | - | - | - | - | - | - | - | - | 70 | 1 - 25 | 1 - 25 | IP20 | - | 3 | - | 2 | - | AC | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 168249 Eaton | In Stock | - | - | - | - | - | - | - | - | 70 | 1 - 25 | 1 - 25 | IP20 | - | 3 | - | 2 | - | AC | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 168300 Eaton | In Stock | - | - | - | - | - | - | - | - | 70 | 1 - 25 | 1 - 25 | IP20 | - | 3 | - | 2 | - | AC | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 236647 Eaton | In Stock | - | - | - | - | - | - | - | - | 69.5 | 1 - 25 | 1 - 25 | IP20 | - | 3 | - | 2 | - | AC | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - |