- Series
- Package / Case
- Packaging
- Hold Current
- Power Dissipation
- Trip Current
- Approval Agency
- Current - Hold (Ih) (Max)
- Current - Trip (It)
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Eaton PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Current Rating - Max | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Type | Resistance | Termination Style | Approval Agency | Lead Spacing | Current - Max | Hold Current | Current - Hold (Ih) (Max) | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTSA181224V150 Eaton - Electronics Division | In Stock | - | - | Surface Mount | 1812 (4532 Metric), Concave | 40 A | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 85°C | PTSA1812 | 0.178" L x 0.126" W (4.53mm x 3.20mm) | - | 120 mOhms | SMD/SMT | UL | - | 40 A | 1.5 A | 1.5 A | 24V | 1.5 s | 30 mOhms | 120 mOhms | 3 A | 3 A | - | 0.067" (1.70mm) | AEC-Q200 | ||
![]() PTSA120616V035 Eaton - Electronics Division | In Stock | - | - | Surface Mount | 1206 (3216 Metric), Concave | 40 A | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 85°C | PTSA1206 | 0.132" L x 0.067" W (3.35mm x 1.70mm) | - | 1.35 Ohms | SMD/SMT | UL | - | 40 A | 350 mA | 350 mA | 16V | 100 ms | 100 mOhms | 1.35 Ohms | 750 mA | 750 mA | - | 0.039" (1.00mm) | AEC-Q200 | ||
![]() PTSLR08058V400 Eaton - Electronics Division | In Stock | - | - | Surface Mount | 0805 (2012 Metric), Concave | 50 A | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 85°C | PTSLR0805 | 0.098" L x 0.063" W (2.50mm x 1.60mm) | - | 14 mOhms | SMD/SMT | cURus, TUV | - | 50 A | 4 A | 4 A | 8V | 60 s | 2 mOhms | 14 mOhms | 8 A | 8 A | - | 0.055" (1.40mm) | - | ||
![]() PTSLR12066V300 Eaton - Electronics Division | In Stock | - | - | Surface Mount | 1206 (3216 Metric), Concave | 50 A | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | 6VDC | -40°C ~ 85°C | PTSLR1206 | 0.128" L x 0.065" W (3.25mm x 1.65mm) | Polymeric | 26 mOhms | SMD/SMT | cURus, TUV | - | 50 A | 3A | 3 A | 6V | 4 s | 3 mOhms | 26 mOhms | 6 A | 6A | - | 0.047" (1.20mm) | - | ||
![]() PTSLR12066V150 Eaton - Electronics Division | In Stock | - | - | Surface Mount | 1206 (3216 Metric), Concave | 50 A | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | 6VDC | -40°C ~ 85°C | PTSLR1206 | 0.128" L x 0.065" W (3.25mm x 1.65mm) | Polymeric | 80 mOhms | SMD/SMT | cURus, TUV | - | 50 A | 1.5A | 1.5 A | 6V | 300 ms | 10 mOhms | 80 mOhms | 3 A | 3A | - | 0.028" (0.70mm) | - | ||
![]() PTSLR18126V270 Eaton - Electronics Division | In Stock | - | - | Surface Mount | 1812 (4532 Metric), Concave | 50 A | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | 6VDC | -40°C ~ 85°C | PTSLR1812 | 0.179" L x 0.128" W (4.55mm x 3.24mm) | Polymeric | 23 mOhms | SMD/SMT | cURus, TUV | - | 50 A | 2.7A | 2.7 A | 6V | 2 s | 3 mOhms | 23 mOhms | 6.2 A | 6.2A | - | 0.028" (0.70mm) | - | ||
![]() PTSLR08056V110 Eaton - Electronics Division | In Stock | - | - | Surface Mount | 0805 (2012 Metric), Concave | 50 A | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | 6VDC | -40°C ~ 85°C | PTSLR0805 | 0.083" L x 0.053" W (2.10mm x 1.35mm) | Polymeric | 130 mOhms | SMD/SMT | cURus, TUV | - | 50 A | 1.1A | 1.1 A | 6V | 300 ms | 30 mOhms | 130 mOhms | 1.8 A | 1.8A | - | 0.028" (0.70mm) | - | ||
![]() PTSLR06036V175 Eaton - Electronics Division | In Stock | - | - | Surface Mount | 0603 (1608 Metric), Concave | 50 A | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 85°C | PTSLR0603 | 0.071" L x 0.039" W (1.80mm x 1.00mm) | - | 70 mOhms | SMD/SMT | cURus, TUV | - | 50 A | 1.75 A | 1.75 A | 6V | 5 s | 8 mOhms | 70 mOhms | 3.5 A | 3.5 A | - | 0.039" (1.00mm) | - | ||
![]() PTSLR06038V075 Eaton - Electronics Division | In Stock | - | - | Surface Mount | 0603 (1608 Metric), Concave | 25 A | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 85°C | PTSLR0603 | 0.071" L x 0.039" W (1.80mm x 1.00mm) | - | 165 mOhms | SMD/SMT | cURus | - | 25 A | 750 mA | 750 mA | 8V | 1 s | 30 mOhms | 165 mOhms | 1.5 A | 1.5 A | - | 0.039" (1.00mm) | - | ||
![]() PTS18128V200-35K Eaton - Electronics Division | In Stock | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTSLR12106V200 Eaton - Electronics Division | In Stock | - | - | Surface Mount | 1210 (3225 Metric), Concave | 50 A | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | 6VDC | -40°C ~ 85°C | PTSLR1210 | 0.127" L x 0.101" W (3.22mm x 2.58mm) | Polymeric | 24 mOhms | SMD/SMT | cURus, TUV | - | 50 A | 2A | 2 A | 6V | 3 s | 5 mOhms | 24 mOhms | 4 A | 4A | - | 0.028" (0.70mm) | - | ||
![]() PTSLR12066V600 Eaton - Electronics Division | In Stock | - | - | Surface Mount | 1206 (3216 Metric), Concave | 50 A | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 85°C | PTSLR1206 | 0.138" L x 0.071" W (3.50mm x 1.80mm) | - | 10 mOhms | SMD/SMT | cURus, TUV | - | 50 A | 6 A | 6 A | 6V | 5 s | 1 mOhms | 10 mOhms | 12 A | 12 A | - | 0.039" (1.00mm) | - | ||
![]() PTSAHT080516V010 Eaton - Electronics Division | In Stock | - | - | Surface Mount | 0805 (2012 Metric), Concave | 40 A | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | PTSAHT0805 | 0.089" L x 0.059" W (2.25mm x 1.50mm) | - | 10 Ohms | SMD/SMT | UL | - | 40 A | 100 mA | 100 mA | 16V | 1.5 s | 1 Ohms | 10 Ohms | 600 mA | 600 mA | - | 0.031" (0.80mm) | AEC-Q200 | ||
![]() PTSA181224V050 Eaton - Electronics Division | In Stock | - | - | Surface Mount | 1812 (4532 Metric), Concave | 50 A | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 85°C | PTSA1812 | 0.178" L x 0.126" W (4.53mm x 3.20mm) | - | 1 Ohms | SMD/SMT | UL | - | 50 A | 500 mA | 500 mA | 24V | 150 ms | 100 mOhms | 1 Ohms | 1 A | 1 A | - | 0.041" (1.05mm) | AEC-Q200 | ||
![]() PTSLR06036V200 Eaton - Electronics Division | In Stock | - | - | Surface Mount | 0603 (1608 Metric), Concave | 50 A | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 85°C | PTSLR0603 | 0.071" L x 0.039" W (1.80mm x 1.00mm) | - | 65 mOhms | SMD/SMT | cURus, TUV | - | 50 A | 2 A | 2 A | 6V | 5 s | 8 mOhms | 65 mOhms | 4 A | 4 A | - | 0.043" (1.10mm) | - | ||
![]() PTSLR12106V260 Eaton - Electronics Division | In Stock | - | - | Surface Mount | 1210 (3225 Metric), Concave | 50 A | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | 6VDC | -40°C ~ 85°C | PTSLR1210 | 0.127" L x 0.101" W (3.22mm x 2.58mm) | Polymeric | 3 mOhms | SMD/SMT | cURus, TUV | - | 50 A | 2.6A | 2.6 A | 6V | 4 s | 3 mOhms | 20 mOhms | 5 A | 5A | - | 0.028" (0.70mm) | - | ||
![]() PTSA080515V012 Eaton - Electronics Division | In Stock | - | - | Surface Mount | 0805 (2012 Metric), Concave | 20 A | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 85°C | PTSA0805 | 0.089" L x 0.059" W (2.25mm x 1.50mm) | - | 9 Ohms | SMD/SMT | UL | - | 20 A | 120 mA | 120 mA | 15V | 500 ms | 400 mOhms | 9 Ohms | 300 mA | 300 mA | - | 0.039" (1.00mm) | AEC-Q200 | ||
![]() PTSA181216V200 Eaton - Electronics Division | In Stock | - | - | Surface Mount | 1812 (4532 Metric), Concave | 40 A | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 85°C | PTSA1812 | 0.178" L x 0.126" W (4.53mm x 3.20mm) | - | 85 mOhms | SMD/SMT | UL | - | 40 A | 2 A | 2 A | 16V | 5 s | 20 mOhms | 85 mOhms | 4 A | 4 A | - | 0.079" (2.00mm) | AEC-Q200 | ||
![]() PTSLR12066V650 Eaton - Electronics Division | In Stock | - | - | Surface Mount | 1206 (3216 Metric), Concave | 50 A | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 85°C | PTSLR1206 | 0.138" L x 0.071" W (3.50mm x 1.80mm) | - | 9 mOhms | SMD/SMT | cURus, TUV | - | 50 A | 6.5 A | 6.5 A | 6V | 5 s | 1 mOhms | 9 mOhms | 13 A | 13 A | - | 0.051" (1.30mm) | - | ||
![]() PTSLR12106V450 Eaton - Electronics Division | In Stock | - | - | Surface Mount | 1210 (3225 Metric), Concave | 50 A | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | 6VDC | -40°C ~ 85°C | PTSLR1210 | 0.127" L x 0.101" W (3.22mm x 2.58mm) | Polymeric | 14 mOhms | SMD/SMT | cURus, TUV | - | 50 A | 4.5A | 4.5 A | 6V | 2 s | 2 mOhms | 14 mOhms | 9 A | 9A | - | 0.047" (1.20mm) | - |