- Package / Case
- Series
- Mfr
- Product Status
- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mounting Type
- Operating Temperature
- Power - Peak Pulse
- Power Line Protection
- Supplier Device Package
Attribute column
Manufacturer
Eaton TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Breakdown Voltage / V | Ipp - Peak Pulse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Pppm - Peak Pulse Power Dissipation | Product Status | Vesd - Voltage ESD Contact | Operating Temperature | Series | Type | Applications | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMCJE75CA Eaton - Electronics Division | 18015 |
| - | Surface Mount | DO-214AB, SMC | SMC | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | Active | - | -55°C ~ 150°C (TJ) | SMCJE | Zener | Telecom | - | - | - | - | No | 83.3V | 1500W (1.5kW) | 12.4A | 121V | - | 75V | - | TVS Diodes | 1 | - | ||
![]() SMCJE75A Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 83.3 V | 12.4 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 1.5 kW | Active | - | -55°C ~ 150°C (TJ) | SMCJE | Zener | Telecom | SMD/SMT | 75 V | Unidirectional | 1 Channel | No | 83.3V | 1500W (1.5kW) | 12.4A | 121V | 121 V | 75V | 1 | TVS Diodes | - | - | ||
![]() SMCJE16A Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | 1.5 kW | Active | - | -55°C ~ 150°C (TJ) | SMCJE | Zener | Telecom | - | - | Unidirectional | - | No | 17.8V | 1500W (1.5kW) | 57.7A | 26V | 26 V | 16V | 1 | TVS Diodes | - | - | ||
![]() 15BJ24CA Eaton - Electronics Division | 44 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | 1.5 kW | Active | - | -55°C ~ 150°C (TJ) | 15BJ | Zener | Telecom | - | - | Bidirectional | - | No | 26.7V | 1500W (1.5kW) | 38.6A | 38.9V | 38.9 V | 24V | - | TVS Diodes | 1 | - | ||
![]() SMDJE22CA Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | - | - | - | Eaton - Electronics Division | - | - | 3 kW | Active | - | -55°C ~ 150°C (TJ) | SMDJE | Zener | Telecom | - | - | Bidirectional | - | No | 24.4V | 3000W (3kW) | 84.5A | 35.5V | 35.5 V | 22V | - | TVS Diodes | 1 | - | ||
![]() 5-0SMDJ40CA Eaton - Electronics Division | 2865 |
| - | Surface Mount | DO-214AB, SMC | SMC | - | - | - | Eaton - Electronics Division | - | - | 5 kW | Active | - | -55°C ~ 150°C (TJ) | 5-0SMDJ | Zener | Telecom | - | - | Bidirectional | - | No | 44.4V | 5000W (5kW) | 77.6A | 64.5V | 64.5 V | 40V | - | TVS Diodes | 1 | - | ||
![]() 5-0SMDJ45A Eaton - Electronics Division | 1956 |
| - | Surface Mount | DO-214AB, SMC | SMC | - | - | - | Eaton - Electronics Division | - | - | 5 kW | Active | - | -55°C ~ 150°C (TJ) | 5-0SMDJ | Zener | Telecom | - | - | Unidirectional | - | No | 50V | 5000W (5kW) | 68.8A | 72.7V | 72.7 V | 45V | 1 | TVS Diodes | - | - | ||
![]() SMCJE15A Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | - | - | - | Eaton - Electronics Division | - | - | - | Active | - | -55°C ~ 150°C (TJ) | SMCJE | Zener | Telecom | - | - | - | - | No | 16.7V | 1500W (1.5kW) | 61.5A | 24.4V | - | 15V | 1 | - | - | - | ||
![]() SMBJE350CA Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB | 391 V | 1.1 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 600 W | Active | - | -55°C ~ 150°C (TJ) | SMBJE | Zener | Telecom | SMD/SMT | 350 V | Bidirectional | 1 Channel | No | 391V | 600W | 1.1A | 567V | 567 V | 350V | - | TVS Diodes | 1 | - | ||
![]() SMAJE54CA Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | 60 V | 4.6 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 400 W | Active | - | -55°C ~ 150°C (TJ) | SMAJE | Zener | Telecom | SMD/SMT | 54 V | Bidirectional | 1 Channel | No | 60V | 400W | 4.6A | 87.1V | 87.1 V | 54V | - | TVS Diodes | 1 | - | ||
![]() SMDJE45CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | Active | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMDJExxH | Zener | Automotive, Telecom | - | - | - | - | No | 50V | 3000W (3kW) | 41.3A | 72.7V | - | 45V | - | - | 1 | - | ||
![]() 12KPE58AH Eaton - Electronics Division | 32 |
| - | Through Hole | Axial | P-600/R-6 | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | 12 kW | Active | - | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, 12KPExxH | Zener | Automotive, Telecom | Axial | 58 V | Unidirectional | 1 Channel | No | 64.4V | 12000W (12kW) | 128.2A | 93.6V | - | 58V | 1 | TVS Diodes | - | - | ||
![]() SMAJE120CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | 133 V | 2.1 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 400 W | Active | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMAJExxH | Zener | Automotive, Telecom | SMD/SMT | 120 V | Bidirectional | 1 Channel | No | 133V | 400W | 2.1A | 193V | 193 V | 120V | - | TVS Diodes | 1 | - | ||
![]() SMBJE14CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | 15.6 V | 25.9 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 1.5 kW | Active | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMBJExxH | Zener | Automotive, Telecom | SMD/SMT | 14 V | Bidirectional | 1 Channel | No | 15.6V | 600W | 25.9A | 23.2V | 23.2 V | 14V | - | TVS Diodes | 1 | - | ||
![]() SMFE26CAH Eaton - Electronics Division | 41 |
| - | Surface Mount | SOD-123F | SOD-123FL | 28.9 V | 4.8 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 200 W | Active | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMFExxH | Zener | Automotive, Telecom | SMD/SMT | 26 V | Bidirectional | 1 Channel | No | 28.9V | 200W | 4.8A | 42.1V | 42.1 V | 26V | - | TVS Diodes | 1 | - | ||
![]() SMAJE22CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | 24.4 V | 11.3 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 400 W | Active | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMAJExxH | Zener | Automotive, Telecom | SMD/SMT | 22 V | Bidirectional | 1 Channel | No | 24.4V | 400W | 11.3A | 35.5V | 35.5 V | 22V | - | TVS Diodes | 1 | - | ||
![]() SMAJE400CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | 447 V | 600 mA | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 400 W | Active | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMAJExxH | Zener | Automotive, Telecom | SMD/SMT | 400 V | Bidirectional | 1 Channel | No | 447V | 400W | 600mA | 648V | 648 V | 400V | - | TVS Diodes | 1 | - | ||
![]() SMFE20CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | 22.2 V | 6.2 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 200 W | Active | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMFExxH | Zener | Automotive, Telecom | SMD/SMT | 20 V | Bidirectional | 1 Channel | No | 22.2V | 200W | 6.2A | 32.4V | 32.4 V | 20V | - | TVS Diodes | 1 | - | ||
![]() 6KPE30AH Eaton - Electronics Division | 32 |
| - | Through Hole | Axial | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | 6.6 kW | Active | - | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, 6KPExxH | Zener | Automotive, Telecom | Axial | 30 V | Unidirectional | 1 Channel | No | 33.3V | 6600W (6.6kW) | 136.4A | 48.4V | - | 30V | 1 | TVS Diodes | - | - | ||
![]() SMAJE250AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | 279 V | 1 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 400 W | Active | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMAJExxH | Zener | Automotive, Telecom | SMD/SMT | 250 V | Unidirectional | 1 Channel | No | 279V | 400W | 1A | 405V | 405 V | 250V | 1 | TVS Diodes | - | - |