- Package / Case
- Series
- Mfr
- Product Status
- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mounting Type
- Operating Temperature
- Power - Peak Pulse
- Power Line Protection
- Supplier Device Package
Attribute column
Manufacturer
Eaton TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Breakdown Voltage / V | Cd - Diode Capacitance | Ipp - Peak Pulse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Series | Type | Applications | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMCJE180CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 201 V | - | 5.2 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 1.5 kW | Active | - | - | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMCJExxH | Zener | Automotive, Telecom | SMD/SMT | 180 V | Bidirectional | 1 Channel | No | 201V | 1500W (1.5kW) | 5.2A | 292V | 292 V | 180V | - | TVS Diodes | 1 | - | ||
![]() 12KPE22AH Eaton - Electronics Division | In Stock | - | - | Through Hole | Axial | P-600/R-6 | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 12 kW | Active | - | - | - | - | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, 12KPExxH | Zener | Automotive, Telecom | Axial | 22 V | Unidirectional | 1 Channel | No | 24.4V | 12000W (12kW) | 323.5A | 37.1V | - | 22V | 1 | TVS Diodes | - | - | ||
![]() SMBJE200CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | 224 V | - | 1.9 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 1.5 kW | Active | - | - | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMBJExxH | Zener | Automotive, Telecom | SMD/SMT | 200 V | Bidirectional | 1 Channel | No | 224V | 600W | 1.9A | 324V | 324 V | 200V | - | TVS Diodes | 1 | - | ||
![]() 15BJ17AH Eaton - Electronics Division | 45 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | 18.9 V | - | 54.4 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 1.5 kW | Active | - | - | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, 15BJxxH | Zener | Automotive, Telecom | SMD/SMT | 17 V | Unidirectional | 1 Channel | No | 18.9V | 1500W (1.5kW) | 54.4A | 27.6V | 27.6 V | 17V | 1 | TVS Diodes | - | - | ||
![]() STS321033B401 Eaton - Electronics Division | 14423 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | 3.6 V | 40 pF | 30 A | + 125 C | Eaton - Electronics Division | - 55 C | - | - | 400 W | Active | - | - | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | General Purpose | SMD/SMT | 3.3 V | Bidirectional | 1 Channel | No | 3.6V | 400W | 30A (8/20μs) | 15V | 15 V | 3.3V (Max) | - | ESD Suppressors | 1 | 40pF @ 1MHz | ||
![]() STS232360U261 Eaton - Electronics Division | 35 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | 40 V | 26 pF | 4 A | + 125 C | Eaton - Electronics Division | - 55 C | - | - | 350 W | Active | - | - | 15 kV | 8 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | General Purpose | SMD/SMT | 36 V | Unidirectional | 2 Channel | No | 40V | 350W | 4A (8/20μs) | 75V | 75 V | 36V (Max) | 2 | ESD Suppressors | - | 26pF @ 1MHz | ||
![]() STS234050UL30 Eaton - Electronics Division | 45 |
| - | Surface Mount | SOT-23-6 | SOT23-6 | 6 V | 0.3 pF | 5 A | + 125 C | Eaton - Electronics Division | - 55 C | - | - | 100 W | Active | - | - | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Steering (Rail to Rail) | DVI, Ethernet, USB | SMD/SMT | 5 V | Unidirectional | 4 Channel | Yes | 6V | 100W | 8A (8/20μs) | 15V | 15 V | 5V (Max) | 4 | ESD Suppressors | - | 0.65pF @ 1MHz | ||
![]() STN161050U852 Eaton - Electronics Division | 46000 |
| - | Surface Mount | 0603 (1610 Metric) | DFN1610-2L | 8 V | 850 pF | 110 A | + 125 C | Eaton - Electronics Division | - 55 C | - | - | 2 kW | Active | - | - | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | General Purpose | SMD/SMT | 5 V | Unidirectional | 1 Channel | No | 6V | 2000W (2kW) | 110A (8/20μs) | 17V | 17 V | 5V (Max) | 1 | ESD Suppressors | - | 850pF @ 1MHz | ||
![]() STN061050BL15 Eaton - Electronics Division | 8819 |
| - | Surface Mount | 0201 (0603 Metric) | DFN0603-2L | 5.5 V | 0.15 pF | 4 A | + 125 C | Eaton - Electronics Division | - 40 C | - | 4W | 4 W | Active | - | 5V | 30 kV | 30 kV | -40°C ~ 125°C (TJ) | BUSSMANN | Zener | Telecom | SMD/SMT | 5 V | Bidirectional | 1 Channel | No | 5.5V | 4W | 4A (8/20μs) | 17V | 17 V | 5V (Max) | - | ESD Suppressors | 1 | 0.15pF @ 1MHz | ||
![]() STS232360B151 Eaton - Electronics Division | 6609 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | 40 V | 15 pF | 6 A | + 125 C | Eaton - Electronics Division | - 55 C | - | - | 350 W | Active | - | - | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | General Purpose | SMD/SMT | 36 V | Bidirectional | 2 Channel | No | 40V | 350W | 6A (8/20μs) | 90V | 90 V | 36V (Max) | - | ESD Suppressors | 2 | 15pF @ 1MHz | ||
![]() STS232033U202 Eaton - Electronics Division | 9645 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | 4 V | 200 pF | 25 A | + 125 C | Eaton - Electronics Division | - 55 C | - | 350W | 360 W | Active | - | 3.3V | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | General Purpose | SMD/SMT | 3.3 V | Unidirectional | 2 Channel | No | 4V | 350W | 25A (8/20μs) | 14V | 14 V | 3.3V (Max) | 2 | ESD Suppressors | - | 200pF @ 1MHz | ||
![]() SMFE90A Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | 100 V | - | 1.4 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 200 W | Active | - | - | - | - | -55°C ~ 150°C (TJ) | SMFE | Zener | Telecom | SMD/SMT | 90 V | Unidirectional | 1 Channel | No | 10V | 200W | 13A | 15.4V | 146 V | 9V | 1 | TVS Diodes | - | - | ||
![]() AK6E-025C Eaton - Electronics Division | In Stock | - | - | Through Hole | Axial, Right Angle Bend (24.15mm Center) | Axial | 28 V | - | 6 kA | + 125 C | Eaton - Electronics Division | - 55 C | Bulk | - | - | Active | - | - | - | - | -55°C ~ 125°C (TJ) | AK6E | Zener | Telecom | Radial | 25 V | Bidirectional | 1 Channel | No | 28V | - | 6kA (8/20μs) | 60V | 60 V | 25V | - | TVS Diodes | 1 | - | ||
![]() 15BJ350CA Eaton - Electronics Division | 13 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 1.5 kW | Active | - | - | - | - | -55°C ~ 150°C (TJ) | 15BJ | Zener | Telecom | - | - | Bidirectional | - | No | 391V | 1500W (1.5kW) | 2.6A | 567V | 567 V | 350V | - | TVS Diodes | 1 | - | ||
![]() SMFE200CA Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 200 W | Active | - | - | - | - | -55°C ~ 150°C (TJ) | SMFE | Zener | Telecom | - | - | Bidirectional | - | No | 224V | 200W | 600mA | 324V | 324 V | 200V | - | TVS Diodes | 1 | - | ||
![]() 15KPE110A Eaton - Electronics Division | In Stock | - | - | Through Hole | Axial | Axial | 122 V | - | 84.5 A | + 175 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 15 kW | Active | - | - | - | - | -55°C ~ 175°C (TJ) | 15KPE | Zener | Telecom | Axial | 110 V | Unidirectional | 1 Channel | No | 122V | 15000W (15kW) | 84.5A | 178.6V | 178.6 V | 110V | 1 | TVS Diodes | - | - | ||
![]() 15BJ210CA Eaton - Electronics Division | 29 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 1.5 kW | Active | - | - | - | - | -55°C ~ 150°C (TJ) | 15BJ | Zener | Telecom | - | - | Bidirectional | - | No | 233V | 1500W (1.5kW) | 4.5A | 337V | 337 V | 210V | - | TVS Diodes | 1 | - | ||
![]() AK10E-076C Eaton - Electronics Division | In Stock | - | - | Through Hole | Axial, Right Angle Bend (24.15mm Center) | Axial | 85 V | - | 10 kA | + 125 C | Eaton - Electronics Division | - 55 C | Bulk | - | - | Active | - | - | - | - | -55°C ~ 125°C (TJ) | AK10E | Zener | Telecom | Radial | 76 V | Bidirectional | 1 Channel | No | 85V | - | 10000A (10kA) (8/20μs) | 140V | 140 V | 76V | - | TVS Diodes | 1 | - | ||
![]() SMAJE220CA Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 400 W | Active | - | - | - | - | -55°C ~ 150°C (TJ) | SMAJE | Zener | Telecom | - | - | Bidirectional | - | No | 246V | 400W | 1.1A | 356V | 356 V | 220V | - | TVS Diodes | 1 | - | ||
![]() SMCJE28A Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 31.1 V | - | 33.1 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 1.5 kW | Active | - | - | - | - | -55°C ~ 150°C (TJ) | SMCJE | Zener | Telecom | SMD/SMT | 28 V | Unidirectional | 1 Channel | No | 31.1V | 1500W (1.5kW) | 33.1A | 45.4V | 45.4 V | 28V | 1 | TVS Diodes | - | - |