- Package / Case
- Series
- Mfr
- Product Status
- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mounting Type
- Operating Temperature
- Power - Peak Pulse
- Power Line Protection
- Supplier Device Package
Attribute column
Manufacturer
Eaton TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Breakdown Voltage / V | Ipp - Peak Pulse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Pppm - Peak Pulse Power Dissipation | Product Status | Operating Temperature | Series | Type | Applications | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBJE43CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | 47.8 V | 8.7 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 1.5 kW | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMBJExxH | Zener | Automotive, Telecom | SMD/SMT | 43 V | Bidirectional | 1 Channel | No | 47.8V | 600W | 8.7A | 69.4V | 69.4 V | 43V | - | TVS Diodes | 1 | - | ||
![]() SMBJE45AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | 50 V | 8.3 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 1.5 kW | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMBJExxH | Zener | Automotive, Telecom | SMD/SMT | 45 V | Unidirectional | 1 Channel | No | 50V | 600W | 8.3A | 72.7V | 72.7 V | 45V | 1 | TVS Diodes | - | - | ||
![]() SMFE45CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | 50 V | 2.7 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 200 W | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMFExxH | Zener | Automotive, Telecom | SMD/SMT | 45 V | Bidirectional | 1 Channel | No | 50V | 200W | 2.7A | 72.7V | 72.7 V | 45V | - | TVS Diodes | 1 | - | ||
![]() SMBJE460AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | - | - | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 1.5 kW | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMBJExxH | Zener | Automotive, Telecom | SMD/SMT | 460 V | Unidirectional | 1 Channel | No | 510V | 600W | 800mA | 735V | - | 460V | 1 | TVS Diodes | - | - | ||
![]() SMBJE60AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMBJExxH | Zener | Automotive, Telecom | - | - | - | - | No | 66.7V | 600W | 6.2A | 96.8V | - | 60V | 1 | - | 1 | - | ||
![]() SMAJE6-5CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | 7.22 V | 35.7 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 400 W | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMAJExxH | Zener | Automotive, Telecom | SMD/SMT | 6.5 V | Bidirectional | 1 Channel | No | 7.22V | 400W | 35.7A | 11.2V | 11.2 V | 6.5V | - | TVS Diodes | 1 | - | ||
![]() SMBJE43AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | 47.8 V | 8.7 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 1.5 kW | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMBJExxH | Zener | Automotive, Telecom | SMD/SMT | 43 V | Unidirectional | 1 Channel | No | 47.8V | 600W | 8.7A | 69.4V | 69.4 V | 43V | 1 | TVS Diodes | - | - | ||
![]() SMFE51CAH Eaton - Electronics Division | 10 |
| - | Surface Mount | SOD-123F | SOD-123FL | - | 2.4 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 200 W | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMFExxH | Zener | Automotive, Telecom | SMD/SMT | 51 V | Bidirectional | 1 Channel | No | 56.7V | 200W | 2.4A | 82.4V | - | 51V | - | TVS Diodes | 1 | - | ||
![]() SMDJE16CAH Eaton - Electronics Division | 10 |
| - | Surface Mount | DO-214AB, SMC | SMC | 17.8 V | 115.4 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 3 kW | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMDJExxH | Zener | Automotive, Telecom | SMD/SMT | 16 V | Bidirectional | 1 Channel | No | 17.8V | 3000W (3kW) | 115.4A | 26V | 26 V | 16V | - | TVS Diodes | 1 | - | ||
![]() SMBJE28CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | 31.1 V | 13.2 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 1.5 kW | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMBJExxH | Zener | Automotive, Telecom | SMD/SMT | 28 V | Bidirectional | 1 Channel | No | 31.1V | 600W | 13.2A | 45.4V | 45.4 V | 28V | - | TVS Diodes | 1 | - | ||
![]() SMCJE18AH Eaton - Electronics Division | 10 |
| - | Surface Mount | DO-214AB, SMC | SMC | 20 V | 51.4 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 1.5 kW | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMCJExxH | Zener | Automotive, Telecom | SMD/SMT | 18 V | Unidirectional | 1 Channel | No | 20V | 1500W (1.5kW) | 51.4A | 29.2V | 29.2 V | 18V | 1 | TVS Diodes | - | - | ||
![]() SMCJE43CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 47.8 V | 21.6 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 1.5 kW | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMCJExxH | Zener | Automotive, Telecom | SMD/SMT | 43 V | Bidirectional | 1 Channel | No | 47.8V | 1500W (1.5kW) | 21.6A | 69.4V | 69.4 V | 43V | - | TVS Diodes | 1 | - | ||
![]() SMAJE180AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | 201 V | 1.4 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 400 W | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMAJExxH | Zener | Automotive, Telecom | SMD/SMT | 180 V | Unidirectional | 1 Channel | No | 201V | 400W | 1.4A | 292V | 292 V | 180V | 1 | TVS Diodes | - | - | ||
![]() SMFE14AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | 15.6 V | 8.6 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 200 W | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMFExxH | Zener | Automotive, Telecom | SMD/SMT | 14 V | Unidirectional | 1 Channel | No | 15.6V | 200W | 8.6A | 23.2V | 23.2 V | 14V | 1 | TVS Diodes | - | - | ||
![]() 15BJ130AH Eaton - Electronics Division | 40 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | 144 V | 7.2 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 1.5 kW | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, 15BJxxH | Zener | Automotive, Telecom | SMD/SMT | 130 V | Unidirectional | 1 Channel | No | 144V | 1500W (1.5kW) | 7.2A | 209V | 209 V | 130V | 1 | TVS Diodes | - | - | ||
![]() SMFE10AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | 11.1 V | 11.8 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 200 W | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMFExxH | Zener | Automotive, Telecom | SMD/SMT | 10 V | Unidirectional | 1 Channel | No | 11.1V | 200W | 11.8A | 17V | 17 V | 10V | 1 | TVS Diodes | - | - | ||
![]() SMCJE400AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 447 V | 2.3 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 1.5 kW | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMCJExxH | Zener | Automotive, Telecom | SMD/SMT | 400 V | Unidirectional | 1 Channel | No | 447V | 1500W (1.5kW) | 2.3A | 648V | 648 V | 400V | 1 | TVS Diodes | - | - | ||
![]() SMAJE54AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | 60 V | 4.6 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 400 W | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMAJExxH | Zener | Automotive, Telecom | SMD/SMT | 54 V | Unidirectional | 1 Channel | No | 60V | 400W | 4.6A | 87.1V | 87.1 V | 54V | 1 | TVS Diodes | - | - | ||
![]() SMFE24AH Eaton - Electronics Division | 10 |
| - | Surface Mount | SOD-123F | SOD-123FL | 26.7 V | 5.1 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 200 W | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMFExxH | Zener | Automotive, Telecom | SMD/SMT | 24 V | Unidirectional | 1 Channel | No | 26.7V | 200W | 5.1A | 38.9V | 38.9 V | 24V | 1 | TVS Diodes | - | - | ||
![]() SMBJE250AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | 279 V | 1.5 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 1.5 kW | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMBJExxH | Zener | Automotive, Telecom | SMD/SMT | 250 V | Unidirectional | 1 Channel | No | 279V | 600W | 1.5A | 405V | 405 V | 250V | 1 | TVS Diodes | - | - |