- Package / Case
- Series
- Mfr
- Product Status
- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mounting Type
- Operating Temperature
- Power - Peak Pulse
- Power Line Protection
- Supplier Device Package
Attribute column
Manufacturer
Eaton TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Breakdown Voltage / V | Ipp - Peak Pulse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Pppm - Peak Pulse Power Dissipation | Product Status | Operating Temperature | Series | Type | Applications | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMDJE16CAH Eaton - Electronics Division | 30 |
| - | Surface Mount | DO-214AB, SMC | SMC | 17.8 V | 115.4 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 3 kW | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMDJExxH | Zener | Automotive, Telecom | SMD/SMT | 16 V | Bidirectional | 1 Channel | No | 17.8V | 3000W (3kW) | 115.4A | 26V | 26 V | 16V | - | TVS Diodes | 1 | - | ||
![]() SMBJE45CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | 50 V | 8.3 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 1.5 kW | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMBJExxH | Zener | Automotive, Telecom | SMD/SMT | 45 V | Bidirectional | 1 Channel | No | 50V | 600W | 8.3A | 72.7V | 72.7 V | 45V | - | TVS Diodes | 1 | - | ||
![]() SMBJE28CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | 31.1 V | 13.2 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 1.5 kW | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMBJExxH | Zener | Automotive, Telecom | SMD/SMT | 28 V | Bidirectional | 1 Channel | No | 31.1V | 600W | 13.2A | 45.4V | 45.4 V | 28V | - | TVS Diodes | 1 | - | ||
![]() SMDJE17AH Eaton - Electronics Division | 30 |
| - | Surface Mount | DO-214AB, SMC | SMC | 18.9 V | 108.7 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 3 kW | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMDJExxH | Zener | Automotive, Telecom | SMD/SMT | 17 V | Unidirectional | 1 Channel | No | 18.9V | 3000W (3kW) | 108.7A | 27.6V | 27.6 V | 17V | 1 | TVS Diodes | - | - | ||
![]() SMFE58ALH Eaton - Electronics Division | 2896 |
| - | Surface Mount | SOD-123F | SOD-123FL | 64.4 V | 2.1 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 400 W | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMFExxLH | Zener | Automotive, Telecom | SMD/SMT | 58 V | Unidirectional | 1 Channel | No | 64.4V | 400W | 4.3A | 93.6V | 93.6 V | 58V | 1 | TVS Diodes | - | - | ||
![]() SMAJE30CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | 33.3 V | 8.3 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 400 W | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMAJExxH | Zener | Automotive, Telecom | SMD/SMT | 30 V | Bidirectional | 1 Channel | No | 33.3V | 400W | 8.3A | 48.4V | 48.4 V | 30V | - | TVS Diodes | 1 | - | ||
![]() SMCJE18AH Eaton - Electronics Division | 30 |
| - | Surface Mount | DO-214AB, SMC | SMC | 20 V | 51.4 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 1.5 kW | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMCJExxH | Zener | Automotive, Telecom | SMD/SMT | 18 V | Unidirectional | 1 Channel | No | 20V | 1500W (1.5kW) | 51.4A | 29.2V | 29.2 V | 18V | 1 | TVS Diodes | - | - | ||
![]() SMCJE43CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 47.8 V | 21.6 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 1.5 kW | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMCJExxH | Zener | Automotive, Telecom | SMD/SMT | 43 V | Bidirectional | 1 Channel | No | 47.8V | 1500W (1.5kW) | 21.6A | 69.4V | 69.4 V | 43V | - | TVS Diodes | 1 | - | ||
![]() 12KPE28CAH Eaton - Electronics Division | 30 |
| - | Through Hole | Axial | P-600/R-6 | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | 12 kW | Active | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, 12KPExxH | Zener | Automotive, Telecom | Axial | 28 V | Bidirectional | 1 Channel | No | 31.1V | 12000W (12kW) | 252.7A | 47.5V | - | 28V | - | TVS Diodes | 1 | - | ||
![]() SMAJE180AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | 201 V | 1.4 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 400 W | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMAJExxH | Zener | Automotive, Telecom | SMD/SMT | 180 V | Unidirectional | 1 Channel | No | 201V | 400W | 1.4A | 292V | 292 V | 180V | 1 | TVS Diodes | - | - | ||
![]() 5-0SMDJ15AH Eaton - Electronics Division | 14 |
| - | Surface Mount | DO-214AB, SMC | SMC | 16.7 V | 205 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 5 kW | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, 5-0SMDJxxH | Zener | Automotive, Telecom | SMD/SMT | 15 V | Unidirectional | 1 Channel | No | 16.7V | 5000W (5kW) | 205A | 24.4V | 24.4 V | 15V | 1 | TVS Diodes | - | - | ||
![]() SMFE130CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | 144 V | 900 mA | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 200 W | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMFExxH | Zener | Automotive, Telecom | SMD/SMT | 130 V | Bidirectional | 1 Channel | No | 144V | 200W | 900mA | 209V | 209 V | 130V | - | TVS Diodes | 1 | - | ||
![]() SMFE7-0ALH Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMFExxLH | Zener | Automotive, Telecom | - | - | - | - | No | 7.78V | 400W | 30.9A | 12V | - | 7V | 1 | - | - | - | ||
![]() 15BJ85AH Eaton - Electronics Division | 14 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, 15BJxxH | Zener | Automotive, Telecom | - | - | - | - | No | 94.4V | 1500W (1.5kW) | 11A | 137V | - | 85V | 1 | - | 1 | - | ||
![]() SMDJE16AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 17.8 V | 115.4 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 3 kW | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMDJExxH | Zener | Automotive, Telecom | SMD/SMT | 16 V | Unidirectional | 1 Channel | No | 17.8V | 3000W (3kW) | 115.4A | 26V | 26 V | 16V | 1 | TVS Diodes | - | - | ||
![]() 15BJ120AH Eaton - Electronics Division | 14 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | 133 V | 7.8 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 1.5 kW | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, 15BJxxH | Zener | Automotive, Telecom | SMD/SMT | 120 V | Unidirectional | 1 Channel | No | 133V | 1500W (1.5kW) | 7.8A | 193V | 193 V | 120V | 1 | TVS Diodes | - | - | ||
![]() SMFE14AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | 15.6 V | 8.6 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 200 W | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMFExxH | Zener | Automotive, Telecom | SMD/SMT | 14 V | Unidirectional | 1 Channel | No | 15.6V | 200W | 8.6A | 23.2V | 23.2 V | 14V | 1 | TVS Diodes | - | - | ||
![]() SMFE90AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | 100 V | 1.4 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 200 W | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMFExxH | Zener | Automotive, Telecom | SMD/SMT | 90 V | Unidirectional | 1 Channel | No | 100V | 200W | 1.4A | 146V | 146 V | 90V | 1 | TVS Diodes | - | - | ||
![]() 12KPE24AH Eaton - Electronics Division | 14 |
| - | Through Hole | Axial | P-600/R-6 | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | 12 kW | Active | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, 12KPExxH | Zener | Automotive, Telecom | Axial | 24 V | Unidirectional | 1 Channel | No | 26.7V | 12000W (12kW) | 294.9A | 40.7V | - | 24V | 1 | TVS Diodes | - | - | ||
![]() 15BJ130AH Eaton - Electronics Division | 14 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | 144 V | 7.2 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 1.5 kW | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, 15BJxxH | Zener | Automotive, Telecom | SMD/SMT | 130 V | Unidirectional | 1 Channel | No | 144V | 1500W (1.5kW) | 7.2A | 209V | 209 V | 130V | 1 | TVS Diodes | - | - |