- Package / Case
- Series
- Mfr
- Product Status
- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mounting Type
- Operating Temperature
- Power - Peak Pulse
- Power Line Protection
- Supplier Device Package
Attribute column
Manufacturer
Eaton TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Breakdown Voltage / V | Ipp - Peak Pulse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Pppm - Peak Pulse Power Dissipation | Product Status | Vesd - Voltage ESD Contact | Operating Temperature | Series | Type | Applications | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMFE220CA Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | Active | - | -55°C ~ 150°C (TJ) | SMFE | Zener | Telecom | - | - | - | - | No | 246V | 200W | 500mA | 356V | - | 220V | - | - | 1 | - | ||
![]() SMAJE18CA Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | 20 V | 13.7 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 400 W | Active | - | -55°C ~ 150°C (TJ) | SMAJE | Zener | Telecom | SMD/SMT | 18 V | Bidirectional | 1 Channel | No | 20V | 400W | 13.7A | 29.2V | 29.2 V | 18V | - | TVS Diodes | 1 | - | ||
![]() 15BJ200A Eaton - Electronics Division | 50 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | 1.5 kW | Active | - | -55°C ~ 150°C (TJ) | 15BJ | Zener | Telecom | - | - | Unidirectional | - | No | 224V | 1500W (1.5kW) | 4.7A | 324V | 324 V | 200V | 1 | TVS Diodes | - | - | ||
![]() 10BJ60CA Eaton - Electronics Division | 2624 |
| - | Surface Mount | DO-214AA, SMB | SMB | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | Active | - | -55°C ~ 150°C (TJ) | 10BJ | Zener | Telecom | - | - | - | - | No | 6.67V | 1000W (1kW) | 97.1A | 10.3V | - | 6V | - | TVS Diodes | 1 | - | ||
![]() SMCJE210A Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | 1.5 kW | Active | - | -55°C ~ 150°C (TJ) | SMCJE | Zener | Telecom | - | - | Unidirectional | - | No | 233V | 1500W (1.5kW) | 4.5A | 337V | 337 V | 210V | 1 | TVS Diodes | - | - | ||
![]() SMFE48CA Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | Active | - | -55°C ~ 150°C (TJ) | SMFE | Zener | Telecom | - | - | - | - | No | 53.3V | 200W | 2.6A | 77.4V | - | 48V | - | - | 1 | - | ||
![]() SMFE17A Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | Active | - | -55°C ~ 150°C (TJ) | SMFE | Zener | Telecom | - | - | - | - | No | 18.9V | 200W | 7.2A | 27.6V | - | 17V | 1 | - | - | - | ||
![]() SMBJE18A Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB | 20 V | 20.6 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 600 W | Active | - | -55°C ~ 150°C (TJ) | SMBJE | Zener | Telecom | SMD/SMT | 18 V | Unidirectional | 1 Channel | No | 20V | 600W | 20.6A | 29.2V | 29.2 V | 18V | 1 | TVS Diodes | - | - | ||
![]() 15BJ110A Eaton - Electronics Division | 50 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | 1.5 kW | Active | - | -55°C ~ 150°C (TJ) | 15BJ | Zener | Telecom | - | - | Unidirectional | - | No | 122V | 1500W (1.5kW) | 8.5A | 177V | 177 V | 110V | 1 | TVS Diodes | - | - | ||
![]() 15KPE20A Eaton - Electronics Division | In Stock | - | - | Through Hole | Axial | Axial | 22.2 V | 440.2 A | + 175 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 15 kW | Active | - | -55°C ~ 175°C (TJ) | 15KPE | Zener | Telecom | Axial | 20 V | Unidirectional | 1 Channel | No | 22.2V | 15000W (15kW) | 440.2A | 34.3V | 34.3 V | 20V | 1 | TVS Diodes | - | - | ||
![]() SMAJE120CA Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | 400 W | Active | - | -55°C ~ 150°C (TJ) | SMAJE | Zener | Telecom | - | - | Bidirectional | - | No | 133V | 400W | 2.1A | 193V | 193 V | 120V | - | TVS Diodes | 1 | - | ||
![]() 15KPE33A Eaton - Electronics Division | In Stock | - | - | Through Hole | Axial | Axial | 36.7 V | 276.1 A | + 175 C | Eaton - Electronics Division | - 55 C | Cut Tape (CT) | 15 kW | Active | - | -55°C ~ 175°C (TJ) | 15KPE | Zener | Telecom | Axial | 33 V | Unidirectional | 1 Channel | No | 36.7V | 15000W (15kW) | 276.1A | 54.7V | 54.7 V | 33V | 1 | TVS Diodes | - | - | ||
![]() 15BJ40CA Eaton - Electronics Division | 50 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | 1.5 kW | Active | - | -55°C ~ 150°C (TJ) | 15BJ | Zener | Telecom | - | - | Bidirectional | - | No | 44.4V | 1500W (1.5kW) | 23.3A | 64.5V | 64.5 V | 40V | - | TVS Diodes | 1 | - | ||
![]() 15KPE36A Eaton - Electronics Division | In Stock | - | - | Through Hole | Axial | Axial | 40 V | 252.5 A | + 175 C | Eaton - Electronics Division | - 55 C | Tape & Box (TB) | 15 kW | Active | - | -55°C ~ 175°C (TJ) | 15KPE | Zener | Telecom | Axial | 36 V | Unidirectional | 1 Channel | No | 40V | 15000W (15kW) | 252.5A | 59.8V | 59.8 V | 36V | 1 | TVS Diodes | - | - | ||
![]() SMBJE20A Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB | 22.2 V | 18.6 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 600 W | Active | - | -55°C ~ 150°C (TJ) | SMBJE | Zener | Telecom | SMD/SMT | 20 V | Unidirectional | 1 Channel | No | 22.2V | 600W | 18.6A | 32.4V | 32.4 V | 20V | 1 | TVS Diodes | - | - | ||
![]() SMFE7-0CA Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | Active | - | -55°C ~ 150°C (TJ) | SMFE | Zener | Telecom | - | - | - | - | No | 7.78V | 200W | 1.8A | 12V | - | 7V | - | TVS Diodes | 1 | - | ||
![]() AK6E-030C Eaton - Electronics Division | In Stock | - | - | Through Hole | Axial, Right Angle Bend (24.15mm Center) | Axial | 32 V | 6 kA | + 125 C | Eaton - Electronics Division | - 55 C | Bulk | - | Active | - | -55°C ~ 125°C (TJ) | AK6E | Zener | Telecom | Radial | 30 V | Bidirectional | 1 Channel | No | 32V | - | 6kA (8/20μs) | 90V | 90 V | 30V | - | TVS Diodes | 1 | - | ||
![]() SMFE6-5CA Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | Active | - | -55°C ~ 150°C (TJ) | SMFE | Zener | Telecom | - | - | - | - | No | 7.22V | 200W | 17.9A | 11.2V | - | 6.5V | - | - | 1 | - | ||
![]() 10BJ54A Eaton - Electronics Division | 50 |
| - | Surface Mount | DO-214AA, SMB | SMB | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | 1 kW | Active | - | -55°C ~ 150°C (TJ) | 10BJ | Zener | Telecom | - | - | Unidirectional | - | No | 60V | 1000W (1kW) | 11.5A | 87.1V | 87.1 V | 54V | 1 | TVS Diodes | - | - | ||
![]() SMFE48A Eaton - Electronics Division | 18000 | - | - | Surface Mount | SOD-123F | SOD-123FL | - | - | - | Eaton - Electronics Division | - | - | 200 W | Active | - | -55°C ~ 150°C (TJ) | SMFE | Zener | Telecom | - | - | Unidirectional | - | No | 53.3V | 200W | 2.6A | 77.4V | 77.4 V | 48V | 1 | TVS Diodes | - | - |