- Package / Case
- Series
- Mfr
- Product Status
- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mounting Type
- Operating Temperature
- Power - Peak Pulse
- Power Line Protection
- Supplier Device Package
Attribute column
Manufacturer
Eaton TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Breakdown Voltage / V | Cd - Diode Capacitance | Ipp - Peak Pulse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Series | Type | Applications | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMCJE15A Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | - | - | - | - | Eaton - Electronics Division | - | - | - | - | Active | - | - | - | - | -55°C ~ 150°C (TJ) | SMCJE | Zener | Telecom | - | - | - | - | No | 16.7V | 1500W (1.5kW) | 61.5A | 24.4V | - | 15V | 1 | - | - | - | ||
![]() SMDJE48CA Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 53.3 V | - | 38.8 A | + 150 C | Eaton - Electronics Division | - 55 C | - | - | 3 kW | Active | - | - | - | - | -55°C ~ 150°C (TJ) | SMDJE | Zener | Telecom | SMD/SMT | 48 V | Bidirectional | 1 Channel | No | 53.3V | 3000W (3kW) | 38.8A | 77.4V | 77.4 V | 48V | - | TVS Diodes | 1 | - | ||
![]() 15BJ13CA Eaton - Electronics Division | 50 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 1.5 kW | Active | - | - | - | - | -55°C ~ 150°C (TJ) | 15BJ | Zener | Telecom | - | - | Bidirectional | - | No | 14.4V | 1500W (1.5kW) | 69.8A | 21.5V | 21.5 V | 13V | - | TVS Diodes | 1 | - | ||
![]() SMDJE8-5CA Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -55°C ~ 150°C (TJ) | SMDJE | Zener | Telecom | - | - | - | - | No | 94.4V | 3000W (3kW) | 21.9A | 137V | - | 85V | - | TVS Diodes | 1 | - | ||
![]() AK6E-190C Eaton - Electronics Division | In Stock | - | - | Through Hole | Axial, Right Angle Bend (24.15mm Center) | Axial | 200 V | - | 6 kA | + 125 C | Eaton - Electronics Division | - 55 C | Bulk | - | - | Active | - | - | - | - | -55°C ~ 125°C (TJ) | AK6E | Zener | Telecom | Radial | 190 V | Bidirectional | 1 Channel | No | 200V | - | 6kA (8/20μs) | 290V | 290 V | 190V | - | TVS Diodes | 1 | - | ||
![]() SMFE58CA Eaton - Electronics Division | 4820 |
| - | Surface Mount | SOD-123F | SOD-123FL | - | - | - | - | Eaton - Electronics Division | - | - | - | 200 W | Active | - | - | - | - | -55°C ~ 150°C (TJ) | SMFE | Zener | Telecom | - | - | Bidirectional | - | No | 64.4V | 200W | 2.1A | 93.6V | 93.6 V | 58V | - | TVS Diodes | 1 | - | ||
![]() STS321070U162 Eaton - Electronics Division | 11 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | 9 V | 165 pF | 25 A | + 125 C | Eaton - Electronics Division | - 55 C | - | - | 350 W | Active | - | - | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | General Purpose | SMD/SMT | 7 V | Unidirectional | 1 Channel | No | 7.5V | 350W | 25A (8/20μs) | 20V | 20 V | 7V (Max) | 1 | ESD Suppressors | - | 165pF @ 1MHz | ||
![]() STN202075U173 Eaton - Electronics Division | 18 |
| - | Surface Mount | 3-PowerUDFN | 3-DFN (2x2) | 10 V | 1700 pF | 240 A | + 125 C | Eaton - Electronics Division | - 55 C | - | - | 5 kW | Active | - | - | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | General Purpose | SMD/SMT | 7.5 V | Unidirectional | 1 Channel | No | 8V | 5000W (5kW) | 240A (8/20μs) | 25V | 25 V | 7.5V (Max) | 2 | ESD Suppressors | - | 1700pF @ 1MHz | ||
![]() STN061050B300 Eaton - Electronics Division | 192011 |
| - | Surface Mount | 0201 (0603 Metric) | DFN0603-2L | 5.3 V | 3 pF | 7 A | + 125 C | Eaton - Electronics Division | - 55 C | - | - | 41 W | Active | - | - | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | DVI, USB | SMD/SMT | 5 V | Bidirectional | 1 Channel | No | 5.3V | 41W | 7A (8/20μs) | 12V | 12 V | 5V (Max) | - | ESD Suppressors | 1 | 3pF @ 1MHz | ||
![]() STS521240U161 Eaton - Electronics Division | 12011 |
| - | Surface Mount | SC-79, SOD-523 | SOD-523 | 26.7 V | 16 pF | 4 A | + 125 C | Eaton - Electronics Division | - 55 C | - | - | 200 W | Active | - | - | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | General Purpose | SMD/SMT | 24 V | Unidirectional | 1 Channel | No | 26.7V | 200W | 4A (8/20μs) | 48V | 48 V | 24V (Max) | 1 | ESD Suppressors | - | 16pF @ 1MHz | ||
![]() STN161070U722 Eaton - Electronics Division | 46000 |
| - | Surface Mount | 0603 (1610 Metric) | DFN1610-2L | 8 V | 720 pF | 110 A | + 125 C | Eaton - Electronics Division | - 55 C | - | - | 2 kW | Active | - | - | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | General Purpose | SMD/SMT | 7 V | Unidirectional | 1 Channel | No | 7.5V | 2000W (2kW) | 100A (8/20μs) | 18V | 17 V | 7V (Max) | 1 | ESD Suppressors | - | 720pF @ 1MHz | ||
![]() STS521360U201 Eaton - Electronics Division | 1429 |
| - | Surface Mount | SC-79, SOD-523 | SOD-523 | 40 V | 20 pF | 1 A | + 125 C | Eaton - Electronics Division | - 55 C | - | - | 120 W | Active | - | - | - | - | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | General Purpose | SMD/SMT | 36 V | Unidirectional | 1 Channel | No | 40V | 120W | 1A (8/20μs) | 55V | 55 V | 36V (Max) | 1 | ESD Suppressors | - | 20pF @ 1MHz (Max) | ||
![]() STN202150U952 Eaton - Electronics Division | 11 |
| - | Surface Mount | 3-PowerUDFN | 3-DFN (2x2) | 19 V | 950 pF | 150 A | + 125 C | Eaton - Electronics Division | - 55 C | - | - | 4.5 kW | Active | - | - | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | General Purpose | SMD/SMT | 15 V | Unidirectional | 1 Channel | No | 16V | 4500W (4.5kW) | 150A (8/20μs) | 35V | 35 V | 15V (Max) | 2 | ESD Suppressors | - | 950pF @ 1MHz | ||
![]() STS521120U351 Eaton - Electronics Division | 11 |
| - | Surface Mount | SC-79, SOD-523 | SOD-523 | 13.3 V | 35 pF | 6 A | + 125 C | Eaton - Electronics Division | - 55 C | - | - | 120 W | Active | - | - | 15 kV | 8 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | General Purpose | SMD/SMT | 12 V | Unidirectional | 1 Channel | No | 13.3V | 120W | 6A (8/20μs) | 25V | 25 V | 12V (Max) | 1 | ESD Suppressors | - | 35pF @ 1MHz | ||
![]() STS321240B100 Eaton - Electronics Division | 9045 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | - | - | - | Eaton - Electronics Division | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | USB | - | - | - | - | No | 26.7V | 350W | 9A (8/20μs) | 54V | - | 24V (Max) | - | - | 1 | 1pF @ 1MHz | ||
![]() STS232240U301 Eaton - Electronics Division | 2591 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | 26.7 V | 30 pF | 5 A | + 125 C | Eaton - Electronics Division | - 55 C | - | 350W | 350 W | Active | - | 24V | 15 kV | 8 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | General Purpose | SMD/SMT | 24 V | Unidirectional | 2 Channel | No | 26.7V | 350W | 5A (8/20μs) | 55V | 56 V | 24V (Max) | 2 | ESD Suppressors | - | 30pF @ 1MHz | ||
![]() STS232050U152 Eaton - Electronics Division | 30000 | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | 6 V | 150 pF | 18 A | + 125 C | Eaton - Electronics Division | - 55 C | - | 350W | 350 W | Active | - | 5V | 15 kV | 8 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | General Purpose | SMD/SMT | 5 V | Unidirectional | 2 Channel | No | 6V | 350W | 18A (8/20μs) | 16.7V | 16.7 V | 5V (Max) | 2 | ESD Suppressors | - | - | ||
![]() STN102050UL80 Eaton - Electronics Division | 60045 |
| - | Surface Mount | 0402 (1006 Metric) | DFN1006-2L | 6 V | 0.8 pF | 1 A | + 125 C | Eaton - Electronics Division | - 55 C | - | - | 60 W | Active | - | - | 15 kV | 8 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | DVI, USB | SMD/SMT | 5 V | Unidirectional | 1 Channel | Yes | 6V | 60W | 5A (8/20μs) | 12V | 12.5 V | 5V (Max) | 2 | ESD Suppressors | - | 0.8pF @ 1MHz | ||
![]() STS321050B331 Eaton - Electronics Division | 56000 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | 5.5 V | 33 pF | 22 A | + 125 C | Eaton - Electronics Division | - 55 C | - | - | 400 W | Active | - | - | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | General Purpose | SMD/SMT | 5 V | Bidirectional | 1 Channel | No | 5.5V | 400W | 22A (8/20μs) | 18V | 18 V | 5V (Max) | - | ESD Suppressors | 1 | 33pF @ 1MHz | ||
![]() STS321080B100 Eaton - Electronics Division | 29 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | - | - | - | Eaton - Electronics Division | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | USB | - | - | - | - | No | 8.5V | 350W | 18A (8/20μs) | 23V | - | 8V (Max) | - | - | 1 | 1pF @ 1MHz |