- Package / Case
- Series
- Mfr
- Product Status
- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mounting Type
- Operating Temperature
- Power - Peak Pulse
- Power Line Protection
- Supplier Device Package
Attribute column
Manufacturer
Eaton TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Breakdown Voltage / V | Cd - Diode Capacitance | Ipp - Peak Pulse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Series | Type | Applications | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STS521050B331 Eaton - Electronics Division | 23 |
| - | Surface Mount | SC-79, SOD-523 | SOD-523 | 5.5 V | 33 pF | 20 A | + 125 C | Eaton - Electronics Division | - 55 C | 350W | 350 W | Active | - | 5V | 25 kV | 20 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | General Purpose | SMD/SMT | 5 V | Bidirectional | 1 Channel | No | 5.5V | 350W | 20A (8/20μs) | 18V | 18 V | 5V (Max) | - | ESD Suppressors | 1 | 33pF @ 1MHz | ||
![]() STS232033B102 Eaton - Electronics Division | 12000 | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | 3.6 V | 100 pF | 20 A | + 125 C | Eaton - Electronics Division | - 55 C | - | 360 W | Active | - | - | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | General Purpose | SMD/SMT | 3.3 V | Bidirectional | 2 Channel | No | 3.6V | 350W | 20A (8/20μs) | 26V | 26 V | 3.3V (Max) | - | ESD Suppressors | 2 | 100pF @ 1MHz | ||
![]() STS142050UL08 Eaton - Electronics Division | 29 |
| - | Surface Mount | TO-253-4, TO-253AA | SOT-143 | 7.2 V | 0.6 pF | 4.5 A | + 125 C | Eaton - Electronics Division | - 55 C | - | 150 W | Active | - | - | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Steering (Rail to Rail) | General Purpose | SMD/SMT | 5 V | Unidirectional | 1 Channel | Yes | 6V | 60W | 17A (8/20μs) | 20V | 15 V | 5V (Max) | 1 | ESD Suppressors | - | 0.8pF @ 1MHz | ||
![]() STS521070U701 Eaton - Electronics Division | 3782 |
| - | Surface Mount | SC-79, SOD-523 | SOD-523 | 9.5 V | 70 pF | 9 A | + 125 C | Eaton - Electronics Division | - 55 C | 120W | 120 W | Active | - | 7V | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | General Purpose | SMD/SMT | 7 V | Unidirectional | 1 Channel | No | 7.5V | 120W | 9A (8/20μs) | 16V | 16 V | 7V (Max) | 1 | ESD Suppressors | - | 70pF @ 1MHz | ||
![]() STN254050UL50H Eaton - Electronics Division | 42 |
| - | Surface Mount | 10-UFDFN | DFN2510-10L | 8.5 V | 0.5 pF | 5 A | + 125 C | Eaton - Electronics Division | - 55 C | 100W | 100 W | Active | - | 5V | 20 kV | 20 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Steering (Rail to Rail) | DVI, HDMI | SMD/SMT | 5 V | Unidirectional | 1 Channel | Yes | 6V | 100W | 5A (8/20μs) | 15V | 15 V | 5V (Max) | 4 | ESD Suppressors | - | 0.5pF @ 1MHz | ||
![]() STS321033B401 Eaton - Electronics Division | 3 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | 3.6 V | 40 pF | 30 A | + 125 C | Eaton - Electronics Division | - 55 C | - | 400 W | Active | - | - | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | General Purpose | SMD/SMT | 3.3 V | Bidirectional | 1 Channel | No | 3.6V | 400W | 30A (8/20μs) | 15V | 15 V | 3.3V (Max) | - | ESD Suppressors | 1 | 40pF @ 1MHz | ||
![]() STSP84028UL65 Eaton - Electronics Division | 42 |
| - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOP | 3 V | 0.65 pF | 20 A | + 125 C | Eaton - Electronics Division | - 55 C | - | 600 W | Active | - | - | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | Ethernet | SMD/SMT | 2.8 V | Unidirectional | 1 Channel | No | 3V | 600W | 20A (8/20μs) | 20V | 20 V | 2.8V (Max) | 4 | ESD Suppressors | - | 0.65pF @ 1MHz | ||
![]() STS232360U261 Eaton - Electronics Division | 42 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | 40 V | 26 pF | 4 A | + 125 C | Eaton - Electronics Division | - 55 C | - | 350 W | Active | - | - | 15 kV | 8 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | General Purpose | SMD/SMT | 36 V | Unidirectional | 2 Channel | No | 40V | 350W | 4A (8/20μs) | 75V | 75 V | 36V (Max) | 2 | ESD Suppressors | - | 26pF @ 1MHz | ||
![]() STSP84028U120 Eaton - Electronics Division | 3158 |
| - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOP | - | 1.2 pF | 50 A | + 125 C | Eaton - Electronics Division | - 55 C | - | 1 kW | Active | - | - | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | Ethernet | SMD/SMT | 2.8 V | Unidirectional | 4 Channel | No | - | 1000W (1kW) | 50A (8/20μs) | 18V | 18 V | 2.8V (Max) | 4 | ESD Suppressors | - | 1.2pF @ 1MHz | ||
![]() STN101050B101 Eaton - Electronics Division | 40 |
| - | Surface Mount | 0402 (1006 Metric) | DFN1006-2L | 7.5 V | 10 pF | 8 A | + 125 C | Eaton - Electronics Division | - 55 C | - | 100 W | Active | - | - | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | General Purpose | SMD/SMT | 5 V | Bidirectional | 1 Channel | No | 5.5V | 100W | 8A (8/20μs) | 13V | 13 V | 5V (Max) | - | ESD Suppressors | 1 | 10pF @ 1MHz | ||
![]() STSP84050U800 Eaton - Electronics Division | 1452 |
| - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOP | 6 V | 8 pF | 25 A | + 125 C | Eaton - Electronics Division | - 55 C | - | 500 W | Active | - | - | 15 kV | 8 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Steering (Rail to Rail) | Ethernet | SMD/SMT | 5 V | Unidirectional | 1 Channel | Yes | 6V | 500W | 25A (8/20μs) | 20V | 20 V | 5V (Max) | 4 | ESD Suppressors | - | 8pF @ 1MHz | ||
![]() STN061050BL15 Eaton - Electronics Division | 7940 |
| - | Surface Mount | 0201 (0603 Metric) | DFN0603-2L | 5.5 V | 0.15 pF | 4 A | + 125 C | Eaton - Electronics Division | - 40 C | 4W | 4 W | Active | - | 5V | 30 kV | 30 kV | -40°C ~ 125°C (TJ) | BUSSMANN | Zener | Telecom | SMD/SMT | 5 V | Bidirectional | 1 Channel | No | 5.5V | 4W | 4A (8/20μs) | 17V | 17 V | 5V (Max) | - | ESD Suppressors | 1 | 0.15pF @ 1MHz | ||
![]() STN061033BL15 Eaton - Electronics Division | 72029 |
| - | Surface Mount | 0201 (0603 Metric) | DFN0603-2L | 3.8 V | 0.15 pF | 4 A | + 125 C | Eaton - Electronics Division | - 55 C | 4W | 80 W | Active | - | 3.3V | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | Telecom | SMD/SMT | 3.3 V | Bidirectional | 1 Channel | No | 3.8V | 80W | 4A (8/20μs) | 16V (Typ) | 16 V | 3.3V (Max) | - | ESD Suppressors | 1 | 0.15pF @ 1MHz | ||
![]() STS521050BL90 Eaton - Electronics Division | 36029 |
| - | Surface Mount | SC-79, SOD-523 | SOD-523 | 6 V | 0.9 pF | 1 A | + 125 C | Eaton - Electronics Division | - 55 C | - | 20 W | Active | - | - | - | - | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | General Purpose | SMD/SMT | 5 V | Bidirectional | 1 Channel | No | 6V | 20W | 1A (8/20μs) | 13V | 13 V | 5V (Max) | - | ESD Suppressors | 1 | 0.9pF @ 1MHz | ||
![]() STS232360B151 Eaton - Electronics Division | 5429 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | 40 V | 15 pF | 6 A | + 125 C | Eaton - Electronics Division | - 55 C | - | 350 W | Active | - | - | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | General Purpose | SMD/SMT | 36 V | Bidirectional | 2 Channel | No | 40V | 350W | 6A (8/20μs) | 90V | 90 V | 36V (Max) | - | ESD Suppressors | 2 | 15pF @ 1MHz | ||
![]() STSP84033U800 Eaton - Electronics Division | 29 |
| - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOP | - | 8 pF | 50 A | + 125 C | Eaton - Electronics Division | - 55 C | - | 500 W | Active | - | - | 15 kV | 8 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Steering (Rail to Rail) | Ethernet | SMD/SMT | 3.3 V | Unidirectional | 1 Channel | Yes | - | 500W | 25A (8/20μs) | 15V | 15 V | 3.3V (Max) | 4 | ESD Suppressors | - | 8pF @ 1MHz | ||
![]() STS234050UL30 Eaton - Electronics Division | 29 |
| - | Surface Mount | SOT-23-6 | SOT23-6 | 6 V | 0.3 pF | 5 A | + 125 C | Eaton - Electronics Division | - 55 C | - | 100 W | Active | - | - | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Steering (Rail to Rail) | DVI, Ethernet, USB | SMD/SMT | 5 V | Unidirectional | 4 Channel | Yes | 6V | 100W | 8A (8/20μs) | 15V | 15 V | 5V (Max) | 4 | ESD Suppressors | - | 0.65pF @ 1MHz | ||
![]() STN161050U852 Eaton - Electronics Division | 46000 |
| - | Surface Mount | 0603 (1610 Metric) | DFN1610-2L | 8 V | 850 pF | 110 A | + 125 C | Eaton - Electronics Division | - 55 C | - | 2 kW | Active | - | - | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | General Purpose | SMD/SMT | 5 V | Unidirectional | 1 Channel | No | 6V | 2000W (2kW) | 110A (8/20μs) | 17V | 17 V | 5V (Max) | 1 | ESD Suppressors | - | 850pF @ 1MHz | ||
![]() STN254050UL50 Eaton - Electronics Division | 46 |
| - | Surface Mount | 10-UFDFN | DFN2510-10L | 9 V | 0.5 pF | 3.5 A | + 125 C | Eaton - Electronics Division | - 55 C | - | 100 W | Active | - | - | 15 kV | 8 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Steering (Rail to Rail) | DVI, HDMI | SMD/SMT | 5 V | Unidirectional | 1 Channel | Yes | 6V | 100W | 3.5A (8/20μs) | 12V | 12 V | 5V (Max) | 4 | ESD Suppressors | - | 0.5pF @ 1MHz | ||
![]() STS234050U150 Eaton - Electronics Division | 46 |
| - | Surface Mount | SOT-23-6 | SOT23-6 | 9 V | 1.5 pF | 24 A | + 125 C | Eaton - Electronics Division | - 55 C | - | 500 W | Active | - | - | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Steering (Rail to Rail) | DVI, Ethernet, USB | SMD/SMT | 5 V | Unidirectional | 4 Channel | Yes | 6V | 500W | 24A (8/20μs) | 18V | 18 V | 5V (Max) | 4 | ESD Suppressors | - | 3pF @ 1MHz |