- Package / Case
- Series
- Mfr
- Product Status
- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mounting Type
- Operating Temperature
- Power - Peak Pulse
- Power Line Protection
- Supplier Device Package
Attribute column
Manufacturer
Eaton TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Breakdown Voltage / V | Ipp - Peak Pulse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | Operating Temperature | Series | Type | Applications | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15BJ130AH Eaton - Electronics Division | 14 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | 144 V | 7.2 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 1.5 kW | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, 15BJxxH | Zener | Automotive, Telecom | SMD/SMT | 130 V | Unidirectional | 1 Channel | No | 144V | 1500W (1.5kW) | 7.2A | 209V | 209 V | 130V | 1 | TVS Diodes | - | - | ||
![]() 5-0SMDJ18CAH Eaton - Electronics Division | 14 |
| - | Surface Mount | DO-214AB, SMC | SMC | 20 V | 172 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 5 kW | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, 5-0SMDJxxH | Zener | Automotive, Telecom | SMD/SMT | 18 V | Bidirectional | 1 Channel | No | 20V | 5000W (5kW) | 171A | 29.2V | 29.2 V | 18V | - | TVS Diodes | 1 | - | ||
![]() SMAJE26CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | Eaton - Electronics Division | - | - | - | - | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMAJExxH | Zener | Automotive, Telecom | - | - | - | - | No | 28.9V | 400W | 9.5A | 42.1V | - | 26V | - | - | 1 | - | ||
![]() SMFE10AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | 11.1 V | 11.8 A | + 150 C | Eaton - Electronics Division | - 55 C | - | - | 200 W | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMFExxH | Zener | Automotive, Telecom | SMD/SMT | 10 V | Unidirectional | 1 Channel | No | 11.1V | 200W | 11.8A | 17V | 17 V | 10V | 1 | TVS Diodes | - | - | ||
![]() SMCJE400AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 447 V | 2.3 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 1.5 kW | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMCJExxH | Zener | Automotive, Telecom | SMD/SMT | 400 V | Unidirectional | 1 Channel | No | 447V | 1500W (1.5kW) | 2.3A | 648V | 648 V | 400V | 1 | TVS Diodes | - | - | ||
![]() SMAJE54AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | 60 V | 4.6 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 400 W | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMAJExxH | Zener | Automotive, Telecom | SMD/SMT | 54 V | Unidirectional | 1 Channel | No | 60V | 400W | 4.6A | 87.1V | 87.1 V | 54V | 1 | TVS Diodes | - | - | ||
![]() SMFE24AH Eaton - Electronics Division | 30 |
| - | Surface Mount | SOD-123F | SOD-123FL | 26.7 V | 5.1 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 200 W | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMFExxH | Zener | Automotive, Telecom | SMD/SMT | 24 V | Unidirectional | 1 Channel | No | 26.7V | 200W | 5.1A | 38.9V | 38.9 V | 24V | 1 | TVS Diodes | - | - | ||
![]() 15BJ24CAH Eaton - Electronics Division | 30 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | - | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, 15BJxxH | Zener | Automotive, Telecom | - | - | - | - | No | 26.7V | 1500W (1.5kW) | 38.6A | 38.9V | - | 24V | - | - | 1 | - | ||
![]() SMBJE250AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | 279 V | 1.5 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 1.5 kW | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMBJExxH | Zener | Automotive, Telecom | SMD/SMT | 250 V | Unidirectional | 1 Channel | No | 279V | 600W | 1.5A | 405V | 405 V | 250V | 1 | TVS Diodes | - | - | ||
![]() SMFE85AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | 94.4 V | 1.5 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 200 W | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMFExxH | Zener | Automotive, Telecom | SMD/SMT | 85 V | Unidirectional | 1 Channel | No | 94.4V | 200W | 1.5A | 137V | 137 V | 85V | 1 | TVS Diodes | - | - | ||
![]() SMCJE160CAH Eaton - Electronics Division | 30 |
| - | Surface Mount | DO-214AB, SMC | SMC | 178 V | 5.8 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 1.5 kW | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMCJExxH | Zener | Automotive, Telecom | SMD/SMT | 160 V | Bidirectional | 1 Channel | No | 178V | 1500W (1.5kW) | 5.8A | 259V | 259 V | 160V | - | TVS Diodes | 1 | - | ||
![]() SMDJE13AH Eaton - Electronics Division | 2784 |
| - | Surface Mount | DO-214AB, SMC | SMC | - | - | - | Eaton - Electronics Division | - | - | - | - | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMDJExxH | Zener | Automotive, Telecom | - | - | - | - | No | 14.4V | 3000W (3kW) | 139.5A | 21.5V | - | 13V | 1 | - | - | - | ||
![]() 6KPE26AH Eaton - Electronics Division | 14 |
| - | Through Hole | Axial | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 6.6 kW | Active | - | - | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, 6KPExxH | Zener | Automotive, Telecom | Axial | 26 V | Unidirectional | 1 Channel | No | 28.9V | 6600W (6.6kW) | 156.8A | 42.1V | - | 26V | 1 | TVS Diodes | - | - | ||
![]() SMFE28AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | 31.1 V | 4.4 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 200 W | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMFExxH | Zener | Automotive, Telecom | SMD/SMT | 28 V | Unidirectional | 1 Channel | No | 31.1V | 200W | 4.4A | 45.4V | 45.4 V | 28V | 1 | TVS Diodes | - | - | ||
![]() SMFE22CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | 24.4 V | 5.6 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 200 W | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMFExxH | Zener | Automotive, Telecom | SMD/SMT | 22 V | Bidirectional | 1 Channel | No | 24.4V | 200W | 5.6A | 35.5V | 35.5 V | 22V | - | TVS Diodes | 1 | - | ||
![]() SMFE40ALH Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | 44.4 V | 3.1 A | + 150 C | Eaton - Electronics Division | - 55 C | - | - | 400 W | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMFExxLH | Zener | Automotive, Telecom | SMD/SMT | 40 V | Unidirectional | 1 Channel | No | 44.4V | 400W | 6.2A | 64.5V | 64.5 V | 40V | 1 | TVS Diodes | - | - | ||
![]() 5-0SMDJ22AH Eaton - Electronics Division | 3614 |
| - | Surface Mount | DO-214AB, SMC | SMC | - | - | - | Eaton - Electronics Division | - | - | - | - | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, 5-0SMDJxxH | Zener | Automotive, Telecom | - | - | - | - | No | 24.4V | 5000W (5kW) | 141A | 35.5V | - | 22V | 1 | - | - | - | ||
![]() SMDJE33CAH Eaton - Electronics Division | 30 |
| - | Surface Mount | DO-214AB, SMC | SMC | 36.7 V | 56.3 A | + 150 C | Eaton - Electronics Division | - 55 C | - | - | 3 kW | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMDJExxH | Zener | Automotive, Telecom | SMD/SMT | 33 V | Bidirectional | 1 Channel | No | 36.7V | 3000W (3kW) | 56.3A | 53.3V | 53.3 V | 33V | - | TVS Diodes | 1 | - | ||
![]() SMFE26ALH Eaton - Electronics Division | 3614 | - | - | Surface Mount | SOD-123F | SOD-123FL | 28.9 V | 4.8 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 400W | 400 W | Active | AEC-Q101 | 26V | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMFExxLH | Zener | Automotive, Telecom | SMD/SMT | 26 V | Unidirectional | 1 Channel | No | 28.9V | 400W | 9.5A | 42.1V | 42.1 V | 26V | 1 | TVS Diodes | - | - | ||
![]() SMAJE18CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | 20 V | 13.7 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 400 W | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMAJExxH | Zener | Automotive, Telecom | SMD/SMT | 18 V | Bidirectional | 1 Channel | No | 20V | 400W | 13.7A | 29.2V | 29.2 V | 18V | - | TVS Diodes | 1 | - |