- Package / Case
- Series
- Mfr
- Product Status
- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mounting Type
- Operating Temperature
- Power - Peak Pulse
- Power Line Protection
- Supplier Device Package
Attribute column
Manufacturer
Eaton TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Breakdown Voltage / V | Ipp - Peak Pulse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Pppm - Peak Pulse Power Dissipation | Product Status | Operating Temperature | Series | Type | Applications | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBJE250CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | 279 V | 1.5 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 1.5 kW | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMBJExxH | Zener | Automotive, Telecom | SMD/SMT | 250 V | Bidirectional | 1 Channel | No | 279V | 600W | 1.5A | 405V | 405 V | 250V | - | TVS Diodes | 1 | - | ||
![]() SMDJE26AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 28.9 V | 71.3 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 3 kW | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMDJExxH | Zener | Automotive, Telecom | SMD/SMT | 26 V | Unidirectional | 1 Channel | No | 28.9V | 3000W (3kW) | 71.3A | 42.1V | 42.1 V | 26V | 1 | TVS Diodes | - | - | ||
![]() SMBJE190CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | 211 V | 2 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 1.5 kW | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMBJExxH | Zener | Automotive, Telecom | SMD/SMT | 190 V | Bidirectional | 1 Channel | No | 211V | 600W | 2A | 307V | 307 V | 190V | - | TVS Diodes | 1 | - | ||
![]() 6KPE30CAH Eaton - Electronics Division | 324 |
| - | Through Hole | Axial | - | - | - | - | Eaton - Electronics Division | - | Cut Tape (CT) | 6.6 kW | Active | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, 6KPExxH | Zener | Automotive, Telecom | Axial | 30 V | Bidirectional | 1 Channel | No | 33.3V | 6600W (6.6kW) | 136.4A | 48.4V | - | 30V | - | TVS Diodes | 1 | - | ||
![]() SMFE13ALH Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | 14.4 V | 9.3 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 400 W | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMFExxLH | Zener | Automotive, Telecom | SMD/SMT | 13 V | Unidirectional | 1 Channel | No | 14.4V | 400W | 18.6A | 21.5V | 21.5 V | 13V | 1 | TVS Diodes | - | - | ||
![]() SMCJE51CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 56.7 V | 18.2 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 1.5 kW | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMCJExxH | Zener | Automotive, Telecom | SMD/SMT | 51 V | Bidirectional | 1 Channel | No | 56.7V | 1500W (1.5kW) | 18.2A | 82.4V | 82.4 V | 51V | - | TVS Diodes | 1 | - | ||
![]() 12KPE36CAH Eaton - Electronics Division | 270 |
| - | Through Hole | Axial | P-600/R-6 | - | - | - | Eaton - Electronics Division | - | Cut Tape (CT) | 12 kW | Active | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, 12KPExxH | Zener | Automotive, Telecom | Axial | 36 V | Bidirectional | 1 Channel | No | 40V | 12000W (12kW) | 200.7A | 59.8V | - | 36V | - | TVS Diodes | 1 | - | ||
![]() SMCJE64AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMCJExxH | Zener | Automotive, Telecom | - | - | - | - | No | 71.1V | 1500W (1.5kW) | 14.6A | 103V | - | 64V | 1 | - | - | - | ||
![]() SMDJE28CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 31.1 V | 66.1 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 3 kW | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMDJExxH | Zener | Automotive, Telecom | SMD/SMT | 28 V | Bidirectional | 1 Channel | No | 31.1V | 3000W (3kW) | 66.1A | 45.4V | 45.4 V | 28V | - | TVS Diodes | 1 | - | ||
![]() 15BJ5-0AH Eaton - Electronics Division | 14 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | 6.4 V | 163 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 1.5 kW | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, 15BJxxH | Zener | Automotive, Telecom | SMD/SMT | 5 V | Unidirectional | 1 Channel | No | 6.4V | 1500W (1.5kW) | 163A | 9.2V | 9.2 V | 5V | 1 | TVS Diodes | 1 | - | ||
![]() 5-0SMDJ30AH Eaton - Electronics Division | 3029 |
| - | Surface Mount | DO-214AB, SMC | SMC | 33.3 V | 103 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 5 kW | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, 5-0SMDJxxH | Zener | Automotive, Telecom | SMD/SMT | 30 V | Unidirectional | 1 Channel | No | 33.3V | 5000W (5kW) | 103A | 48.4V | 48.4 V | 30V | 1 | TVS Diodes | - | - | ||
![]() SMCJE190CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 211 V | 4.9 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 1.5 kW | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMCJExxH | Zener | Automotive, Telecom | SMD/SMT | 190 V | Bidirectional | 1 Channel | No | 211V | 1500W (1.5kW) | 4.9A | 307V | 307 V | 190V | - | TVS Diodes | 1 | - | ||
![]() 15BJ58CAH Eaton - Electronics Division | 3005 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | 64.4 V | 16.1 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 1.5 kW | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, 15BJxxH | Zener | Automotive, Telecom | SMD/SMT | 58 V | Bidirectional | 1 Channel | No | 64.4V | 1500W (1.5kW) | 16.1A | 93.6V | 93.6 V | 58V | - | TVS Diodes | 1 | - | ||
![]() SMCJE130AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMCJExxH | Zener | Automotive, Telecom | - | - | - | - | No | 144V | 1500W (1.5kW) | 7.2A | 209V | - | 130V | 1 | - | - | - | ||
![]() SMBJE150CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | 167 V | 2.5 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 1.5 kW | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMBJExxH | Zener | Automotive, Telecom | SMD/SMT | 150 V | Bidirectional | 1 Channel | No | 167V | 600W | 2.5A | 243V | 243 V | 150V | - | TVS Diodes | 1 | - | ||
![]() SMAJE48AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | 53.3 V | 5.2 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 400 W | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMAJExxH | Zener | Automotive, Telecom | SMD/SMT | 48 V | Unidirectional | 1 Channel | No | 53.3V | 400W | 5.2A | 77.4V | 77.4 V | 48V | 1 | TVS Diodes | - | - | ||
![]() SMFE48AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | 53.3 V | 2.6 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 200 W | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMFExxH | Zener | Automotive, Telecom | SMD/SMT | 48 V | Unidirectional | 1 Channel | No | 53.3V | 200W | 2.6A | 77.4V | 77.4 V | 48V | 1 | TVS Diodes | - | - | ||
![]() 5-0SMDJ20AH Eaton - Electronics Division | 14 |
| - | Surface Mount | DO-214AB, SMC | SMC | 22.2 V | 155 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 5 kW | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, 5-0SMDJxxH | Zener | Automotive, Telecom | SMD/SMT | 20 V | Unidirectional | 1 Channel | No | 22.2V | 5000W (5kW) | 155A | 32.4V | 32.4 V | 20V | 1 | TVS Diodes | - | - | ||
![]() SMAJE78AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | 86.7 V | 3.2 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 400 W | Active | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMAJExxH | Zener | Automotive, Telecom | SMD/SMT | 78 V | Unidirectional | 1 Channel | No | 86.7V | 400W | 3.2A | 126V | 126 V | 78V | 1 | TVS Diodes | - | - | ||
![]() 6KPE15CAH Eaton - Electronics Division | 254 |
| - | Through Hole | Axial | - | - | - | - | Eaton - Electronics Division | - | Cut Tape (CT) | 6.6 kW | Active | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, 6KPExxH | Zener | Automotive, Telecom | Axial | 15 V | Bidirectional | 1 Channel | No | 16.7V | 6600W (6.6kW) | 270.5A | 24.4V | - | 15V | - | TVS Diodes | 1 | - |