- Package / Case
- Series
- Mfr
- Product Status
- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mounting Type
- Operating Temperature
- Power - Peak Pulse
- Power Line Protection
- Supplier Device Package
Attribute column
Manufacturer
Eaton TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Breakdown Voltage / V | Ipp - Peak Pulse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Pppm - Peak Pulse Power Dissipation | Product Status | Vesd - Voltage ESD Contact | Operating Temperature | Series | Type | Applications | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMDJE20CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 22.2 V | 92.6 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 3 kW | Active | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMDJExxH | Zener | Automotive, Telecom | SMD/SMT | 20 V | Bidirectional | 1 Channel | No | 22.2V | 3000W (3kW) | 92.6A | 32.4V | 32.4 V | 20V | - | TVS Diodes | 1 | - | ||
![]() SMAJE15AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | 16.7 V | 16.4 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 400 W | Active | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMAJExxH | Zener | Automotive, Telecom | SMD/SMT | 15 V | Unidirectional | 1 Channel | No | 16.7V | 400W | 16.4A | 24.4V | 24.4 V | 15V | 1 | TVS Diodes | - | - | ||
![]() SMFE12CALH Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | 13.3 V | 10.1 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 400 W | Active | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMFExxLH | Zener | Automotive, Telecom | SMD/SMT | 12 V | Bidirectional | 1 Channel | No | 13.3V | 400W | 20.1A | 19.9V | 19.9 V | 12V | - | TVS Diodes | 1 | - | ||
![]() SMFE16AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | 17.8 V | 7.7 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 200 W | Active | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMFExxH | Zener | Automotive, Telecom | SMD/SMT | 16 V | Unidirectional | 1 Channel | No | 17.8V | 200W | 7.7A | 26V | 26 V | 16V | 1 | TVS Diodes | - | - | ||
![]() 15BJ28AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | Active | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, 15BJxxH | Zener | Automotive, Telecom | - | - | - | - | No | 31.1V | 1500W (1.5kW) | 33.1A | 45.4V | - | 28V | 1 | - | - | - | ||
![]() 12KPE40AH Eaton - Electronics Division | In Stock | - | - | Through Hole | Axial | P-600/R-6 | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | 12 kW | Active | - | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, 12KPExxH | Zener | Automotive, Telecom | Axial | 40 V | Unidirectional | 1 Channel | No | 44.4V | 12000W (12kW) | 182.4A | 65.8V | - | 40V | 1 | TVS Diodes | - | - | ||
![]() SMCJE36AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 40 V | 25.8 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 1.5 kW | Active | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMCJExxH | Zener | Automotive, Telecom | SMD/SMT | 36 V | Unidirectional | 1 Channel | No | 40V | 1500W (1.5kW) | 25.8A | 58.1V | 58.1 V | 36V | 1 | TVS Diodes | - | - | ||
![]() 15BJ16AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | 17.8 V | 57.7 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 1.5 kW | Active | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, 15BJxxH | Zener | Automotive, Telecom | SMD/SMT | 16 V | Unidirectional | 1 Channel | No | 17.8V | 1500W (1.5kW) | 57.7A | 26V | 26 V | 16V | 1 | TVS Diodes | - | - | ||
![]() SMAJE350CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | 391 V | 700 mA | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 400 W | Active | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMAJExxH | Zener | Automotive, Telecom | SMD/SMT | 350 V | Bidirectional | 1 Channel | No | 391V | 400W | 700mA | 567V | 567 V | 350V | - | TVS Diodes | 1 | - | ||
![]() SMCJE5-0CA Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 6.4 V | 163 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 1.5 kW | Active | - | -55°C ~ 150°C (TJ) | SMCJE | Zener | Telecom | SMD/SMT | 5 V | Bidirectional | 1 Channel | No | 6.4V | 1500W (1.5kW) | 163A | 9.2V | 9.2 V | 5V | - | TVS Diodes | 1 | - | ||
![]() SMBJE250A Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB | 279 V | 1.5 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 600 W | Active | - | -55°C ~ 150°C (TJ) | SMBJE | Zener | Telecom | SMD/SMT | 250 V | Unidirectional | 1 Channel | No | 279V | 600W | 1.5A | 405V | 405 V | 250V | 1 | TVS Diodes | - | - | ||
![]() 10BJ18A Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB | - | - | - | Eaton - Electronics Division | - | - | 1 kW | Active | - | -55°C ~ 150°C (TJ) | 10BJ | Zener | Telecom | - | - | Unidirectional | - | No | 20V | 1000W (1kW) | 34.3A | 29.2V | 29.2 V | 18V | 1 | TVS Diodes | - | - | ||
![]() SMBJE220CA Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB | 246 V | 1.7 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 600 W | Active | - | -55°C ~ 150°C (TJ) | SMBJE | Zener | Telecom | SMD/SMT | 220 V | Bidirectional | 1 Channel | No | 246V | 600W | 1.7A | 356V | 356 V | 220V | - | TVS Diodes | 1 | - | ||
![]() SMAJE36A Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | 40 V | 6.9 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 400 W | Active | - | -55°C ~ 150°C (TJ) | SMAJE | Zener | Telecom | SMD/SMT | 36 V | Unidirectional | 1 Channel | No | 40V | 400W | 6.9A | 58.1V | 58.1 V | 36V | 1 | TVS Diodes | - | - | ||
![]() 5-0SMDJ75A Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | 5 kW | Active | - | -55°C ~ 150°C (TJ) | 5-0SMDJ | Zener | Telecom | - | - | Unidirectional | - | No | 83.3V | 5000W (5kW) | 41.4A | 121V | 121 V | 75V | 1 | TVS Diodes | - | - | ||
![]() 15BJ18CA Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | 1.5 kW | Active | - | -55°C ~ 150°C (TJ) | 15BJ | Zener | Telecom | - | - | Bidirectional | - | No | 20V | 1500W (1.5kW) | 51.4A | 29.2V | 29.2 V | 18V | - | TVS Diodes | 1 | - | ||
![]() SMCJE6-5A Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | 1.5 kW | Active | - | -55°C ~ 150°C (TJ) | SMCJE | Zener | Telecom | - | - | Unidirectional | - | No | 7.22V | 1500W (1.5kW) | 134A | 11.2V | 11.2 V | 6.5V | 1 | TVS Diodes | - | - | ||
![]() SMCJE440CA Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 492 V | 2.1 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 1.5 kW | Active | - | -55°C ~ 150°C (TJ) | SMCJE | Zener | Telecom | SMD/SMT | 440 V | Bidirectional | 1 Channel | No | 492V | 1500W (1.5kW) | 2.1A | 713V | 713 V | 440V | - | TVS Diodes | 1 | - | ||
![]() SMCJE36CA Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 40 V | 25.8 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 1.5 kW | Active | - | -55°C ~ 150°C (TJ) | SMCJE | Zener | Telecom | SMD/SMT | 36 V | Bidirectional | 1 Channel | No | 40V | 1500W (1.5kW) | 25.8A | 58.1V | 58.1 V | 36V | - | TVS Diodes | 1 | - | ||
![]() 15KPE17CA Eaton - Electronics Division | In Stock | - | - | Through Hole | Axial | Axial | 18.9 V | 515.4 A | + 175 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 15 kW | Active | - | -55°C ~ 175°C (TJ) | 15KPE | Zener | Telecom | Axial | 17 V | Bidirectional | 1 Channel | No | 18.9V | 15000W (15kW) | 515.4A | 29.3V | 29.3 V | 17V | - | TVS Diodes | 1 | - |