- Package / Case
- Series
- Mfr
- Product Status
- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mounting Type
- Operating Temperature
- Power - Peak Pulse
- Power Line Protection
- Supplier Device Package
Attribute column
Manufacturer
Eaton TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Breakdown Voltage / V | Ipp - Peak Pulse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | Operating Temperature | Series | Type | Applications | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMFE17AH Eaton - Electronics Division | 37 |
| - | Surface Mount | SOD-123F | SOD-123FL | 18.9 V | 7.2 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 200 W | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMFExxH | Zener | Automotive, Telecom | SMD/SMT | 17 V | Unidirectional | 1 Channel | No | 18.9V | 200W | 7.2A | 27.6V | 27.6 V | 17V | 1 | TVS Diodes | - | - | ||
![]() SMBJE120AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | 133 V | 3.1 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 1.5 kW | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMBJExxH | Zener | Automotive, Telecom | SMD/SMT | 120 V | Unidirectional | 1 Channel | No | 133V | 600W | 3.1A | 193V | 193 V | 120V | 1 | TVS Diodes | - | - | ||
![]() SMFE30CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | 33.3 V | 4.1 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 200 W | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMFExxH | Zener | Automotive, Telecom | SMD/SMT | 30 V | Bidirectional | 1 Channel | No | 33.3V | 200W | 4.1A | 48.4V | 48.4 V | 30V | - | TVS Diodes | 1 | - | ||
![]() 6KPE33CAH Eaton - Electronics Division | 37 |
| - | Through Hole | Axial | - | - | - | - | Eaton - Electronics Division | - | Cut Tape (CT) | - | 6.6 kW | Active | - | - | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, 6KPExxH | Zener | Automotive, Telecom | Axial | 33 V | Bidirectional | 1 Channel | No | 36.7V | 6600W (6.6kW) | 123.8A | 53.3V | - | 33V | - | TVS Diodes | 1 | - | ||
![]() SMAJE28AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | 31.1 V | 8.8 A | + 150 C | Eaton - Electronics Division | - 55 C | - | - | 400 W | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMAJExxH | Zener | Automotive, Telecom | SMD/SMT | 28 V | Unidirectional | 1 Channel | No | 31.1V | 400W | 8.8A | 45.4V | 45.4 V | 28V | 1 | TVS Diodes | - | - | ||
![]() SMDJE51CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | - | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMDJExxH | Zener | Automotive, Telecom | - | - | - | - | No | 56.7V | 3000W (3kW) | 36.4A | 82.4V | - | 51V | - | - | 1 | - | ||
![]() SMAJE16AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | 17.8 V | 15.4 A | + 150 C | Eaton - Electronics Division | - 55 C | - | - | 400 W | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMAJExxH | Zener | Automotive, Telecom | SMD/SMT | 16 V | Unidirectional | 1 Channel | No | 17.8V | 400W | 15.4A | 26V | 26 V | 16V | 1 | TVS Diodes | - | - | ||
![]() SMBJE13CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | 14.4 V | 27.9 A | + 150 C | Eaton - Electronics Division | - 55 C | - | - | 1.5 kW | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMBJExxH | Zener | Automotive, Telecom | SMD/SMT | 13 V | Bidirectional | 1 Channel | No | 14.4V | 600W | 27.9A | 21.5V | 21.5 V | 13V | - | TVS Diodes | 1 | - | ||
![]() SMAJE33AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | 36.7 V | 7.5 A | + 150 C | Eaton - Electronics Division | - 55 C | - | - | 400 W | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMAJExxH | Zener | Automotive, Telecom | SMD/SMT | 33 V | Unidirectional | 1 Channel | No | 36.7V | 400W | 7.5A | 53.3V | 53.3 V | 33V | 1 | TVS Diodes | - | - | ||
![]() 15BJ78AH Eaton - Electronics Division | 37 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | 86.7 V | 11.9 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 1.5 kW | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, 15BJxxH | Zener | Automotive, Telecom | SMD/SMT | 78 V | Unidirectional | 1 Channel | No | 86.7V | 1500W (1.5kW) | 11.9A | 126V | 126 V | 78V | 1 | TVS Diodes | - | - | ||
![]() SM8S26CAH Eaton - Electronics Division | 37 |
| - | Surface Mount | DO-218AB | DO-218AB | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 6.6 kW | Active | - | - | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, SM8SxxH | Zener | Automotive, Telecom | SMD/SMT | 26 V | Bidirectional | 1 Channel | No | 28.9V | 6600W (6.6kW) | 157A | 42.1V | - | 26V | - | TVS Diodes | 1 | - | ||
![]() 15BJ11AH Eaton - Electronics Division | 37 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | - | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, 15BJxxH | Zener | Automotive, Telecom | - | - | - | - | No | 12.2V | 1500W (1.5kW) | 82.4A | 18.2V | - | 11V | 1 | - | - | - | ||
![]() 12KPE64CAH Eaton - Electronics Division | 37 |
| - | Through Hole | Axial | P-600/R-6 | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 12 kW | Active | - | - | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, 12KPExxH | Zener | Automotive, Telecom | Axial | 64 V | Bidirectional | 1 Channel | No | 71.1V | 12000W (12kW) | 116.5A | 103V | - | 64V | - | TVS Diodes | 1 | - | ||
![]() SMCJE440AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 492 V | 2.1 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 1.5 kW | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMCJExxH | Zener | Automotive, Telecom | SMD/SMT | 440 V | Unidirectional | 1 Channel | No | 492V | 1500W (1.5kW) | 2.1A | 713V | 713 V | 440V | 1 | TVS Diodes | - | - | ||
![]() SM8T24AH Eaton - Electronics Division | 609 |
| - | Surface Mount | DO-218AB | DO-218AB (SMCJ) | - | - | - | Eaton - Electronics Division | - | - | - | 8 kW | Active | - | - | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, SM8TxxH | Zener | Automotive, Telecom | SMD/SMT | 24 V | Unidirectional | 1 Channel | No | 26.7V | 8000W (8kW) | 205A | 38.9V | - | 24V | 1 | TVS Diodes | - | - | ||
![]() SMBJE7-5AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | - | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMBJExxH | Zener | Automotive, Telecom | - | - | - | - | No | 8.33V | 600W | 46.5A | 12.9V | - | 7.5V | 1 | - | 1 | - | ||
![]() SMBJE22AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | 24.4 V | 16.9 A | + 150 C | Eaton - Electronics Division | - 55 C | - | - | 1.5 kW | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMBJExxH | Zener | Automotive, Telecom | SMD/SMT | 22 V | Unidirectional | 1 Channel | No | 24.4V | 600W | 16.9A | 35.5V | 35.5 V | 22V | 1 | TVS Diodes | - | - | ||
![]() 15BJ90CAH Eaton - Electronics Division | 37 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | - | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, 15BJxxH | Zener | Automotive, Telecom | - | - | - | - | No | 100V | 1500W (1.5kW) | 10.3A | 146V | - | 90V | 1 | - | 1 | - | ||
![]() SMAJE13CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | 14.4 V | 18.6 A | + 150 C | Eaton - Electronics Division | - 55 C | - | - | 400 W | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMAJExxH | Zener | Automotive, Telecom | SMD/SMT | 13 V | Bidirectional | 1 Channel | No | 14.4V | 400W | 18.6A | 21.5V | 21.5 V | 13V | - | TVS Diodes | 1 | - | ||
![]() SMAJE12AH Eaton - Electronics Division | 3849 | - | - | Surface Mount | DO-214AC, SMA | SMA | 13.3 V | 20.1 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 400W | 400 W | Active | AEC-Q101 | 12V | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMAJExxH | Zener | Automotive, Telecom | SMD/SMT | 12 V | Unidirectional | 1 Channel | No | 13.3V | 400W | 20.1A | 19.9V | 19.9 V | 12V | 1 | TVS Diodes | - | - |