- Package / Case
- Series
- Mfr
- Product Status
- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mounting Type
- Operating Temperature
- Power - Peak Pulse
- Power Line Protection
- Supplier Device Package
Attribute column
Manufacturer
Eaton TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Breakdown Voltage / V | Ipp - Peak Pulse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Pppm - Peak Pulse Power Dissipation | Product Status | Vesd - Voltage ESD Contact | Operating Temperature | Series | Type | Applications | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMFE33A Eaton - Electronics Division | 6000 | - | - | Surface Mount | SOD-123F | SOD-123FL | - | - | - | Eaton - Electronics Division | - | - | 200 W | Active | - | -55°C ~ 150°C (TJ) | SMFE | Zener | Telecom | - | - | Unidirectional | - | No | 36.7V | 200W | 3.8A | 53.3V | 53.3 V | 33V | 1 | TVS Diodes | - | - | ||
![]() SMFE24CA Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | 26.7 V | 5.1 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 200 W | Active | - | -55°C ~ 150°C (TJ) | SMFE | Zener | Telecom | SMD/SMT | 24 V | Bidirectional | 1 Channel | No | 26.7V | 200W | 5.1A | 38.9V | 38.9 V | 24V | - | TVS Diodes | 1 | - | ||
![]() SMBJE58A Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB | 64.4 V | 6.4 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 600 W | Active | - | -55°C ~ 150°C (TJ) | SMBJE | Zener | Telecom | SMD/SMT | 58 V | Unidirectional | 1 Channel | No | 64.4V | 600W | 6.4A | 93.6V | 93.6 V | 58V | 1 | TVS Diodes | - | - | ||
![]() SMDJE12A Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 13.3 V | 150.8 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 3 kW | Active | - | -55°C ~ 150°C (TJ) | SMDJE | Zener | Telecom | SMD/SMT | 12 V | Unidirectional | 1 Channel | No | 13.3V | 3000W (3kW) | 150.8A | 19.9V | 19.9 V | 12V | 1 | TVS Diodes | - | - | ||
![]() SMAJE26CA Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | 28.9 V | 9.5 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 400 W | Active | - | -55°C ~ 150°C (TJ) | SMAJE | Zener | Telecom | SMD/SMT | 26 V | Bidirectional | 1 Channel | No | 28.9V | 400W | 9.5A | 42.1V | 42.1 V | 26V | - | TVS Diodes | 1 | - | ||
![]() SMFE54A Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | - | - | - | Eaton - Electronics Division | - | - | 200 W | Active | - | -55°C ~ 150°C (TJ) | SMFE | Zener | Telecom | - | - | Unidirectional | - | No | 60V | 200W | 2.3A | 87.1V | 87.1 V | 54V | 1 | TVS Diodes | - | - | ||
![]() 15BJ11A Eaton - Electronics Division | 9 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | 1.5 kW | Active | - | -55°C ~ 150°C (TJ) | 15BJ | Zener | Telecom | - | - | Unidirectional | - | No | 12.2V | 1500W (1.5kW) | 82.4A | 18.2V | 18.2 V | 11V | 1 | TVS Diodes | - | - | ||
![]() 10BJ16CA Eaton - Electronics Division | 17 |
| - | Surface Mount | DO-214AA, SMB | SMB | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | 1 kW | Active | - | -55°C ~ 150°C (TJ) | 10BJ | Zener | Telecom | - | - | Bidirectional | - | No | 17.8V | 1000W (1kW) | 38.5A | 26V | 26 V | 16V | - | TVS Diodes | 1 | - | ||
![]() SMFE14ALH Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | 15.6 V | 8.6 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 400 W | Active | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMFExxLH | Zener | Automotive, Telecom | SMD/SMT | 14 V | Unidirectional | 1 Channel | No | 15.6V | 400W | 17.2A | 23.2V | 23.2 V | 14V | 1 | TVS Diodes | - | - | ||
![]() SM8S17CAH Eaton - Electronics Division | 15 |
| - | Surface Mount | DO-218AB | DO-218AB | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | 6.6 kW | Active | - | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, SM8SxxH | Zener | Automotive, Telecom | SMD/SMT | 17 V | Bidirectional | 1 Channel | No | 18.9V | 6600W (6.6kW) | 239A | 27.6V | - | 17V | - | TVS Diodes | 1 | - | ||
![]() 15BJ20AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | 22.2 V | 46.3 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 1.5 kW | Active | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, 15BJxxH | Zener | Automotive, Telecom | SMD/SMT | 20 V | Unidirectional | 1 Channel | No | 22.2V | 1500W (1.5kW) | 46.3A | 32.4V | 32.4 V | 20V | 1 | TVS Diodes | - | - | ||
![]() SM8T22AH Eaton - Electronics Division | 665 |
| - | Surface Mount | DO-218AB | DO-218AB (SMCJ) | - | - | - | Eaton - Electronics Division | - | - | - | Active | - | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, SM8TxxH | Zener | Automotive, Telecom | - | - | - | - | No | 24.4V | 8000W (8kW) | 225A | 35.5V | - | 22V | 1 | - | - | - | ||
![]() SMAJE200AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | 224 V | 1.3 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 400 W | Active | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMAJExxH | Zener | Automotive, Telecom | SMD/SMT | 200 V | Unidirectional | 1 Channel | No | 224V | 400W | 1.3A | 324V | 324 V | 200V | 1 | TVS Diodes | - | - | ||
![]() SMCJE45CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 50 V | 20.6 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 1.5 kW | Active | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMCJExxH | Zener | Automotive, Telecom | SMD/SMT | 45 V | Bidirectional | 1 Channel | No | 50V | 1500W (1.5kW) | 20.6A | 72.7V | 72.7 V | 45V | - | TVS Diodes | 1 | - | ||
![]() SMAJE220AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | 246 V | 1.1 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 400 W | Active | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMAJExxH | Zener | Automotive, Telecom | SMD/SMT | 220 V | Unidirectional | 1 Channel | No | 246V | 400W | 1.1A | 356V | 356 V | 220V | 1 | TVS Diodes | - | - | ||
![]() P6SMB200A Eaton | 3000 | - | - | Surface Mount | DO-214AA, SMB | SMB | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 600 W | Active | - | -55°C ~ 150°C (TJ) | P6SMB | Zener | Telecom | - | - | Unidirectional | - | No | 190V | 600W | 2.2A | 274V | 274 V | 171V | 1 | TVS Diodes | - | - | ||
![]() P6SMB150CA Eaton | 5949 |
| - | Surface Mount | DO-214AA, SMB | SMB | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 600 W | Active | - | -55°C ~ 150°C (TJ) | P6SMB | Zener | Telecom | - | - | Bidirectional | - | No | 143V | 600W | 2.9A | 207V | 207 V | 128V | - | TVS Diodes | 1 | - | ||
![]() P6SMB39CA Eaton | 4174 |
| - | Surface Mount | DO-214AA, SMB | SMB | 37.1 V | 11.3 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 600 W | Active | - | -55°C ~ 150°C (TJ) | P6SMB | Zener | Telecom | SMD/SMT | 33.3 V | Bidirectional | 1 Channel | No | 37.1V | 600W | 11.3A | 53.9V | 53.9 V | 33.3V | - | TVS Diodes | 1 | - | ||
![]() P6SMB150A Eaton | 5176 |
| - | Surface Mount | DO-214AA, SMB | SMB | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 600 W | Active | - | -55°C ~ 150°C (TJ) | P6SMB | Zener | Telecom | - | - | Unidirectional | - | No | 143V | 600W | 2.9A | 207V | 207 V | 128V | 1 | TVS Diodes | - | - | ||
![]() P4SMA220A Eaton | 12 |
| - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | 400 W | Active | - | -55°C ~ 150°C (TJ) | P4SMA | Zener | Telecom | - | - | Unidirectional | - | No | 209V | 400W | 1.3A | 328V | 328 V | 185V | 1 | TVS Diodes | - | - |