- Package / Case
- Series
- Mfr
- Product Status
- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mounting Type
- Operating Temperature
- Power - Peak Pulse
- Power Line Protection
- Supplier Device Package
Attribute column
Manufacturer
Eaton TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Breakdown Voltage / V | Cd - Diode Capacitance | Ipp - Peak Pulse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Pppm - Peak Pulse Power Dissipation | Product Status | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Series | Type | Applications | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6SMB82CA Eaton | 6 |
| - | Surface Mount | DO-214AA, SMB | SMB | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 150°C (TJ) | P6SMB | Zener | Telecom | - | - | - | - | No | 7.79V | 600W | 5.4A | 12.1V | - | 7.02V | - | TVS Diodes | 1 | - | ||
![]() P4SMA130A Eaton | 47 |
| - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | 400 W | Active | - | - | -55°C ~ 150°C (TJ) | P4SMA | Zener | Telecom | - | - | Unidirectional | - | No | 124V | 400W | 2.3A | 179V | 179 V | 111V | 1 | TVS Diodes | - | - | ||
![]() P4SMA130CA Eaton | 47 |
| - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | 400 W | Active | - | - | -55°C ~ 150°C (TJ) | P4SMA | Zener | Telecom | - | - | Bidirectional | - | No | 124V | 400W | 2.3A | 179V | 179 V | 111V | - | TVS Diodes | 1 | - | ||
![]() SM8S40AH Eaton | 527 |
| - | Surface Mount | DO-218AB | DO-218AB | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, SM8SxxH | Zener | Automotive, Telecom | - | - | - | - | No | 44.4V | 6600W (6.6kW) | 102A | 64.5V | - | 40V | 1 | - | - | - | ||
![]() SM8S33AH Eaton | 18010 |
| - | Surface Mount | DO-218AB | DO-218AB | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 6.6 kW | Active | - | - | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, SM8SxxH | Zener | Automotive, Telecom | SMD/SMT | 33 V | Unidirectional | 1 Channel | No | 36.7V | 6600W (6.6kW) | 124A | 53.3V | - | 33V | 1 | TVS Diodes | - | - | ||
![]() SM8S13AH Eaton | 27 |
| - | Surface Mount | DO-218AB | DO-218AB | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | 6.6 kW | Active | - | - | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, SM8SxxH | Zener | Automotive, Telecom | SMD/SMT | 13 V | Unidirectional | 1 Channel | No | 14.4V | 6600W (6.6kW) | 307A | 21.5V | - | 13V | 1 | TVS Diodes | - | - | ||
![]() SM8S11AH Eaton | 27 |
| - | Surface Mount | DO-218AB | DO-218AB | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | 6.6 kW | Active | - | - | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, SM8SxxH | Zener | Automotive, Telecom | SMD/SMT | 11 V | Unidirectional | 1 Channel | No | 12.2V | 6600W (6.6kW) | 336A | 18.2V | - | 11V | 1 | TVS Diodes | - | - | ||
![]() SM8S17AH Eaton | 27 |
| - | Surface Mount | DO-218AB | DO-218AB | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, SM8SxxH | Zener | Automotive, Telecom | - | - | - | - | No | 18.9V | 6600W (6.6kW) | 239A | 27.6V | - | 17V | 1 | - | - | - | ||
![]() SM8S16AH Eaton | 621 |
| - | Surface Mount | DO-218AB | DO-218AB | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, SM8SxxH | Zener | Automotive, Telecom | - | - | - | - | No | 17.8V | 6600W (6.6kW) | 253A | 26V | - | 16V | 1 | - | - | - | ||
![]() SM8S12AH Eaton | 151 |
| - | Surface Mount | DO-218AB | DO-218AB | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 6.6 kW | Active | - | - | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, SM8SxxH | Zener | Automotive, Telecom | SMD/SMT | 12 V | Unidirectional | 1 Channel | No | 13.3V | 6600W (6.6kW) | 332A | 19.9V | - | 12V | 1 | TVS Diodes | - | - | ||
![]() P6SMB350CA Eaton | 8126 |
| - | Surface Mount | DO-214AA, SMB | SMB | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 600 W | Active | - | - | -55°C ~ 150°C (TJ) | P6SMB | Zener | Telecom | - | - | Bidirectional | - | No | 332V | 600W | 1.3A | 482V | 482 V | 300V | - | TVS Diodes | 1 | - | ||
![]() SM8S22AH Eaton | 517 |
| - | Surface Mount | DO-218AB | DO-218AB | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, SM8SxxH | Zener | Automotive, Telecom | - | - | - | - | No | 24.4V | 6600W (6.6kW) | 186A | 35.5V | - | 22V | 1 | - | - | - | ||
![]() SM8S43AH Eaton | 584 |
| - | Surface Mount | DO-218AB | DO-218AB | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, SM8SxxH | Zener | Automotive, Telecom | - | - | - | - | No | 47.8V | 6600W (6.6kW) | 95.1A | 69.4V | - | 43V | 1 | - | - | - | ||
![]() SM8S15AH Eaton | In Stock | - | - | Surface Mount | DO-218AB | DO-218AB | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | 6.6 kW | Active | - | - | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, SM8SxxH | Zener | Automotive, Telecom | SMD/SMT | 15 V | Unidirectional | 1 Channel | No | 16.7V | 6600W (6.6kW) | 270A | 24.4V | - | 15V | 1 | TVS Diodes | - | - | ||
![]() SM8S10AH Eaton | In Stock | - | - | Surface Mount | DO-218AB | DO-218AB | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | 6.6 kW | Active | - | - | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, SM8SxxH | Zener | Automotive, Telecom | SMD/SMT | 10 V | Unidirectional | 1 Channel | No | 11.1V | 6600W (6.6kW) | 388A | 17V | - | 10V | 1 | TVS Diodes | - | - | ||
![]() P6SMB15A Eaton | 5939 |
| - | Surface Mount | DO-214AA, SMB | SMB | - | 14.3 V | - | 28.8 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 600 W | Active | - | - | -55°C ~ 150°C (TJ) | P6SMB | Zener | Telecom | SMD/SMT | 12.8 V | Unidirectional | 1 Channel | No | 14.3V | 600W | 28.8A | 21.2V | 21.2 V | 12.8V | 1 | TVS Diodes | - | - | ||
![]() P4SMA350A Eaton | 12410 |
| - | Surface Mount | DO-214AC, SMA | SMA | - | 332 V | - | 900 mA | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 400 W | Active | - | - | -55°C ~ 150°C (TJ) | P4SMA | Zener | Telecom | SMD/SMT | 350 V | Unidirectional | 1 Channel | No | 332V | 400W | 900mA | 482V | 482 V | 300V | 1 | TVS Diodes | - | - | ||
![]() TVSL02V05C018 Eaton | 33050 |
| - | Surface Mount | 0201 (0603 Metric) | 0201 | TVSL02 | 4.7 V | 18 pF | 8 A | + 85 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 50 W | Active | - 25 V, + 25 V | - 25 V, + 25 V | -55°C ~ 85°C (TA) | BUSSMANN | Zener | General Purpose | SMD/SMT | 3 V | Bidirectional | 1 Channel | No | 7V | 68W | 8A (8/20µs) | 7.4V (Typ) | 6.3 V | 5V (Max) | - | ESD Suppressors | 1 | 18pF @ 1MHz | ||
![]() TVSL02V09C005 Eaton | 11 |
| - | Surface Mount | 0201 (0603 Metric) | 0201 | TVSL02 | 4.7 V | 5 pF | 8 A | + 85 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 50 W | Active | - 25 V, + 25 V | - 25 V, + 25 V | -55°C ~ 85°C (TA) | BUSSMANN | Zener | General Purpose | SMD/SMT | 3 V | Bidirectional | 1 Channel | No | 10V | 80W | 6A (8/20µs) | 17.3V (Typ) | 6.3 V | 9V (Max) | - | ESD Suppressors | 1 | 7.5pF @ 1MHz | ||
![]() TVSL02V07C006 Eaton | 23066 |
| - | Surface Mount | 0201 (0603 Metric) | 0201 | TVSL02 | 4.7 V | 6 pF | 8 A | + 85 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 50 W | Active | - 25 V, + 25 V | - 25 V, + 25 V | -55°C ~ 85°C (TA) | BUSSMANN | Zener | General Purpose | SMD/SMT | 3 V | Bidirectional | 1 Channel | No | 7.5V | 90W | 8A (8/20µs) | 12.8V (Typ) | 6.3 V | 7V (Max) | - | ESD Suppressors | 1 | 8.5pF @ 1MHz |